Electro Standards Laboratories Datasheets for Fiber Optic Switches
Fiber optic switches route an optical signal without electro-optical and opto-electrical conversions.
Fiber Optic Switches: Learn more
| Product Name | Notes |
|---|---|
| SPECIFICATIONS: PORT CONNECTORS: (3) LC Simplex Female connectors labeled A, B, and COMMON. FIBER: 9/125 micron, 1310 nm & 1500 nm. FRONT PANEL CONTROL: (1) Pushbutton allows local switching (No... | |
| QuickSwitch® 6303 Fiber Optic LC Duplex A/B/C Switch, Multimode with Telnet & GUI allows the user the capability of sharing a single port LC Duplex interface device, connected to the... | |
| QuickSwitch® 4374 SC Duplex Fiber to T1 AB Fiber Optic Network Switch with Remote can access either of two Fiber Optic Networks from one computer connected to a T1... | |
| QuickSwitch® 6268 Dual Channel SC Duplex Fiber Optic A/B/C Switch with Contact Closure Remote SPECIFICATIONS: PORT CONNECTORS: (8) SC Duplex connectors. (A group of (4) labeled A, B, C... | |
| QuickSwitch® 6270 AB Fiber Optic Network Switch enables a device connected to the COMMON port to access either of two separate Fiber Optic networks via SC duplex ports. Model... | |
| QuickSwitch® 6285 AB Switch enables a device connected to the Gigabit 1000-Base-T RJ45 COMMON port to access either of two separate fiber optic networks via SC Duplex ports. This... | |
| QuickSwitch® Fiber Optic Network Switch, ST Simplex QuickSwitch® 6265 20-Channel ST Simplex Fiber Optic A/B Switch with Gang Operation Specifications: PORT CONNECTORS: (60) ST Simplex connectors (A group of... | |
| QuickSwitch® 4187 ST Duplex A/B 100BaseFX AB Switch with Remote Access can access either of two Fiber Optic 100BaseFX ports from a 100BaseFX "COMMON" port. The switch is fully... | |
| Specifications: PORT CONNECTORS: Ports 1-6 are 100 Base FX fiber optic ST duplex ports. COMMON port is RJ45 10/100Base-T. FIBER OPTIC INTERFACE: Wavelength 1300nm, speed 100 Mbps, multimode fiber, full... | |
| The PathWay® Model 7332 Single Channel RJ45, Cat 5e, ABCD Switch with RS485 Remote allows the user the capability of sharing a single RJ45 interface device connected to the Common... | |
| The QuickSwitch® 6212 ST Duplex 10-position Fiber Optic Switch with Remote Ethernet Port allows the user to switch one Common ST Duplex port to any one of ten ST Duplex... | |
| The QuickSwitch® 6272 ST Duplex Fiber Optic Gigabit A/B Switch with Remote Serial Control provides a powerful and versatile tool to manage switching requirements. The system affords local and remote... | |
| FEATURES: Each of four channels allows quick connection to any one of two SC interface devices from one COMMON device. The switch ports are transparent to all data. Certified RoHS... | |
| QuickSwitch® 6253 Quad Channel ST Duplex A/B Switch with Voltage/Contact Closure Remote FEATURES: Each channel allows access to two fiber optic networks from one fiber optic network device. The switch... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) OM3 LC duplex female connectors labeled A, B, and COMMON for each of the four channels. FIBER: 50/125 micron, wavelength 850 nm. FRONT PANEL CONTROL: (3)... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) OM3 LC duplex female connectors labeled A, B, and COMMON. FIBER: 50/125 micron, wavelength 850 nm. FRONT PANEL CONTROL: (3) Manual pushbuttons allow local switching. DISPLAY:... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) SC Duplex female connectors labeled A, B, and COMMON for each of four channels. FRONT PANEL CONTROL: CHANNEL PUSHBUTTONS (CH1-CH4) - Four front panel channel pushbuttons... | |
| SPECIFICATIONS: PORT CONNECTORS: (5) ST Simplex female connectors on rear panel, A, B, C, D and COMMON, for each of two channels. FRONT PANEL CONTROLS: (4) Manual pushbuttons allow local... | |
| Specifications: PORT CONNECTORS: (9) SC Duplex Fiber Optic connectors on rear panel (A group of (3) labeled A, B, and COMMON for each of the 3 channels.) FIBER: 50/125 micron,... | |
| SPECIFICATIONS: PORT CONNECTORS: (3) LC duplex female connectors labeled A, B, and COMMON for each of the 4 channels. FRONT PANEL CONTROL: (4) Manual pushbuttons allow independent channel control. One... | |
| QuickSwitch® 7263 ST Duplex A/B/Cut-Off Switch/Converter allows the user the capability of accessing two separate fiber optic 100Base-FX ports from a 100Base-TX port. The Model 7263 also has a Cut-Off... | |
| Each channel of the QuickSwitch® 6254 Quad Channel LC Duplex AB Switch allows a device connected to the "COM" port access to the A or B port. The switch... | |
| Electro Standards Laboratories' QuickSwitch® 6284 enables a device connected to the COMMON port to access either two separate Fiber Optic networks via duplex ports. This cutting-edge switch utilizes MEMS-based (Micro... | |
| The QuickSwitch® 6288 ST Fiber Optic Mirror A/B Switch with Remote Serial Control allows the user the capability of accessing two separate devices, ports A & B, via connection through... | |
| The QuickSwitch® 6278 Dual Channel ESCON Duplex Enabled/Disabled Switch allows the user the capability of enabling or disabling the connection between devices connected to the IN and OUT ports of... | |
| The QuickSwitch® 4173 ST Duplex A/B 100 Base FX to Common 100 Base TX switch allows the user the capability of accessing two separate fiber optic 100 Base FX... | |
| The QuickSwitch® 4183 ST Duplex A/B 100 Base FX to Common 100 Base TX switch allows the user the capability of accessing two separate fiber optic 100 Base FX... | |
| The QuickSwitch® 4192 fiber optic network switch allows a fiber optic device connected to the SC duplex COMMON connector of the unit to access any of four fiber optic... | |
| The QuickSwitch® 6190 ST Fiber Optic A/B Switch with Remote Serial Control and Optional Graphical User Interface allows the user the capability of accessingtwo separate devices, ports A & | |
| The QuickSwitch® 5522 Fiber Switch allows the user the capability of accessing two separate devices, ports JSIS and SVCN, via connection through a device connected to the ROOM port. | |
| The Model 6289 Fiber Optic Gigabit ST Duplex A/B Switch allows a device connected to COMMON port access to the A or B port. The switch may be controlled locally... | |
| The PathWay® Model 7199 BNC A/B Data Switch with RS485 Remote allows the user the capability of sharing a single BNC interface device connected to the Common port among two... | |
| The PathWay® Model 7245-ESL Dual Channel RS530 and ST Duplex (1300nm wavelength) Fiber Optic Secure/Non-Secure switch with Cutoff position provides two channel switching in a low profile, 19-inch 1U rack... | |
| The PathWay® Model 7363 6-Channel RJ45 T1 Interface SVGCN/GPCN Switch allows a device connected to the COM port access to the SVCN or GPCN port for each channel. The DB9... | |
| The QuickSwitch® 4292 Single Channel LC Duplex A/B/C/D/Offline Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among... | |
| The QuickSwitch® 4293 Single Channel LC Duplex A/B/C/D/ Offl ine Switch with Contact Closure Remote and Keylock allows a device connected to the “COM” port access to the “A”, “B”,... | |
| The QuickSwitch® 6259R 16-Channel Fiber Optic ST Simplex A/B/Off-Line Switch allows devices connected to COMMON port of each channel access to the A or B port on each channel. All... | |
| The QuickSwitch® 6261 8-Strand Fiber Optic LC Switch with 10 Base-T LAN Telnet Access, allows the user the capability of sharing 8 Fiber Optic LC Strands connected to the "COMMON"... | |
| The QuickSwitch® 6269 SC Duplex A/B Switch with Contact Closure Remote allows a device connected to the COM port access to the A or B port. The QuickSwitch® 6269 dimensions... | |
| The QuickSwitch® 6273 ST Duplex Fiber Optic A/B Switch with Remote Serial Control allows one COMMON to access either of two separate fiber optic networks. The system affords local and... | |
| The QuickSwitch® 6275 ST Duplex 8-position Fiber Optic Switch with Remote Serial Control allows the user to switch one Common ST Duplex port to any one of eight ST Duplex... | |
| The QuickSwitch® 6276 ST Duplex A/B Switch with Custom Remote allows a device connected to the COM port access to the A or B port. The switch may be controlled... | |
| The QuickSwitch® 6277 Single Channel SC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices connected to ports IN and OUT. All switch position... | |
| The QuickSwitch® 6323 Single Channel SC/APC Duplex A/B Switch with Telnet and GUI allows the user the capability of sharing a single port SC/APC Duplex interface device, connected to the... | |
| The QuickSwitch® 6323 Single Channel SC/APC Duplex A/B Switch, Automatic Fallback with Telnet and GUI allows the user the capability of sharing a single port SC/APC Duplex interface device, connected... | |
| The QuickSwitch® 7188 4-Channel Fiber Optic LC Duplex A/B Switch with Ethernet and RS232 Remote allows the user the capability of sharing a single port interface device connected to the... | |
| The QuickSwitch® Model 6197 Single Channel LC Duplex A/B/C/D Switch with RS232 allows the user the capability of sharing a single port interface device connected to the COM port among... | |
| The QuickSwitch® Model 6262 Single Channel LC Duplex 8-to-1 Switch with RS232 Remote allows the user the capability of sharing a single port interface device connected to the COMMON port... | |
| The QuickSwitch® Model 6283 Single Channel LC Duplex A/B Switch with Telnet Remote allows a device connected to the COM port access to the A or B port. The switch... | |
| The QuickSwitch® Model 6292 Fiber Optic Mirror A/B/C, LC Duplex Switch with 10/100 Base-T LAN Telnet Access allows the user the capability of sharing a Fiber Optic LC Duplex pair... | |
| The QuickSwitch® Model 6293 Fiber Optic Mirror A/B/C switch with Single Mode LC Duplex and Remote Serial Access allows the user the capability of sharing a Fiber Optic LC Duplex... | |
| The QuickSwitch® Model 6296 Single Mode LC Duplex Fiber Optic Bypass Switch supports connections between four sets of devices or peripherals connected to ports A, B, C, and D, in... | |
| The QuickSwitch® Model 6298 Single Channel LC Duplex A/B Switch with RS232 Serial Remote allows a device connected to the COM port access to the A or B port. The... | |
| The QuickSwitch® Model 6299 Single Channel All Fiber Optic LC Duplex A/B Switch allows a device connected to the COM port access to the A or B port. The QuickSwitch® | |
| The QuickSwitch® Model 6301 Single Channel LC Duplex A/B Switch with Telnet and GUI allows a device connected to the COM port access to the A or B port. The... | |
| The QuickSwitch® Model 6302 Dual Channel LC Duplex A/B Switch with Telnet and GUI allows a device connected to the COM port access to the A or B port for... | |
| The QuickSwitch® Model 6304 8-Channel ST Duplex ONLINE OFFLINE Mutually Exclusive Switch with Remote allows the user the capability of selecting one or none of eight channels to pass data,... | |
| The QuickSwitch® Model 6325R 16-Channel ST Simplex A/B Switch with Telnet and GUI allows a device connected to the “COM” port access to the “A” or “B” port, for each... | |
| The QuickSwitch® Model 6330 Single Channel LC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices, ports "IN" and "OUT", via an Online or... | |
| The QuickSwitch® Model 6331 Dual Channel LC Duplex Online/Offline Switch allows the user the capability of connecting or disconnecting two separate devices, ports "IN" and "OUT", via an Online or... | |
| The QuickSwitch® 6258 Fiber Optic Online/Offline 6-Channel Switch allows the user to CONNECT each input fiber optic cable to its respective output fiber optic cable or, alternatively, to DISCONNECT... | |
| The QuickSwitch® 6259 16-Channel Fiber Optic ST Simplex A/B/Off-Line Switch allows devices connected to COMMON port of each channel access to the A or B port on each channel. | |
| The QuickSwitch® 6274 ST Simplex, Single Mode, Dual Wavelength, Fiber Optic ABCD Switch with Remote Contact Control allows the user the capability of connecting one COMMON port device to... | |
| The QuickSwitch® 4195 Fiber Optic Switch / Converter allows the user the capability of accessing two separate fiber optic 100 Base FX ports (ports A and B) from a... | |
| The switch may be controlled locally by manually operating the front panel pushbuttons or remotely from the DB9 Remote Control port located on the rear of the unit. The DB9... | |
| Two channels of "all fiber optic switching" supports Gigabit data rates! SPECIFICATIONS: FIBER SIZE & WAVELENGTH: 62.5/125 micron, 850 nm. PORT CONNECTORS: (6) LC Duplex connectors. (Three connectors labeled A,... | |
| Access any one of four separate fiber optic networks from one computer Simple pushbutton switching Network ports 1 & 2 are 850nm 10 Mbps ST duplex multimode fiber optic ports. |