Hangzhou Crysound Electronics Co., Ltd. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
0.4 cc coupled cavity, resonant frequency = 30 kHz CRY886-S01 is a high-frequency coupler kit for testing hearing aids with frequency up to 16 kHz. The coupled cavity increases the...
1/2'' - 1'' adapter This product is our 1/2'' - 1'' microphone adapter. One end of the product is suitable for 1'' standard thread, and the other end is adapted...
2 cc coupled cavity, resonant frequency = 22.4 kHz CRY319 is a kind of coupled cavity with the volume of 2 cc in accordance with IEC 60318-5. It can be...
Compliance with ITU-T Rec. P.57 (2011) Type 3.2 specification CRY712 High-Leak Pinna for Ear Simulator is a wide-band ear simulator for testing calls. It is designed to measure the actual...
Compliance with ITU-T Rec. P.57 (2011) Type 3.2 specification CRY713 Low-Leak Pinna for Ear Simulator is a wide-band ear simulator for testing calls. It is designed to measure the actual...
Compliant with IEC 60318-1, similar to the acoustic impedance of human ears CRY318 Ear Simulator is a type of human ear simulator that simulates the average human ear impedance. When...
CRY5616 Polarity tester is typically designed to test the positive/negative polarity of acoustic components, such as speakers, headphones, headphone speakers, and receivers.
CRY575 MIC power is a three-channel microphone power module that provides a constant current source for the IEPE preamplifier, as well as the positive/negative power for the dual-power supply preamplifier.
CRY576 Bluetooth Dongle is a Bluetooth device designed for Bluetooth audio and UI testing. It is suitable for testing in R&D laboratories and production lines. It can be used not...
CRY602 Mouth Simulator is used to simulate the sound source of the sound field near the mouth of a person, and is suitable for the acoustic parameters testing of telephone...
CRY605 Mouth Simulator is used to simulate the sound source of the sound field near the mouth of a person, and is suitable for the acoustic parameters testing of telephone...
CRY609 Mouth Simulator is used to simulate the sound source of the sound field near the mouth of a person, and is suitable for the acoustic parameters testing of telephone...
For customers who need noise transducer assembly, we have developed CRY208 Noise transducer hub. Its host end can be connected to the host. 8 slave ports can be connected to...
GVS139B Polarity tester adopts pulse test, which is not affected by environmental noises. It can quickly and automatically identify the positive and negative polarity of loudspeakers, headphones, televisions, stereos, speakers,...
It complies with IEC 60318-4 (60711), ITU-T Rec. P.57, with the resonance frequency of 13.5 kHz. Its acoustic impedance is similar to that of the human ears. CRY711 Ear Simulator...
NA41 Outdoor Protection Device can effectively protect CRY21xx series noise transducers from rain and dust, reduce wind noise, and thus enable the noise transducers to monitor outdoor noises. The design...
The CRY573 digital microphone converter converts the digital signal of the digital microphone into the analog signal output.Supports both PDM digital interface and I2S digital interface, supports a variety of...
The CRY577 Bluetooth Dongle is a Bluetooth device designed for Bluetooth audio and UI testing. It supports a variety of codecs and Hi-Res testing. It is suitable for R&D laboratories...
This product is suitable for fixing our standard noise transducers. During the test, use a tripod to support the fixture, insert the noise transducer into the inner jack, and tighten...