The CRY577 Bluetooth Dongle is a Bluetooth device designed for Bluetooth audio and UI testing. It supports a variety of codecs and Hi-Res testing. It is suitable for R&D laboratories and production line testing. It can be used with the CRY6151B electroacoustic tester or as a separate module with other testing devices.CRY577 has strong reliability and fast test speed. The bluetooth connection with most solutions is less than 3 seconds. Users can cooperate with the CRY6151B test software or independent tool software to control the CRY577 Bluetooth Dongle to search, pair, connect, play audio and record.
Product features
High connection test efficiency
Support Hi-Res certification test,LHDC/LDAC
Supports basic information reading of Bluetooth devices
Support SPP communication
Support HID communication mode
Support key tests such as music up and down, volume adjustment, pause / answer, etc
Support recording, playback, listening and other tests
Support DFU upgrade firmware
Bluetooth parameters
Bluetooth version: 5
Bluetooth protocol version: A2DP Source v1.3, HFP Audio Gateway v1.7, AVRCP Target v1.6
A2DP encoder: SBC, aptX, aptX HD, LHDC(Hi-Res), LDAC(Hi-Res)
HFP codec: mSBC, CVSD
A2DP sampling rate: 96kHz, 88.2kHz, 48kHz, 44.1kHz
USB Interface: USB Type C
RF interface: SMA
Communication mode: USB HID
Appearance dimension: 121mm*95mm*43mm (Without antenna)
| Hangzhou Crysound Electronics Co., Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | CRY577 |
| Product Name | Bluetooth Dongle |