Hangzhou Crysound Electronics Co., Ltd. Datasheets for Measurement Microphones

Measurement microphones are most commonly condenser microphones, which convert sound pressure to an output that is then converted into a reading such as sound pressure level (SPL).
Measurement Microphones: Learn more

Product Name Notes
CRY375 is a 1/2'' external-polarizatio n 200 V free-field measurement microphone that measures the undistorted true sound pressure of the microphone before it is placed in the sound field. The...
Free field type; external-polarizatio n; frequency range: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB CRY376 Microphone is a 1/2'' 200 V external-polarizatio n...
Free field type; external-polarizatio n; frequency range: 4 Hz - 90 kHz; sensitivity: 4mV/Pa; dynamic range: 30 - 165 dB CRY345 is a 1/4'' free-field external-polarizatio n 200 V measurement...
Free field type; external-polarizatio n; frequency response: 3.15 Hz - 20 kHz; sensitivity: 50 mV/Pa; dynamic range: 15 - 146 dB CRY335 is a 1/2" pressure-field type external-polarizatio n 200...
Free field type; frequency range: 4 Hz - 8 kHz; sensitivity: 100 mV/Pa; dynamic range: 10-146 dB CRY311 is a 1'' free-field pre-polarization measurement microphone. The design of titanium alloy...
Free field type; pre-polarization; frequency range: 3.15 Hz - 16 kHz; sensitivity: 40 mV/Pa; linear range: 16 - 140 dB CRY331 is a 1/2'' free-field type pre-polarization measurement microphone. The...
Free field type; pre-polarization; frequency range: 3.15 Hz - 20 kHz; sensitivity: 50 mV/Pa; linear range: 15 - 146 dB CRY333 is a 1/2'' free-field type pre-polarization measurement microphone. The...
Free field type; pre-polarization; frequency range: 4 Hz - 40 kHz; sensitivity: 15.8 mV/Pa; dynamic range: 20 - 140 dB CRY351 is a 1/4'' free-field type pre-polarization measurement microphone. The...
Free field type; pre-polarization; frequency response: 3.15 Hz - 40 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB CRY371 is a 1/2'' free-field type pre-polarization broadband measurement microphone.
Free field type; pre-polarization; frequency response: 4 Hz - 90 kHz; sensitivity: 4 mV/Pa; dynamic range: 30 - 165 dB CRY343 is a 1/4'' free-field type pre-polarization measurement microphone. The...
Frequency response: 3.15 Hz - 16kHz; sensitivity: 40 mV/Pa CRY331-CRY507 1/2" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY331 Measurement Microphone and CRY507 IEPE Preamplifier self-developed by CRYSOUND,...
Frequency response: 3.15 Hz - 20kHz; sensitivity: 50mV/Pa CRY333-CRY507 1/2" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY333 Measurement Microphone and CRY507 IEPE Preamplifier self-developed by CRYSOUND, with...
Frequency response: 3.15 Hz - 40kHz; sensitivity: 12.5mV/Pa CRY371-CRY507 1/2" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY371 Measurement Microphone and CRY507 IEPE Preamplifier self-developed by CRYSOUND, with...
Frequency response: 4 Hz - 40kHz; sensitivity: 15.8 mV/Pa CRY351-CRY547 1/4" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY351 Measurement Microphone and CRY547 IEPE Preamplifier self-developed by CRYSOUND,...
Frequency response: 4 Hz - 40kHz; sensitivity: 4 mV/Pa CRY341-CRY547 1/4" IEPE Free-Field Measurement Microphone Kit This kit consists of CRY341 Measurement Microphone and CRY547 IEPE Preamplifier self-developed by CRYSOUND,...
Frequency response: 4 Hz - 90kHz; sensitivity: 4 mV/Pa CRY343-CRY547 1/4" IEPE Free-Field Measurement Microphone Kit. This kit consists of CRY343 Measurement Microphone and CRY547 IEPE Preamplifier self-developed by CRYSOUND,...
Pressure field type; external-polarizatio n; frequency range: 3.15 Hz - 10 kHz; sensitivity: 50 mV/Pa; dynamic range: 15-146 dB CRY336 Microphone is a 1/2'' external-polarizatio n 200 V pressure-field type...
Pressure field type; external-polarizatio n; frequency range: 4 Hz - 70 kHz; sensitivity: 1.6mV/Pa; dynamic range: 30 - 170 dB CRY346 is a 1/4'' free-field external-polarizatio n 200 V measurement...
Pressure field type; frequency range: 4 Hz - 8 kHz; sensitivity: 50 mV/Pa; dynamic range: 10-146 dB CRY312 is a 1'' pressure-field pre-polarization measurement microphone. The design of titanium alloy...
Pressure field type; pre-polarization; average side pressure; frequency response: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB CRY372S is a 1/2'' pressure-field type pre-polarization...
Pressure field type; pre-polarization; frequency range: 3.15 Hz - 10 kHz; sensitivity: 50 mV/Pa; dynamic range: 15-146 dB CRY334 Microphone is a 1/2'' pre-polarization pressure-field type measurement microphone that measures...
Pressure field type; pre-polarization; frequency range: 4 Hz - 20kHz; sensitivity: 15.8 mV/Pa; dynamic range: 20 - 140 dB CRY352 is a 1/4'' pressure-field pre-polarization measurement microphone. The design of...
Pressure field type; pre-polarization; frequency response: 3.15 Hz - 10 kHz; sensitivity: 31.6 mV/Pa; dynamic range: 16 - 140 dB CRY332 is a 1/2'' pressure-field type pre-polarization measurement microphone. The...
Pressure field type; pre-polarization; frequency response: 3.15 Hz - 20 kHz; sensitivity: 12.5 mV/Pa; dynamic range: 20 - 160 dB CRY372 is a 1/2'' pressure-field type pre-polarization broadband measurement microphone.
Pressure field type; pre-polarization; frequency response: 4 Hz - 70 kHz; sensitivity: 1.6 mV/Pa; dynamic range: 30 - 170 dB CRY342 is a 1/4'' pressure-field pre-polarization measurement microphone. The design...