CRY576 Bluetooth Dongle is a Bluetooth device designed for Bluetooth audio and UI testing. It is suitable for testing in R&D laboratories and production lines. It can be used not only with CRY6151B electroacoustic tester, but also as a separate module with other testing equipment. CRY576 adapts to various bluetooth solutions, with strong reliability and fast test speed. The Bluetooth connection with most solutions is less than 3 seconds. Users can cooperate with CRY6151B test software or independent CRY576 tool software to control CRY576 Bluetooth Dongle to search, pair, connect, play audio and record, etc.
Product features
It is suitable for various earphone schemes and has high connection test efficiency
Support multiple codecs
Support reading basic information of Bluetooth device
Support spp communication
Support two communication modes of HID and serial port
Support up and down music, volume adjustment, pause / answer and other key tests
Support recording, playback, listening and other tests
Support DFU remote upgrade firmware
Bluetooth parameters
Bluetooth version: 4.2
Bluetooth protocol version: A2DP Source v1.3, HFP Audio Gateway v1.6, AVRCP Target v1.5
A2DP encoder: SBC, aptX
HFP codec: mSBC, CVSD
A2DP sampling rate: 48kHz, 44.1kHz
USB Interface: USB Type C
RF interface: SMA
Communication mode: USB HID,USB CDC
Appearance dimension: 121mm*95mm*43mm (Without antenna)
| Hangzhou Crysound Electronics Co., Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | CRY576 |
| Product Name | Bluetooth Dongle product manual |