Hangzhou Crysound Electronics Co., Ltd. Datasheets for Sound Level Meters and Noise Dosimeters
Sound level meters and noise dosimeters are used in sound and noise analysis. Applications include industrial safety, traffic noise studies, and scientific noise measurement.
Sound Level Meters and Noise Dosimeters: Learn more
| Product Name | Notes |
|---|---|
| CRY2110 Noise sensor is a new type of noise test equipment developed by CRY Sound for industrial applications. Its product performance complies with such standards as IEC61672 (Class 2) and... | |
| CRY2112 Noise sensor is a new type of noise test equipment developed by CRY Sound for industrial applications. Its product performance complies with such standards as IEC61672 (Class 1) and... | |
| CRY2120 Noise sensor is small and has integrated signal conditioning, amplification, sampling and computation circuits. It provides industrial universal RS-485 communication interface / 4-20 mA analog output / Modbus and... | |
| CRY2301 Noise sensor is a new type of noise test equipment independently developed by CRY Sound for industrial grade applications. It can realize real-time noise time domain and frequency domain... | |
| CRY2304 Noise and vibration analyzer is a new type of test instrument for noise and vibration analysis launched by CRYSOUND. The host uses USB 2.0 transmission protocol to communicate with... | |
| CRY2308 Noise and vibration analyzer is a new type of test instrument for noise and vibration analysis launched by CRYSOUND. The host uses USB 2.0 transmission protocol to communicate with... | |
| CRY5611 Sound level calibrator is suitable for sound pressure calibration of sound level meters and electroacoustic testers. CRY5611 has many advantages, including high stability, small size, light weight, low power... | |
| With high-performance processor, CRY2851 has ability to do frequency analysis, data logging, wireless control and transmission accurately and reliably. CRY2851 Sound Level Meter follows GB/T3785.1-2010 Class 1, IEC61672-1: 2013 Class... |