Caplugs Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
13 3/8 BUT BOX HEAVY DUTY
13 3/8 BUT PIN HEAVY DUTY
13 3/8 STC BOX HEAVY DUTY
13 3/8 STC PIN HEAVY DUTY
2 3/8 EUE BOX HEAVY DUTY
2 3/8 EUE PIN HEAVY DUTY
2 7/8 EUE BOX HEAVY DUTY
2 7/8 EUE PIN HEAVY DUTY
3 1/2 EUE BOX HEAVY DUTY
3 1/2 EUE PIN HEAVY DUTY
32" long Aluminum "H" channel
32" long Aluminum "U" channel
4 1/2 BUT BOX HEAVY DUTY
4 1/2 BUT PIN HEAVY DUTY
4 1/2 LTC BOX HEAVY DUTY
4 1/2 LTC PIN HEAVY DUTY
5 1/2 BUT BOX HEAVY DUTY
5 1/2 BUT PIN HEAVY DUTY
5 1/2 LTC BOX HEAVY DUTY
5 1/2 LTC PIN HEAVY DUTY
5 1/2 SHORT BTC BOX HEAVY DUTY
7 BUT BOX HEAVY DUTY
7 BUT PIN HEAVY DUTY
7 LTC BOX HEAVY DUTY
7 LTC PIN HEAVY DUTY
8 5/8 BUT BOX HEAVY DUTY
8 5/8 BUT PIN HEAVY DUTY
8" long Aluminum "U" channel
9 5/8 BUT BOX HEAVY DUTY
9 5/8 BUT PIN HEAVY DUTY
9 5/8 LTC BOX HEAVY DUTY
9 5/8 LTC PIN HEAVY DUTY
CSW Series Sleeve-Web® Netting provides low-cost protection against physical damage such as unsightly scratches and minimizes rust build-up resulting in less maintenance and longer cylinder life. This series also secures...
Heavy Duty
Light Duty
Paint removal masks safeguard windows by forming an impenetrable barrier against chemical action. The masks are pre-cut to aircraft window sizes from high-quality pressure sensitive aluminum foil. Paint masks fit...
Pin End Open
Standard Duty
The OE series pipe caps shield threaded pipes and conduits during shipping, storage and transit. Available in two styles: with tear ring (Grip It & Rip It ™ design) and...
UC-SH Series Ultrabake™ Silicone Cord can be used as a gasket or O-ring type material to mask off grooves, slots or keyways. Ideal for Powder coating, E-coating, Plating, Anodizing &
US-SH Ultrabake™ Silicone Sheeting can be used to cover large areas. Can also be die cut into shapes and can be used in conjunction with a double sided tape, to...
UTM-SH Series Ultrabake™ Thread Masks are designed to mask threaded holes; they will mask off the hole and the first thread of the hole. Recommended for powder coating, e-coating, plating...
UWM-SH Ultrabake™ Washer Masks are designed to cover plain and threaded studs. These washers are to be used with the UWPP-SH and UWPPLS-SH Series. They will mask off the stud...