US-SH Ultrabake™ Silicone Sheeting can be used to cover large areas. Can also be die cut into shapes and can be used in conjunction with a double sided tape, to mask off large areas. Alternatively it can simply provide a liner or protective layer on areas that will come into contact with heat. Ideal for Powder coating, E-coating, Plating, Anodizing & Spray painting.
Temperatures up to 600°F (315°C)
Flexible
Can be die cut into shapes for gaskets, pads, strips, washers or seals
Reusable
Material: Silicone Standard Color: Rusty Red Optional Color: Clear; White
All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
US-SH Ultrabake™ Silicone Sheeting can be used to cover large areas. Can also be die cut into shapes and can be used in conjunction with a double sided tape, to mask off large areas. Alternatively it can simply provide a liner or protective layer on areas that will come into contact with heat. Ideal for Powder coating, E-coating, Plating, Anodizing & Spray painting.
- Temperatures up to 600°F (315°C)
- Flexible
- Can be die cut into shapes for gaskets, pads, strips, washers or seals
- Reusable
Material: Silicone
Standard Color: Rusty Red
Optional Color: Clear; White
All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.