UC-SH Series Ultrabake™ Silicone Cord can be used as a gasket or O-ring type material to mask off grooves, slots or keyways. Ideal for Powder coating, E-coating, Plating, Anodizing & Spray painting.
Material: Silicone
Standard Color: Clear
Optional Color: White
All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
| Caplugs | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | UC0375 |
| Product Name | Ultrabake™ Cord |