ISO – International Organization of Standards Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 26 27 28 29 30 31 32 33 34 35 36 37 38
Product Name Notes
ISO/IEC 16023 Abstract This specification defines the requirements for the symbology known as MaxiCode. MaxiCode is a fixed-size matrix symbology which is made up of offset rows of hexagonal modules...
ABSTRACT This amendment to ISO/IEC 14165-116:2005 (Fibre Channel - 10 Gigabit) corrects the definition of the clocksynchronization primitives (Clock Synchronization Word X, Clock Synchronization Word Y, and ClockSynchronization Word Z)...
Additional file format conformance
Additional PICC classes
Additional profiles and supplemental enhancement information (SEI) messages
Additional profiles for archiving applications
Additional script and language tags
Advanced text and 2D graphics conformance
Advanced Video Coding (AVC) and High Efficiency Advanced Audio Coding (HE AAC) reference software
Advanced Video Coding conformance
AFX conformance extensions
AFX reference software extensions
ALS simple profile and transport of SAOC
APIs, metadata, and editing
Audio extensions
AVC fidelity range extensions conformance
AVC fidelity range extensions reference software
Bit rates of fc/8, fc/4 and fc/2, frame size from 512 bytes to 4 096 bytes and minimum TR0
Bit rates of fc/8, fc/4 and fc/2, protocol activation of PICC Type A and frame size from 512 bytes to 4 096 bytes
Bits rates of fc/8, fc/4 and fc/2
BSAC conformance for broadcasting
Clarification on determination of maximum file size
Classes of administration
Conformance extensions for error-resilient simple scalable profile
Conformance extensions for simple profile level 6
Conformance extensions for simple profile levels 4a and 5
Conformance extensions
Conformance for efficient representation of 3D meshes with multiple attributes
Conformance levels and bitstreams for Open Font Format
Conformance testing for image signature tools
Conformance testing for MPEG-4
Conformance testing for Multiview Video Coding
Conformance testing for new profiles for professional applications
Conformance testing for SVC profiles
Conformance testing for video signature tools
Conformance testing of perceptual 3D shape descriptor
Defines a notation, Extended BNF, for specifying the syntax of a linear sequence of symbols. It defines both the logical structure of the notation and its graphical representation.
Defines a series of related 130 mm optical disk cartridges (ODCs). Gives the conditions for conformance testing and the Reference Drive, mechanical, physical and dimensional characteristics, the format of the...
Describes the physical and magnetic characteristics of a magnetic tape cartridge, using magnetic tape 12,65 mm wide, so as to provide physical interchangeability of such cartridges. Specifies the quality of...
Efficient representation of 3D meshes with multiple attributes
Electromagnetic disturbance handling and single-size unique identifier
Elliptic Curve Russian Digital Signature Algorithm, Schnorr Digital Signature Algorithm, Elliptic Curve Schnorr Digital Signature Algorithm, and Elliptic Curve Full Schnorr Digital Signature Algorithm
Encoder
Enhanced interoperability
Enhancements for digital cinema and archive profiles (additional frame rates)
Error resilient simple scalable profile
Exchange of additional parameters
Extended capabilities marker segment
Extended profiles for cinema and video production and archival applications
ExtendedCore2D conformance
ExtendedCore2D profile
ExtendedCore2D reference software
Extension of adaptive templates for halftone coding
Extension to colour coding
Extensions to profiles and levels
Extensions to support SVGT1.2
Fast access extension
Fast access extensions conformance
Fibre Channel is a high speed serial interface using either optical or electrical connections (i.e., the physical layer) at data rates currently up to 2 Gbits/s with a growth path...
Fibre Channel provides a general data transport vehicle for Upper Level Protocols (ULPs) such as Intelligent Peripheral Interface (IPI) and Small Computer System Interface (SCSI) command sets, the High-Performance Parallel...
File format conformance
File format security
Forms one of a set of International Standards produced to facilitate the interconnection of information processing systems. It is related to other International Standards in the set as defined by...
Frame-based Animated Mesh Compression reference software
Geometry and shadow reference software
Guidelines for digital cinema applications
Handling of MPEG-4 audio enhancement layers
HD-AAC profile and MPEG Surround signaling
High-level descriptors
Home Electronic System (HES) standards describe the architecture of home control systems including communication and interoperability aspects. This International Standard defines the mandatory and optional requirements for medium specific physical...
Home electronic system (HES) standards describe the architecture of home control systems including communication and interoperability aspects. This International Standard defines the mandatory and optional requirements for the medium specific...
Home Electronic System (HES) standards describe the architecture of home control systems including communication and interoperability aspects. This International Standard specifies the general features as well as the basic functional...
Home electronic system (HES) standards describe the architecture of home control systems including communication and interoperability aspects. This International Standard specifies the general principles for network device management.
Home Electronic System (HES) standards describe the architecture of home control systems including communication and interoperability aspects. This International Standard specifies the services and protocol in a physical layer independent...
Home Electronic System (HES) standards describe the architecture of home control systems including communication and interoperability aspects. This International Standard specifies the services and protocol of the application layer for...
Home electronic system (HES) standards describe the architecture of home control systems including communication and interoperability aspects. This International Standard specifies the structure and functioning of servers for the group...
Image signature tools
Improvements to geographic descriptor conformance
Improvements to geographic descriptor
Information technology -- 12,65 mm wide magnetic tape cassette for information interchange -- Helical scan recording -- DTF-1 format
Information technology -- 130 mm optical disk cartridges for information interchange -- Capacity: 5,2 Gbytes per cartridge
Information technology -- 3,81 mm wide magnetic tape cartridge for information interchange -- Helical scan recording -- DDS-3 format using 125 m length tapes
Information technology -- 8 mm wide magnetic tape cartridge -- Helical scan recording -- AIT-1 format
Information technology -- Automatic identification and data capture techniques -- Bar code print quality test specification -- Linear symbols
Information technology -- CDIF framework -- Part 1: Overview
Information technology -- CDIF framework -- Part 2: Modelling and extensibility
Information technology -- CDIF semantic metamodel -- Part 1: Foundation
Information technology -- CDIF semantic metamodel -- Part 2: Common
Information technology -- CDIF transfer format -- Part 1: General rules for syntaxes and encodings
Information technology -- CDIF transfer format -- Part 2: Syntax SYNTAX.1
Information technology -- CDIF transfer format -- Part 3: Encoding ENCODING.1
Information technology -- Coding of audio-visual objects -- Part 28: Composite font representation
Information technology -- Coding of audio-visual objects -- Part 5: Reference software
Information technology -- Coding of audio-visual objects -- Part 6: Delivery Multimedia Integration Framework (DMIF)
Information technology -- Communication protocol -- Open MUMPS Interconnect
Information technology -- Computer graphics and image processing -- Presentation Environment for Multimedia Objects (PREMO) -- Part 1: Fundamentals of PREMO
Information technology -- Computer graphics and image processing -- Presentation Environment for Multimedia Objects (PREMO) -- Part 2: Foundation Component
Information technology -- Computer graphics and image processing -- Presentation Environment for Multimedia Objects (PREMO) -- Part 3: Multimedia Systems Services
Information technology -- Computer graphics and image processing -- Presentation Environment for Multimedia Objects (PREMO) -- Part 4: Modelling, rendering and interaction component
Information technology -- Computer graphics and image processing -- The Virtual Reality Modeling Language -- Part 1: Functional specification and UTF-8 encoding
Information technology -- Configuration of Customer Premises Cabling (CPC) for applications -- Part 1: Integrated Services Digital Network (ISDN) basic access
Information technology -- Configuration of customer premises cabling (CPC) for applications -- Part 2: Integrated Services Digital Network (ISDN) primary rate
Information technology -- Data interchamge on 8 mm wide magnetic tape cartridge -- Helical scan recording -- HH-1 format
Information technology -- Data interchange on 12,7 mm 128-track magnetic tape cartridges -- DLT 3-XT format
Information technology -- Data interchange on 12,7 mm 128-track magnetic tape cartridges -- DLT 4 format
Information technology -- Data interchange on 12,7 mm 208-track magnetic tape cartridges -- DLT 5 format
Information technology -- Data interchange on 12,7 mm 208-track magnetic tape cartridges -- DLT 6 format
Information technology -- Data interchange on 120 mm optical disk cartridges using phase change PD format -- Capacity: 650 Mbytes per cartridge
Information technology -- Data interchange on 130 mm optical disk cartridges of type WORM (Write Once Read Many) using irreversible effects -- Capacity: 2,6 Gbytes per cartridge
Information technology -- Data interchange on 356 mm optical disk cartridges -- WORM, using phase change technology -- Capacity: 14,8 Gbytes and 25 Gbytes per cartridge
Information technology -- Data interchange on 8 mm wide magnetic tape cartridge -- Helical scan recording -- DA-2 format
Information technology -- Data interchange on 90 mm optical disk cartridges -- Capacity: 640 Mbytes per cartridge
Information technology -- Data interchange on 90 mm optical disk cartridges -- HS-1 format -- Capacity: 650 Mbytes per cartridge
Information technology -- Data interchange on 90 mm overwritable and read only optical disk cartridges using phase change -- Capacity: 1,3 Gbytes per cartridge
Information technology -- Data recording format DD-1 for magnetic tape cassette conforming to IEC 1016
Information technology -- Document description and processing languages -- HyperText Markup Language (HTML)
Information technology -- DXL: Diagram eXchange Language for tree-structured charts
Information technology -- Enhanced communications transport protocol: Specification of simplex multicast transport
Information technology -- Enhancements to LOTOS (E-LOTOS)
Information technology -- Fibre Channel -- Part 131: Switch Fabric Requirements (FC-SW)
Information technology -- Fibre Channel -- Part 141: Fabric Generic Requirements (FC-FG)
Information technology -- Fibre Channel -- Part 211: Mapping to HIPPI-FP (FC-FP)
Information technology -- Framework for protocol identification and encapsulation
Information technology -- Generic digital audio-visual systems -- Part 1: System reference models and scenarios
Information technology -- Generic digital audio-visual systems -- Part 2: System dynamics, scenarios and protocol requirements
Information technology -- Generic digital audio-visual systems -- Part 3: Contours: Technology domain
Information technology -- Generic digital audio-visual systems -- Part 4: Lower-layer protocols and physical interfaces
Information technology -- Generic digital audio-visual systems -- Part 5: High and mid-layer protocols
Information technology -- Generic digital audio-visual systems -- Part 6: Information representation
Information technology -- Generic digital audio-visual systems -- Part 7: Basic security tools
Information technology -- Generic digital audio-visual systems -- Part 8: Management architecture and protocols
Information technology -- Generic digital audio-visual systems -- Part 9: Usage information protocols
Information technology -- Implementation and operation of customer premises cabling -- Part 1: Administration
Information technology -- Input methods to enter characters from the repertoire of ISO/IEC 10646 with a keyboard or other input device
Information technology -- JPEG 2000 image coding system -- Part 6: Compound image file format
Information technology -- Lossless and near-lossless compression of continuous-tone still images: Baseline
Information technology -- Lossy/lossless coding of bi-level images
Information technology -- Measurement and rating of performance of computer-based software systems
Information technology -- Microprocessor systems -- Heterogeneous InterConnect (HIC) (Low-Cost, Low-Latency Scalable Serial Interconnect for Parallel System Construction)
Information technology -- Mixed Raster Content (MRC)
Information technology -- Multimedia content description interface -- Part 1: Systems
Information technology -- Multimedia content description interface -- Part 2: Description definition language
Information technology -- Multimedia content description interface -- Part 3: Visual
Information technology -- Multimedia content description interface -- Part 4: Audio
Information technology -- Office equipment -- Minimum information to be specified for image scanners
Information technology -- Office machines -- Method of specifying image reproduction of colour copying machines by analog test charts -- Realisation and application
Information technology -- Office machines -- Minimum information to be included in specification sheets -- Facsimile equipment
Information technology -- Open Distributed Processing -- Interface Definition Language
Information technology -- Open Distributed Processing -- Interface references and binding
Information technology -- Open Distributed Processing -- Naming framework
Information technology -- Open Distributed Processing -- Protocol support for computational interactions
Information technology -- Open Distributed Processing -- Type Repository Function
Information technology -- Open Systems Interconnection -- Connection-mode protocol for the Application Service Object Association Control Service Element
Information technology -- Open Systems Interconnection -- Connectionless protocol for the Application Service Object Association Control Service Element
Information technology -- Open Systems Interconnection -- Network Fast Byte Protocol
Information technology -- Open Systems Interconnection -- Service definition for the Application Service Object Association Control Service Element
Information technology -- Open Systems Interconnection -- Transport Fast Byte Protocol
Information technology -- Pen-Based Interfaces -- Common gestures for Text Editing with Pen-Based Systems
Information technology -- Portable computer keyboard layouts
Information technology -- Portable Operating System Interface (POSIX®) -- Test methods for measuring conformance to POSIX -- Part 1: System interfaces
Information technology -- POSIX Ada Language Interfaces -- Binding for System Application Program Interface (API)
Information technology -- Programming languages -- Ada Semantic Interface Specification (ASIS)
Information technology -- Programming languages -- FORTH
Information technology -- Programming languages -- Fortran -- Part 2: Varying length character strings
Information technology -- Programming languages -- M Windowing API
Information technology -- Scalable Coherent Interface (SCI)
Information technology -- Security techniques -- Security information objects for access control
Information technology -- Security techniques -- Specification of TTP services to support the application of digital signatures
Information technology -- Segmented keyboard layouts
Information technology -- Small Computer System Interface (SCSI) -- Part 112: Parallel Interface-2 (SPI-2)
Information technology -- Small Computer System Interface (SCSI) -- Part 113: Parallel Interface-3 (SPI-3)
Information technology -- Small computer system interface (SCSI) -- Part 232: Serial Bus Protocol 2 (SBP-2)
Information technology -- Small Computer System Interface (SCSI) -- Part 326: Reduced Block Commands (RBC)
Information technology -- Small Computer System Interface (SCSI) -- Part 331: Stream Commands (SSC)
Information technology -- Small Computer System Interface (SCSI) -- Part 381: Optical Memory Card Device Commands (OMC)
Information technology -- Small Computer System Interface -- Part 342: Controller Commands - 2 (SCC-2)
Information technology -- Small Computer System Interface-3 (SCSI-3) -- Part 321: SCSI-3 Block Commands (SBC)
Information technology -- Small Computer System Interface-3 (SCSI-3) -- Part 341: Controller Commands (SCC)
Information technology -- Small Computer System Interface-3 -- Part 411: SCSI-3 Architecture Model (SCSI-3 SAM)
Information technology -- Software product evaluation -- Part 5: Process for evaluators
Information technology -- Synchronous Split Transfer Type System Bus (STbus) -- Logical Layer
Information technology -- System-Independent Data Format (SIDF)
Information technology -- Telecommunications and information exchange between systems -- Broadband Private Integrated Services Network -- Inter-exchange signalling protocol -- Transit counter additional network feature
Information technology -- Telecommunications and information exchange between systems -- Broadband Private Integrated Services Network -- Service description -- Broadband connection oriented bearer services
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Common specifications -- Part 3: Media Access Control (MAC) Bridges
Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Functional requirements for static circuit-mode inter-PINX connections
Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Inter-exchange signalling protocol -- PINX clock synchronization
Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Inter-exchange signalling protocol -- Transit counter additional network feature
Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Specification, functional model and information flows -- Advice of charge supplementary services
Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Specification, functional model and information flows -- Call intrusion supplementary service
Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Specification, functional model and information flows -- Do not disturb and do not disturb override...
Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Specification, functional model and information flows -- Transit counter additional network feature
Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Specification, functional model and information flows -- Wireless Terminal Authentication supplementary services (WTAT and WTAN)...
Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Specification, functional model and information flows -- Wireless terminal call handling additional network features
Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Specification, functional model and information flows -- Wireless Terminal Location Registration supplementary service and Wireless...
Information technology -- Telecommunications and information exchange between systems -- Use of OSI applications over the Internet Transmission Control Protocol (TCP)
Information technology -- Year 2000 terminology
Information technology --Telecommunications and information exchange between systems -- Private Integrated Services Network -- Specification, functional model and information flows -- Common information additional network feature
IP based wireless networks
IPMPX conformance extensions
IPMPX reference software extensions
Is one of a series of standards defining services and signalling protocolls applicable to Private Services Networks (PISN). The Series uses ISDN concepts as developed by ITU-T and conforms to...
Is one of International Standards defining services and signalling protocols applicable to Private Integrated Services Networks. The series uses the ISDN concepts as developed by ITU-T and conforms to the...
Is one of International Standards designed to facilitate the global interconnection of applications across both private telecommunications networks and public ISDNs. This is achieved by ensuring compatibility and interworking of...
ISO/EC 14776-121:2010(E) specifies the performance requirements of the interconnect and expands the coverage to the complete assembled interconnect including connectors, uniform bulk cable, and non-uniform bulk cable. A syntax and...
ISO/IEC 13865:2003 specifies Supplementary Service Call Transfer (SS-CT), which is applicable to various basic services supported by Private Integrated Services Networks (PISNs). Basic services are specified in ISO/IEC 11574. SS-CT...
ISO/IEC 13868:2003 specifies the signalling protocol for the support of name identification supplementary services at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together within a...
ISO/IEC 13869:2003 specifies the signalling protocol for the support of the Call Transfer supplementary service (SS-CT) at the Q reference point between Private Integrated Network services eXchanges (PINXs) connected together...
ISO/IEC 13870:2003 specifies the signalling protocol for the support of the Call Completion supplementary services at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together within...
ISO/IEC 13872:2003 specifies the supplementary services Call Forwarding Unconditional (CFU), Call Forwarding Busy (CFB), Call Forwarding No Reply (CFNR) and Call Deflection (CD), which are applicable to various basic services...
ISO/IEC 13873:2003 specifies the signalling protocol for the support of Call Diversion supplementary services (SS-DIV) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together within...
ISO/IEC 13874:2003 specifies the signalling protocol for the support of the Path Replacement additional network feature (ANF-PR) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected...
ISO/IEC 13888 is concerned with non-repudiation. ISO/IEC 13888-1:2009 is a general part which defines a model for non-repudiation mechanisms providing evidence based on cryptographic check values generated using symmetric or...
ISO/IEC 13888-3:2009 specifies mechanisms for the provision of specific, communication related, non-repudiation services using asymmetric cryptographic techniques.
ISO/IEC 14143-1:2007 defines the concepts of FSM (Functional Size Measurement). The concepts of Functional Size Measurement (FSM) are designed to overcome the limitations of earlier methods of sizing software by...
ISO/IEC 14143-2:2011: establishes a framework for the conformity evaluation of a Candidate FSM Method against the provisions of ISO/IEC 14143-1; describes a process for conformity evaluation of whether a Candidate...
ISO/IEC 14143-6:2012 provides a summary of the FSM (Functional Size Measurement) related standards and the relationship between: a) the ISO/IEC 14143 series FSM framework standards that provide the definitions and...
ISO/IEC 14165-133:2010(E) describes how switches communicate and interact with one another to form a Fabric of switches. It includes: a) E_Port Operation and Fabric Configuration;b) Path selection (FSPF and FSPF-Backbone);c)...
ISO/IEC 14165-243:2012(E) consists of four distinct Fibre Channel mappings resulting in the following four models: - FC-BB-3_ATM (FC over ATM backbone network); - FC-BB-3_SONET (FC over SONET backbone network); -...
ISO/IEC 14165-321:2009(E) Fibre Channel is a high speed serial interface using either optical or electrical connections (i.e., the physical layer) at data rates currently up to 2 Gbits/s with a...
ISO/IEC 14165-521 defines an application programming interface (API) by which a storage application may perform the functions of one or more SCSI Targets or Initiators, and control high-performance command/data forwarding...
ISO/IEC 14443 is one of a series of International Standards describing the parameters for identification cards as defined in ISO/IEC 7810, and the use of such cards for international interchange.
ISO/IEC 14443-1:2008 defines the physical characteristics of PICCs, commonly known as proximity cards. It is to be used in conjunction with other parts of ISO/IEC 14443.
ISO/IEC 14443-2:2010 specifies the characteristics of the fields to be provided for power and bi-directional communication between proximity coupling devices (PCDs) and proximity cards or objects (PICCs). It does not...
ISO/IEC 14443-3:2011 describes: polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); the byte format, the frames and timing used during the initial...
ISO/IEC 14476-2:2003 is an integral part of ITU-T Recommendation X.ectp | ISO/IEC 14476 having the main title of Enhanced communications transport protocol, which is a family of protocol specifications designed...
ISO/IEC 14476-3:2008 defines a protocol for duplex multicast transport over the Internet where IP multicast is supported. A control tree mechanism for scalability and an error control mechanism for reliable...
ISO/IEC 14476-4:2010 provides a specification of QoS management for accomplishing desirable QoS for a duplex multicast transport connection. For this purpose, it describes the QoS management operations in duplex multicast...
ISO/IEC 14476-5:2008 defines a protocol for N-plex multicast transport over the Internet where IP multicast is supported. It provides the mechanisms of session control and error control. For session control,...
ISO/IEC 14476-6:2010 provides a specification of QoS management for accomplishing a desired quality of service in n-plex multicast transport connections. For this purpose, it describes the QoS management operations in...
ISO/IEC 14495-2:2003 defines a set of lossless (bit-preserving) and nearly lossless (where the error for each reconstructed sample is bounded by a predefined value) compression methods for coding continuous-tone (including...
ISO/IEC 14496-10:2012 specifies advanced video coding for the coding of audio-visual objects. ISO/IEC 14496-10:2012 was developed in response to a growing need for higher compression of moving pictures for various...
ISO/IEC 14496-11:2005 specifies the coded representation of interactive audio-visual scenes and applications. It specifies the following tools: the coded representation of the spatio-temporal positioning of audio-visual objects as well as...
ISO/IEC 14496-12:2012 specifies the structure and uses of the ISO base media file format. The identical text is published as ISO/IEC 15444-12:2012. This file format is used to contain time-based...
ISO/IEC 14496-13:2004 specifies: The definition, as well as Extension tags, syntax and semantics for an IPMP_Data_BaseClass to support the following functionalities. Mutual Authentication for IPMP tool to IPMP tool as...
ISO/IEC 14496-14:2003 specifies the MP4 file format as derived from ISO/IEC 14496-12 and ISO/IEC 15444-12, the ISO base media file format. It revises and completely replaces Clause 13 of ISO/IEC...
ISO/IEC 14496-15:2010 defines a storage format for video streams compressed using any of the coding standards defined in ISO/IEC 14496-10 (Advanced Video Coding), including not only the AVC video format,...
ISO/IEC 14496-16:2011 specifies MPEG-4 Animation Framework eXtension (AFX) model for representing and encoding 3D graphics assets to be used standalone or integrated in interactive multimedia presentations (the latter when combined...
ISO/IEC 14496-17:2006 was developed in response to the need for a generic method for coding of text at very low bitrate as one of the multimedia components within an audiovisual...
ISO/IEC 14496-18:2004 is part of the MPEG-4 suite of International Standards. It specifies font data representation, compression and streaming, providing an efficient mechanism to embed font data in MPEG-4 encoded...
ISO/IEC 14496-19:2004 specifies the transmission of synthesized texture data as part of the MPEG-4 encoded audio-visual presentation. More specifically, it defines: The data structures of synthesized texture; The animation methods...
ISO/IEC 14496-1:2010 specifies system level functionalities for the communication of interactive audio-visual scenes, i.e. the coded representation of information related to the management of data streams (synchronization, identification, description and...
ISO/IEC 14496-20:2008 defines a scene description format (LASeR) and an aggregation format (SAF) respectively suitable for representing and delivering rich-media services to resource-constrained devices such as mobile phones. LASeR aims...
ISO/IEC 14496-21:2006 describes a lightweight programmatic environment for advanced interactive multi-media applications. Designed for limited resources devices such as mobile phones, Graphics Framework eXtenstions (GFX) offer a framework that marries...
ISO/IEC 14496-22:2009 specifies the Open Font Format (OFF) specification, the TrueType™ and Compact Font Format (CFF) outline formats, and the TrueType hinting language. It makes references to both TrueType and...
ISO/IEC 14496-23:2008 specifies Symbolic Music Representation (SMR). A symbolic representation of music is a logical structure based on: symbolic elements representing audiovisual events, the relationship between those events, and aspects...
ISO/IEC 14496-25:2011 describes a model for connecting 3D graphics compression tools defined in ISO/IEC 14496 to graphics primitives defined in any other standard, specification or recommendation. The goal of ISO/IEC...
ISO/IEC 14496-26:2010 specifies how tests can be designed to verify whether compressed data and decoders meet requirements specified by ISO/IEC 14496-3. In ISO/IEC 14496-26:2010, encoders are not addressed specifically. An...
ISO/IEC 14496-27:2009 specifies how tests can be designed to verify whether compressed data (i.e. bitstreams) and decoders meet the requirements for the synthetic 3D graphics tools specified in ISO/IEC 14496‑11:2005,...
ISO/IEC 14496-2:2004 provides the following elements related to the encoded representation of visual information: - Specification of video coding tools, object types and profiles, including capability to encode rectangular-based and...
ISO/IEC 14496-3:2009 integrates many different types of audio coding: natural sound with synthetic sound, low bitrate delivery with high-quality delivery and lossless coding, speech with music, complex soundtracks with simple...
ISO/IEC 14496-4:2004 specifies how tests can be designed to verify whether bitstreams and decoders meet requirements specified in ISO/IEC 14496 (parts 1, 2 and 3) and for ISO/IEC 14496-6:2000. It...
ISO/IEC 14496-8:2004 provides a framework for the carriage of ISO/IEC 14496 contents over IP networks and guidelines for designing payload format specifications for the detailed mapping of ISO/IEC 14496 content...
ISO/IEC 14543-3-10:2012(E) specifies a wireless protocol for low-powered devices such as energy harvested devices in a home environment. This wireless protocol is specifically designed to keep the energy consumption of...
ISO/IEC 14543-4-1:2008(E) specifies the services and protocol of the application layer for usage in Home Electronic Systems (HES). It provides the services and the interface to the user process. Some...
ISO/IEC 14543-4-2:2008(E) specifies the media independent requirements for the data link layer and the requirements for the network layer and the transport layer for Home Electronic Systems (HES). It gives...
ISO/IEC 14543-5-1:2010(E) series specifies the services and protocol of the application layer for use by IGRS Devices in the Home Electronic System. An IGRS Device (Intelligent Grouping and Resource Sharing...
ISO/IEC 14543-5-21:2012(E) specifies the media data stream service profile, the device interaction flow, the request and response message format used in device interaction and the description format of services provided...
ISO/IEC 14543-5-22:2010(E) specifies the file data streaming application profile, device interaction flow model, the request and response messages in the device interaction process, and the service description format of the...
ISO/IEC 14543-5-3:2012(E) defines design criteria and application requirements enabled by the relevant application profiles. It also defines required or optional interaction processes, interaction interfaces, software and hardware interfaces and the...
ISO/IEC 14543-5-4:2010(E) specifies device validation methods for information devices that implement ISO/IEC 14543-5-1. It defines an architecture framework for a device validation system used by test devices and devices under...
ISO/IEC 14543-5-5:2012(E) specifies the device type of all devices that conform to ISO/IEC 14543-5-1: Core Protocol, and ISO/IEC 14543-5-2#: Application Profile. It is applicable to all devices that are operating...
ISO/IEC 14543-5-6:2012(E) specifies the service types that conform to ISO/IEC 14543-5-1. It is applicable to computers, household appliances and communication devices that implement media or data streaming in a local...
ISO/IEC 14651:2011 defines the following. A reference comparison method. This method is applicable to two character strings to determine their collating order in a sorted list. The method can be...
ISO/IEC 14662:2010 specifies the framework for co-ordinating the integration of existing International Standards and the development of future International Standards for the inter-working of Open-edi Parties via Open-edi and provides...
ISO/IEC 14762:2009(E) specifies the general functional safety requirements for HBES following the principles of the basic standard for functional safety IEC 61508. This International Standard sets the requirements for functional...
ISO/IEC 14763-2:2012(E) specifies requirements for the planning, installation and operation of cabling and cabling infrastructures (including cabling, pathways, spaces, earthing and bonding) in support of generic cabling standards and associated...
ISO/IEC 14764:2006 describes in greater detail management of the Maintenance Process described in ISO/IEC 12207, including Amendments. It also establishes definitions for the various types of maintenance. ISO/IEC 14764:2006 provides...
ISO/IEC 14772-1, the Virtual Reality Modeling Language (VRML), defines a file format that integrates 3D graphics and multimedia. Conceptually, each VRML file is a 3D time-based space that contains graphic...
ISO/IEC 14776-114:2009(E) defines a reference model that specifies common behaviours for SCSI devices and an abstract structure that is generic to all SCSI I/O system implementations. This standard specifies generic...
ISO/IEC 14776-151:2010(E) defines the rules for exchanging information between SCSI devices using a serial interconnect. It defines the rules for exchanging information between ATA hosts and ATA devices using the...
ISO/IEC 14776-223:2008(E) describes the protocol for transmitting SCSI commands, data and status using Fibre Channel FC-FS-2 Exchanges and Information Units. It defines how the Fibre Channel services and the defined...
ISO/IEC 14776-261:2012(E) defines the protocol layer of the Serial Attached SCSI (SAS) interconnect and three transport protocols that use the SAS interconnect: - Serial SCSI Protocol (SSP): a mapping of...
ISO/IEC 14776-453:2009(E) defines the SCSI commands that are mandatory and optional for all SCSI devices. Support for any feature defined in this standard is optional unless otherwise stated. This standard...
ISO/IEC 14776:2011(E) documents the commands and parameters necessary to manage and sense the state of the power supplies, cooling devices, displays, indicators, individual drives, and other non-SCSI elements installed in...
ISO/IEC 14843:2003 specifies the signalling protocol for the support of the Call Offer supplementary service (SS-CO) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together...
ISO/IEC 14844:2003 specifies the signalling protocol for the support of the Do Not Disturb and Do Not Disturb Override supplementary services (SS-DND and SS-DNDO) at the Q reference point between...
ISO/IEC 14846:2003 specifies the signalling protocol for the support of the Call Intrusion supplementary service (SS-CI) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together...
ISO/IEC 14882:2011 specifies requirements for implementations of the C++ programming language. The first such requirement is that they implement the language, and so ISO/IEC 14882:2011 also defines C++. Other requirements...
ISO/IEC 14888 specifies digital signature with appendix. As no part of the message is recovered from the signature (the recoverable part of the message is empty), the signed message consists...
ISO/IEC 14888-3:2006 specifies digital signature mechanisms with appendix whose security is based on the discrete logarithm problem. It provides a general description of a digital signature with appendix mechanism, and...
ISO/IEC 14908-1:2012 specifies a communication protocol for local area control networks. The protocol provides peer-to-peer communication for networked control and is suitable for implementing both peer-to-peer and master-slave control strategies.
ISO/IEC 14908-2:2011 specifies the control network protocol (CNP) free-topology twisted-pair channel for networked control systems in local area control networks and is used in conjunction with ISO/IEC 14908-1. The channel...
ISO/IEC 14908-3:2011 specifies the control network Power Line (PL) channel and serves as a companion document to ISO/IEC 14908-1. It presents the information necessary for the development of a PL...
ISO/IEC 14908-4:2011 specifies the transporting of the Control Network Protocol (CNP) packets for commercial local area control networks over Internet Protocol (IP) networks using a tunnelling mechanism wherein the CNP...
ISO/IEC 14957:2010 specifies the notation to be used for stating the format, i.e. the character classes, used in the representation of data elements and the length of these representations. It...
ISO/IEC 15018:2004 specifies a generic cabling for three groups of applications in homes: Information and Communications Technologies (ICT), Broadcast and Communications Technologies (BCT), and Commands, Controls and Communications in Buildings...
ISO/IEC 15026-2:2011 specifies minimum requirements for the structure and contents of an assurance case to improve the consistency and comparability of assurance cases and to facilitate stakeholder communications, engineering decisions,...
ISO/IEC 15026-3:2011 specifies the concept of integrity levels with corresponding integrity level requirements that are required to be met in order to show the achievement of the integrity level. It...
ISO/IEC 15026-4:2012 gives guidance and recommendations for conducting selected processes, activities and tasks for systems and software products requiring assurance claims for properties selected for special attention, called critical properties.
ISO/IEC 15045-2:2012(E) specifies a gateway architecture that provides an interconnection between one or more Wide Area Networks (WANs) and one or more Home Area Networks (HANs). It is not needed...
ISO/IEC 15050:2003 specifies the signalling protocol for the support of the Advice Of Charge supplementary services (SS-AOC) at the Q reference point between Private Integrated services Network eXchanges (PINX) connected...
ISO/IEC 15051:2003 specifies supplementary service Recall (SS-RE), which is applicable to various basic services supported by Private Integrated Services Networks (PISN). Basic services are specified in ISO/IEC 11574. SS-RE is...
ISO/IEC 15052:2003 specifies the signalling protocol for the support of Recall supplementary service (SS-RE) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together within Private...
ISO/IEC 15053:2003 specifies Additional Network Feature Call Interception (ANF-CINT), which is applicable to various basic services supported by Private Integrated Services Networks (PISN). Basic services are specified in ISO/IEC 11574.
ISO/IEC 15054:2003 specifies the signalling protocol for the support of the additional network feature Call Interception (ANF-CINT) at the Q reference point between Private Integrated services Network eXchanges (PINX) connected...
ISO/IEC 15067-3:2012(E) specifies an energy management model for programs that manage the consumer demand for electricity using a method known as "demand response". Three types of demand response are specified...
ISO/IEC 15149:2011 specifies the physical layer and media access control layer protocols of a wireless network over a magnetic field in a low frequency band (~300 kHz), for wireless communication...
ISO/IEC 15288:2008 establishes a common framework for describing the life cycle of systems created by humans. It defines a set of processes and associated terminology. These processes can be applied...
ISO/IEC 1539-1:2010 specifies the form and establishes the interpretation of programs expressed in the base Fortran language. Its purpose is to promote portability, reliability, maintainability, and efficient execution of Fortran...
ISO/IEC 15408-1:2009 establishes the general concepts and principles of IT security evaluation and specifies the general model of evaluation given by various parts of ISO/IEC 15408 which in its entirety...
ISO/IEC 15408-2:2008 defines the content and presentation of the security functional requirements to be assessed in a security evaluation using ISO/IEC 15408. It contains a comprehensive catalogue of predefined security...
ISO/IEC 15408-3:2008 defines the assurance requirements of the evaluation criteria. It includes the evaluation assurance levels that define a scale for measuring assurance for component targets of evaluation (TOEs), the...
ISO/IEC 15414:2006 provides: a language (the enterprise language) comprising concepts, structures, and rules for developing, representing, and reasoning about a specification of an Open Distributed Processing (ODP) system from the...
ISO/IEC 15415:2011 specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code symbologies and the other to...
ISO/IEC 15418:2009 specifies sets of Data Identifiers and Application Identifiers for the purpose of identifying encoded data, and identifies the organizations responsible for their maintenance.
ISO/IEC 15419:2009 describes the characteristics and defines categories of bar code digital imaging systems, identifies the attributes of each system which are required to be controlled, and specifies minimum requirements...
ISO/IEC 15421:2010 specifies the requirements and test methods for physical and related attributes of a bar code master. It covers all forms of bar code master, irrespective of the mode...
ISO/IEC 15423:2009 defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It deals with bar code scanning and decoding...
ISO/IEC 15426-2:2005 defines test methods and minimum accuracy criteria applicable to verifiers using the methodologies of ISO/IEC 15415 for multi-row bar code symbols and two-dimensional matrix symbologies, and specifies reference...
ISO/IEC 15429:2003 specifies the signalling protocol for the support of the Wireless Terminal Location Registration supplementary service (SS-WTLR) and the Wireless Terminal Information exchange additional network feature (ANF-WTINFO) at the...
ISO/IEC 15431:2003 specifies the signalling protocol for the support of the Wireless terminal call handling additional network features (ANF-WTMI and ANF-WTMO) at the Q reference point between Private Integrated services...
ISO/IEC 15433:2003 specifies the signalling protocol for the support of the Wireless Terminal Authentication supplementary services (SS-WTAT and SS-WTAN) at the Q reference point between Private Integrated services Network eXchanges...
ISO/IEC 15434:2006 defines the manner in which data is transferred to high-capacity automatic data capture (ADC) media from a supplier's information system and the manner in which data is transferred...
ISO/IEC 15444-10:2011 defines a set of lossless (bit-preserving) and lossy compression methods for coding continuous-tone, bi-level, grey-scale, colour digital volumetric images, or multi-component volumetric images. This set of methods extends...
ISO/IEC 15444-11:2007 provides a syntax that allows JPEG 2000 coded image data to be protected for transmission over wireless channels and networks. Protection services include error detection and correction capability...
ISO/IEC 15444-12:2012 specifies the structure and uses of the ISO base media file format. The identical text is published as ISO/IEC 14496-12:2012. This file format is used to contain time-based...
ISO/IEC 15444-13:2008 defines a normative entry level JPEG 2000 encoder providing one or more optional complete encoding paths that use various features defined in ISO/IEC 15444. It provides for an...
ISO/IEC 15444-14:2012 specifies an XML document, referred to as JPXML, which is designed primarily for representing JPEG 2000 file format and marker segments in codestream, and referring method of internal...
ISO/IEC 15444-1:2004 | ITU-T Rec. T.800 defines a set of lossless (bit-preserving) and lossy compression methods for coding bi-level, continuous-tone grey-scale, palletized colour, or continuous-tone colour digital still images. ISO/IEC...
ISO/IEC 15444-2:2004 defines a set of lossless (bit-preserving) and lossy compression methods for coding continuous-tone, bi-level, grey-scale, colour digital still images, or multi-component images. ISO/IEC 15444-2:2004: specifies extended decoding processes...
ISO/IEC 15444-3:2007 specifies the use of the wavelet-based JPEG 2000 codec for the coding and display of timed sequences of images (motion sequences), possibly combined with audio, and composed into...
ISO/IEC 15444-4:2004 specifies the framework, concepts, methodology for testing, and criteria to be achieved to claim compliance with ISO/IEC 15444-1. It provides a framework for specifying abstract test suites and...
ISO/IEC 15444-5:2003 provides two independently created software reference implementations of ISO/IEC 15444-1, in order to assist implementers of ISO/IEC 15444-1 in testing and understanding its content. ISO/IEC 15444-1 defines a...
ISO/IEC 15444-8:2007 specifies the framework, concepts, and methodology for securing JPEG 2000 codestreams. It defines a normative codestream syntax containing information for interpreting secure image data; a normative process for...
ISO/IEC 15444-9:2005 defines, in an extensible manner, syntaxes and methods for the remote interrogation and optional modification of JPEG 2000 codestreams and files in accordance with their definition in the...
ISO/IEC 15459-5:2007 specifies a unique, non-significant string of characters for the unique identification of returnable transport items (RTIs). The character string is intended to be represented in a radio frequency...
ISO/IEC 15459-6:2007 specifies a unique, non-significant string of characters for the unique identifier of product groupings. The character string is intended to be represented in linear bar code and two-dimensional...
ISO/IEC 15459-8:2009 specifies a unique, non-significant, string of characters for the unique identifier for grouping of transport units. The character string might be represented in a bar code label or...
ISO/IEC 15476-3:2006 explains the Data definitions subject area of the CDIF semantic metamodel, that defines the primitive data types and the objects which are used for structured data. The CDIF...
ISO/IEC 15476-4:2005 explains the Data models subject area. The CDIF semantic metamodel is used to ensure that the information held by tools communicating using CDIF is transferred with an agreed...
ISO/IEC 15476-6:2006 defines the State/event subject area of the CDIF semantic metamodel. The CDIF semantic metamodel is used to ensure that the information transferred by tools communicating using CDIF is...
ISO/IEC 15504 (all parts) provides a framework for the assessment of processes. This framework can be used by organizations involved in planning, managing, monitoring, controlling and improving the acquisition, supply,...
ISO/IEC 15504 provides a framework for the assessment of processes. This framework can be used by organizations involved in planning, managing, monitoring, controlling, and improving the acquisition, supply, development, operation,...
ISO/IEC 15504-2:2003 defines the requirements for performing process assessment as a basis for use in process improvement and capability determination. Process assessment is based on a two dimensional model containing...
ISO/IEC 15504-5:2012 provides an example of a Process Assessment Model for use in performing a conformant assessment in accordance with the requirements of ISO/IEC 15504-2. ISO/IEC 15504-5:2012 provides a detailed...
ISO/IEC 15504-6:2013 constitutes a Process Assessment Model, conformant with the requirements of ISO/IEC 15504-2, for the assessment of process capability of system life cycle processes. The Process Dimension of this...
ISO/IEC 15505:2003 specifies supplementary service Message Waiting Indication (SS-MWI), which is related, but not limited, to various basic services supported by Private Integrated Services Networks (PISNs). Basic services are specified...
ISO/IEC 15506:2003 specifies the signalling protocol for the support of the Message Waiting Indication supplementary service (SS-MWI) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected...
ISO/IEC 15693 forms part of a series of International Standards that specify a contactless smart card. The card can be carried by members of the public in a purse or...
ISO/IEC 15693-1:2010 defines the physical characteristics of vicinity cards (VICCs). It is used in conjunction with other parts of ISO/IEC 15693.
ISO/IEC 15693-3:2009 specifies: protocol and commands, other parameters required to initialize communications between a vicinity integrated circuit card and a vicinity coupling device, methods to detect and communicate with one...
ISO/IEC 15772:2003 specifies the signalling protocol for the support of the Common Information additional network feature (ANF-CMN) at the Q reference point between Private Integrated services Network eXchanges (PINX) connected...
ISO/IEC 15909-1:2004 defines a semi-graphical modelling language for the specification, design and analysis of discrete event systems, including software and in particular distributed and parallel systems where concurrency is an...
ISO/IEC 15909-2:2011 defines an XML-based transfer format for Petri nets, which are defined conceptually and mathematically in ISO/IEC 15909-1. This transfer format enables the exchange of Petri nets among different...
ISO/IEC 15938-10:2005 specifies a metadata system for describing multimedia content. It specifies the schema definition across all parts of ISO/IEC 15938. ISO/IEC 15938-10:2005 collects together the description tools specified in...
ISO/IEC 15938-12:2012 describes the query format tools which may be used independently or in combination with other parts of ISO/IEC 15938. Each query format tool is described in two normative...
ISO/IEC 15938-5:2003 specifies a metadata system for describing multimedia content. ISO/IEC 15938-5:2003 specifies the Multimedia Description Schemes (MDS) description tools (Description Schemes, Descriptors, and datatypes) that comprise ISO/IEC 15938-5:2003 by...
ISO/IEC 15938-6:2003 is the reference software for ISO/IEC 15938 standard. It implements the normative components of the ISO/IEC 15938 standard, which are the descriptors and description schemes and their coding...
ISO/IEC 15938-7:2003 specifies a metadata system for describing multimedia content. ISO/IEC 15938-7:2003 specifies how tests can be designed to verify whether descriptions and description consuming terminals meet the specifications of...
ISO/IEC 15938-9:2005 collects standard profiles and levels for MPEG-7, specified across all parts of ISO/IEC 15938. While all parts are potential candidates for profiling, current profiles concentrate on the Description...
ISO/IEC 15939:2007 defines a measurement process applicable to system and software engineering and management disciplines. The process is described through a model that defines the activities of the measurement process...
ISO/IEC 15940:2013 aims to update ISO/IEC 15940:2006 to take into account the changes of ISO/IEC 12207:2008 and to add/complete the set of Software Engineering Environment services for software and system...
ISO/IEC 15944-4:2007 focuses on providing a definition of the concepts and the relationships that exist among those concepts in an Open-edi business transaction. Such a repository of conceptual definitions is...
ISO/IEC 15944-5:2008 is directed at being able to identify and reference laws and regulations impacting eBusiness scenarios and scenario components as external constraints. The primary source of such external constraints...
ISO/IEC 15944-7:2009 provides a consolidated vocabulary of eBusiness concepts as found and defined in ISO/IEC 14662 and the existing parts of ISO/IEC 15944, namely, Parts 1, 2, 4, 5, 6...
ISO/IEC 15944-8:2012 has been developed to support modelling generic international requirements for identifying and providing privacy protection of personal information throughout any kind of information and communications technology (ICT) based...
ISO/IEC 15946 specifies public-key cryptographic techniques based on elliptic curves. It consists of five parts and includes the establishment of keys for symmetric cryptographic techniques, and digital signature mechanisms. ISO/IEC...
ISO/IEC 15946 specifies public-key cryptographic techniques based on elliptic curves. They include the establishment of keys for secret-key systems and digital signature mechanisms. ISO/IEC 15946-5:2009 defines the elliptic curve generation...
ISO/IEC 15948:2004 specifies a datastream and an associated file format, Portable Network Graphics (PNG, pronounced "ping"), for a lossless, portable, compressed individual computer graphics image transmitted across the Internet. Indexed-colour,...
ISO/IEC 15961-1:2013 focuses on the abstract interface between an application and the data processor, and includes the specification and definition of application commands and responses. It allows data and commands...
ISO/IEC 15963:2009 describes numbering systems that are available for the identification of RF tags. The unique ID can be used for the traceability of the integrated circuit itself for quality...
ISO/IEC 15991:2003 specifies the Supplementary Services Call Priority Interruption (SS-CPI) and Call Priority Interruption Protection (SS-CPIP), which are applicable to various basic services supported by Private Integrated Services Networks (PISN).
ISO/IEC 15992:2003 specifies the signalling protocol for the support of the Call Priority Interruption (SS-CPI) and Call Priority Interruption Protection (SS-CPIP) supplementary services at the Q reference point between Private...
ISO/IEC 16022:2006 defines the requirements for the symbology known as Data Matrix. It specifies the Data Matrix symbology characteristics, data character encodation, symbol formats, dimensions and print quality requirements, error...
ISO/IEC 16085:2006 defines a process for the management of risk in the life cycle. It can be added to the existing set of system and software life cycle processes defined...
ISO/IEC 16262:2011 defines the ECMAScript scripting language.
ISO/IEC 16317:2011 specifies maintenance of network connectivity and presence by proxies to extend the sleep duration of hosts. ISO/IEC 16317:2011 specifies: capabilities that a proxy may expose to a host;
ISO/IEC 16353:2011 specifies commands for the Near Field Communication Wired Interface (NFC-WI) specified in ISO/IEC 28361. The commands allow exchange of control and state information between the transceiver and the...
ISO/IEC 16390:2007 specifies the requirements for the bar code symbology known as Interleaved 2 of 5; it specifies Interleaved 2 of 5 symbology characteristics, data character encodation, dimensions, tolerances, decoding...
ISO/IEC 16448 specifies the mechanical, physical and optical characteristics of a 120 mm, read-only optical disk to enable the interchange of such disks. It specifies the quality of the recorded...
ISO/IEC 16449 specifies the mechanical, physical and optical characteristics of a 80 mm, read-only optical disk to enable the interchange of such disks. It specifies the quality of the recorded...
ISO/IEC 16504:2011 specifies a medium access control (MAC) sub-layer and a physical (PHY) layer for personal/portable cognitive wireless networks operating in TV bands. It also specifies a MUX sublayer for...
ISO/IEC 16512-1:2005 addresses the basic concepts needed to specify RMCP for relayed multicast. It defines the related terminology and proposes a framework for the future development of RMCP. The framework...
ISO/IEC 16512-2:2011 specifies the relayed multicast protocol for simplex group applications (RMCP-2), an application-layer protocol, which constructs a multicast tree for data delivery from one sender to multiple receivers over...
JPIP extensions to 3D data
JPIP extensions
JPIP server and client profiles
JTC 1 Information technology // SC 25
JTC 1 Information technology // SC 29
JTC 1 Information technology // SC 7
LASeR and SAF conformance
LASeR and SAF extensions conformance
Limits of electromagnetic disturbance levels parasitically generated by the PICC
lSO/IEC 15897:2011 specifies the information that can appear in a Cultural Specification and defines the procedures for registering such specifications. The Cultural Specifications can include freeform Narrative Cultural Specifications and...
Manufacturers of bar code equipment and users of bar code technology require publicly available standard symbology specifications to which they can refer when developing equipment and software. ISO/IEC 15420:2009 specifies...
Morphing & Textures reference software
MPEG-1 and -2 on MPEG-4 reference software and BSAC extensions
MPEG-4 conformance extensions for XMT and media nodes
MPEG-4 reference software extensions for XMT and media nodes
MPEG-J GFX Reference software
Multimedia description schemes extensions
Multimedia description schemes user preference extensions
New Levels for Simple Profile
Open Font Format reference software
Optimizing hash inputs
Perceptual 3D Shape Descriptor
Presentation and Modification of Structured Information (PMSI)
Profiles for broadcast applications
Profiles for digital cinema applications
Realtime Extension (C Language)
Reference software extensions for error resilient simple scalable profile
Reference software extensions
Reference software for 3D Graphics Compression Model (3DGCM)
Reference software for AAC-ELD
Reference software for efficient representation of 3D meshes with multiple attributes
Reference software for image signature tools
Reference software for LASeR adaptation tools
Reference software for LASeR and SAF
Reference software for LASeR presentation and modification of structured information (PMSI) tools
Reference software for MPEG-4
Reference software for Multiview Video Coding
Reference software for new profiles for professional applications
Reference software for scalable complexity 3D mesh coding in 3DG compression model
Reference software for Scalable Video Coding
Reference software for scene partitioning
Reference software for the JP2 file format
Reference software for video signature tools
Reference software of perceptual 3D shape descriptor
SBus -- Chip and module interconnect bus
Scalable complexity 3D mesh coding conformance in 3DGCM
Scalable complexity 3D mesh coding conformance
Scalable complexity 3D mesh coding reference software
Simple profile level 6
Simple studio profile levels 5 and 6 conformance testing
Simple studio profile levels 5 and 6
Social metadata
Software engineering -- Product evaluation -- Part 6: Documentation of evaluation modules
Specifies a lossless compression algorithm to reduce the number of bytes required to represent data. The algorithm is known as Adaptive Lossless Data Compression algorithm (ALDC).
Specifies a model for procedure calls, and a reference syntax for mapping to and from the model. The syntax is referred to as the Interface Definition Notation. The model includes...
Specifies the bidirectional interface between a transaction manager and a resource manager (the XA interface) in an X/Open Distributed Transaction Processing (DTP) environment. Technically identical to X/Open CAE Specification. Contains...
Specifies the Call Offer supplementary service (SS-CO), which is applicable to various basic services supported by Private Integrated Services Networks (PISN). Basic services are specified in ISO/IEC 11574.
Specifies the Calling Line Identification Presentation (SS-CLIP), Connected Line Identification Presentation (SS-COLP) and Calling/Connected Line Identification Restriction (SS-CLIR), which are applicable to various basic services supported by Private Integrated Services...
Specifies the characteristics of 90 mm Optical Disk Cartridges (ODC) with a capacity of 230 Mbytes per cartridge. Specifies three related, but different implementations of such cartridges: Type R/W, type...
Specifies the mechanical, physical and magnetical characteristics of the cartridge, so as to provide physical interchangeability between data processing systems. It also specifies the method of recording, the quality of...
Specifies the physical and magnetic characteristics of 12,7 mm wide, 36-track magnetic tape cartridges to enable interchangeabilty of such cartridges.
Specifies the physical and magnetic characteristics of a 12,7 mm wide, 112-track magnetic tape cartridge, to enable interchangeability of such cartridges. It also specifies the quality of the recorded signals,...
Specifies the physical and magnetic characteristics of a 12,7 mm wide, 128-track magnetic tape cartridge, to enable interchangeability of such cartridges. It also specifies the quality of the recorded signals,...
Specifies the physical and magnetic characteristics of a 3,81 mm wide magnetic tape cartridge to enable physical interchangeability of such cartridges between drives and specifies the quality of the recorded...
SSC, DST, ALS and SLS reference software
Sub-track definitions
Support for many-to-one range mappings
Support for Symbolic Music Notation
Symbolic Music Representation conformance
Symbolic Music Representation reference software
Symmetric Nets
Synthesized texture conformance
Synthesized texture reference software
Systems extensions
Technology for scene adaptation
The data protocol used to exchange information in a radio frequency identification (RFID) system for item management is specified in ISO/IEC 15961 and in ISO/IEC 15962:2013. Both International Standards are...
The data protocol used to exchange information in a radio-frequency identification (RFID) system for item management is specified in ISO/IEC 15961:2004 and in ISO/IEC 15962:2004. Both are required for a...
The goal of the non-repudiation service is to generate, collect, maintain, make available and validate evidence concerning a claimed event or action in order to resolve disputes about the occurrence...
The need exists to identify the data carrier a reader detects in autodiscrimination environments. The Symbology Identifier concept provides a standardized way for a device receiving data from a reader...
The objective of ISO/IEC 15944-2:2006 is the identification, registration, referencing and reusability of common objects in a business transaction. As stated in ISO/IEC 15944-1, reusability of scenarios and scenario components...
The Open-edi Reference Model (ISO/IEC 14662:2010, Clause 4) states: "The intention is that the sending, by an Open-edi Party, of information from a scenario, conforming to Open-edi standards, shall...
The primary purpose of ISO/IEC 15944-10:2013 is to provide, in a single consolidated document, an integrated approach for the key concepts and their definitions as well as rules pertaining to...
The Residential Gateway (RG) is a device of the Home Electronic System (HES) that connects home network domains to network domains outside the house. It supports communications among devices within...
The SCSI command set provides efficient peer-to-peer operation of input/output devices (disks, tapes, printers, etc.) by an operating system. This International Standard defines the command set extensions to facilitate operation...
The SCSI command set provides efficient peer-to-peer operation of input/output devices (disks, tapes, printers, etc.) by an operating system. This International Standard defines the SCSI commands and model for indepedent...
The SCSI parallel interface (SPI) is designed to provide an efficient peer-to-peer I/O bus with the maximum number of hosts and peripherals determined by the bus width (i.e., 8 or...
The SCSI protocol is designed to provide an efficient peer-to-peer I/O bus with the maximum number of hosts and peripherals determined by the bus width (8 or 16). Data may...
The Small Computer System Interface (SCSI) protocol is designed to provide an efficient peer-to-peer I/O bus with the maximum number of hosts and peripherals determined by the bus width (8...
The Small Computer System Interface (SCSI) protocol provides an efficient peer-to-peer I/O bus with the maximuim number of hosts and peripherals determined by the bus width (8 or 16). This...
The technology of bar coding is based on the recognition of patterns encoded in bars and spaces of defined dimensions. There are numerous methods of encoding information in bar code...
The technology of bar coding is based on the recognition of patterns encoded in dark and light elements of defined dimensions according to rules defining the translation of characters into...
The technology of bar coding is based on the recognition of patterns of bars and spaces of defined dimensions. There are various methods of encoding information in bar code form,...
There are two types of digital signature mechanism: When the verification process needs the message as part of the input, the mechanism is called "signature mechanism with appendix". A hash-function...
Thin flexible cards (TFC), the subject of ISO/IEC 15457, are used to automate the controls for access to goods or services such as mass transit, highway toll systems, car parks,...
Thin flexible cards are used to automate the controls for access to goods or services such as mass transit, highway toll systems, car parks, vouchers and stored value. For these...
Thin flexible cards, the subject of this International Standard, are used to automate the controls for access to goods or services such as mass transit, highway toll systems, car parks,...
This International Standard details systems and methods to inspect and test optical fibre cabling designed in accordance with ISO/IEC 11801 or equivalent standards and installed according to recommendations of ISO/IEC...
This part of ISO/IEC 15504:2004 provides overall information on the concepts of process assessment and its use in the two contexts of process improvement and process capability determination. It describes...
Transport of unified speech and audio coding (USAC)
Unique identification can occur at many different levels in the supply chain, at the transport unit, at the item level, and elsewhere. Such distinct entities are often handled by several...
Updated file format reference software
Updated ICC profile support and resolution clarification
Updates have been introduced to correspond to ISO/IEC 11801:2002 and other new editions of International Standards.
Usage of LASeR in MPEG-4 systems and Registration Authority for MPEG-4 descriptors
Video signature tools
Visual extensions
Visual new level and tools
Visual new levels and tools
VME64bus -- Specification
Within systems and software engineering, Computer-Aided Software Engineering (CASE) tools represent a major part of the supporting technologies used to develop and maintain information technology systems. Their selection must be...

<< Prev Next >>