IEEE - Institute of Electrical and Electronics Engineers, Inc. Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| "Within the context of the ISO/IEEE 11073 family of standards for device communication, this project defines a common framework for making an abstract model of personal health data available in... | |
| A common framework for extending the system and software life cycle processes of IEEE Std 12207-2008 to include the systematic practice of reuse is provided. This standard specifies the processes,... | |
| A concise overview of shielding options for various types of interference. Recommendations on shielding practices for low voltage cables are given. Suggestions on terminating and grounding methods are provided. | |
| A file format suitable for exchanging power quality related measurement and simulation data in a vendor independent manner is defined in this recommended practice. The format is designed to represent... | |
| A normative definition of communication between personal telehealth International Normalized Ratio (INR) devices (agents) and managers (e.g., cell phones, personal computers, personal health appliances, and set top boxes) is established... | |
| A recommended procedure for the selection, application, and determination of the remaining life in molded-case circuit breaker is provided. | |
| A review of the nature of partial discharge in machine windings, how it can be measured under both off-line and on-line conditions, how it can be measured for individual formwoundcoils... | |
| A set of procedures to be followed to cope with reradiation of AM broadcast signals from power lines and other large metallic structures is provided. Reradiation may be described as... | |
| AI-ESTATE defines data interchange and for standard software services for test and diagnostic environments. The purpose of AI-ESTATE is to standardize interfaces for functional elements of an intelligent diagnostic reasoner... | |
| AI-ESTATE is a set of specifications for data interchange and for standard services for the test and diagnostic environment. The purpose of AI-ESTATE is to standardize interfaces between functional elements... | |
| An extension to the IEEE 1505TM receiver fixture interface (RFI) standard specification is provided in this standard. Particular emphasis is placed on defining within the IEEE 1505 RFI standard a... | |
| Assurance-related terms are defined and an organized set of concepts and relationships to establish a basis for shared understanding across user communities for assurance are established in this adoption of... | |
| Baseline environmental conditions under which transit rail car electronic equipment shall both operate and/or survive are specified in this standard | |
| Baseline environmental conditions under which transit railcar electronic equipment shall both operate and/or survive are specified in this standard. | |
| Categorizes three direct-axis and four quadrature-axis models, along with the basic transient reactance model. Discusses some of the assumptions made in using various models and presents the fundamental equations and... | |
| Circuitry that may be built into an integrated circuit to assist in the test, maintenance and support of assembled printed circuit boards and the test of internal circuits is defined. | |
| Circuitry that may be built into an integrated circuit to assist in the test, maintenance and support of assembled printed circuit boards is defined. The circuitry includes a standard interface... | |
| Circuitry that may be built into an integrated circuit to assist in the test, maintenance and support of assembled printed circuit boards, assembled multi-die packages and the test of die... | |
| Common identity-based public-key cryptographic techniques that use pairings, including mathematical primitives for secret value (key) derivation, public-key encryption, and digital signatures, as well as cryptographic schemes based on those primitives... | |
| Communication services to support information exchange between simulation applications participating in the Distributed Interactive Simulation (DIS) environment are defined. These communication services describe a connectionless information transfer that supports real-time,... | |
| Communications protocols to be used for inter-unit and intra-unit serial data communications between subsystems aboard passenger trains are defined by this standard. Minimum acceptable parameters for a network that can... | |
| Consensus calibration methods for electromagnetic (EM) field sensors and probes are provided. Data recording and reporting requirements are given, and methods for estimating measurement uncertainty are specified. | |
| Criteria and test methods for determining 1 the compatibility of cable-pulling lubricants (compounds) with cable jacket or other exterior cable covering are described in this standard. Cable-pulling lubricants are used... | |
| Criteria and test methods for determining the compatibility of cable-pulling lubricants (compounds) with cable jacket or other exterior cable covering are described in this standard. Cable-pulling lubricants are used to... | |
| Current practices related to field measurements of aeolian vibration of overhead conductors are covered in this guide. | |
| Data interchange and standard software services for test and diagnostic environments are defined by Artificial Intelligence Exchange and Service Tie to All Test Environments (AIESTATE). The purpose of AI-ESTATE is... | |
| Data messages, known as protocol data units (PDUs), that are exchanged on a network among simulation applications are defined. These PDUs are for interactions that take place within specified domains... | |
| Data messages, known as Protocol Data Units (PDUs), that are exchanged on a network amongsimulation applications are defined. These PDUs are for interactions that take place within specifieddomains called protocol... | |
| Define structures in STIL for the specification of resource mapping of ATE hardware architectures. An example of resource mapping is the assignment of tester resources to waveform characters that are... | |
| Definitions for antennas and for systems that incorporate an antenna as a component of the system are established in this standard. | |
| Errors identified in IEEE Std 1205-2000 are addressed in this corrigendum. | |
| General information on the application and operation of separable connectors is provided in this guide. It is intended to be basic and supplement the manufacturers specific recommendations and established utility... | |
| General recommendations for fall protection and rescue are provided. Sufficient details of the methods, equipment, and training requirements necessary to provide minimal risk procedures for personnel working at elevated worksites... | |
| Guidance and recommendations for conducting selected processes, activities, and tasks for systems and software products requiring assurance claims for properties selected for special attention (called critical properties) are given in... | |
| Guidance for controlling or modifying the inductive environment and the susceptibility of affected wire line telecommunications facilities in order to operate within the acceptable levels of steady-state or surge induced... | |
| Guidance for the proper installation of cable in generating stations and industrial facilities is provided. | |
| Guidelines and performance expectations are provided for the application of power electronic-based equipment on distribution systems of power providers to improve power quality. It is a resource to electric utility... | |
| Guidelines for assessing, monitoring, and mitigating aging degradation effects on electrical equipment used in nuclear power generating stations and other nuclear facilities are provided. This guide also includes informative annexes... | |
| IEC/TR 61000-3-7:2008 is adopted by this standard. This part of IEC 61000 provides guidance on principles which can be used as the basis for determining the requirements for the connection... | |
| IEEE P1451.2 defines a wired point-to-point interface standard for sensors, specifically 30 connectors and communication protocols for SPI, I2C, UART and RS-232-C interfaces togethere with the corresponding TEDS. This specification... | |
| IEEE P1451.2 defines a wired point-to-point interface standard for sensors, specifically connectors and communication protocols for SPI, I2C, UART and RS-232-C interfaces together with the corresponding TEDS. This specification focuses... | |
| IEEE P1451.2 defines a wired point-to-point interface standard for sensors, specifically30 connectors and communication protocols for SPI, I2C, UART and RS-232-C interfaces together with the corresponding TEDS. This specification focuses... | |
| IEEE previously adopted ISO/IEC 12207 as IEEE 12207.0. ISO/IEC JTC 1/SC 7 is now revising the document that we adopted. This project will permit IEEE to provide comments to the... | |
| IEEE previously adopted ISO/IEC 15288 as IEEE 15288:2005. ISO/IEC JTC 1/SC 7 is now revising the document that we adopted. This project will permit IEEE to provide comments to the... | |
| IEEE Std 1137-1991 provides guidance for controlling or modifying the inductive environment and the susceptibility of affected wire line telecommunications facilities in order to operate within the acceptable levels of... | |
| IEEE Std 1528-200X specifies protocols and test procedures for the measurement ofthe peak spatial-average SAR induced inside a simplified model of the head of users of certainhandheld radio transceivers. These... | |
| Industry practices and guidelines for installation, maintenance, and operation of irrigation equipment near or under power lines as they pertain to minimum distance to energized conductors and proper grounding to... | |
| Information on the specification and selection of power, control, and special-purpose cable, as typically used in petroleum, chemical, and similar plants, is provided in this guide. Materials, design, testing, and... | |
| Information pertaining to the installation of mobile substation equipment up to 245 kV is provided in this guide. | |
| Information to assist users of gaskets in evaluating gasket measurement techniques to determine which exhibit the properties critical to the intended application, to highlight limitations and sources of error of... | |
| Instructions for conducting and reporting the more generally applicable and acceptable tests of polyphase induction motors and generators are covered. | |
| Instructions for conducting generally applicable and accepted tests to determine the performance characteristics of synchronous machines are contained in this guide. Although the tests described are applicable in general to... | |
| is standard covers the performance, test requirements, procedures and acceptance criteria for a transmission line overhead ground wire (a.k.a. shield wire,static wire,earth wire,skywire) with optical fibers commonly known as Optical... | |
| Methods of describing random instabilities of importance to frequency and time metrology are covered in this standard. Quantities covered include frequency, amplitude, and phase instabilities; spectral densities of frequency, amplitude,... | |
| Motors used to drive valve operators in nuclear power generating stations are discussed. Guidelines to evaluate the adequacy of motors used to drive valve operators; to provide recommendations for motor... | |
| New guidance to users dealing with premature capacity failures with VRLA batteries and updated definitions are addressed in this amendment. | |
| On-board devices/systems, with crashworthy memory, that record data to support accident/incident analysis for rail transit vehicles are covered. The requirements of this standard are limited to event recorder functions and... | |
| On-board devices/systems, with crashworthy memory, that record data to support accident/incident analysis for rail transit vehicles, are covered. The requirements of this standard are limited to event recorder functions and... | |
| Portable/benchtop test equipment applications are supported in this document by defining a mass interconnection scheme and pin configuration based upon IEEE Std 1505(TM)-2010 and IEEE Std 1505.1(TM)-2015. Particular emphasis has... | |
| Possible adverse impacts to an operating overhead transmission line which might occur whenoperating the line at high temperatures are discussed. Specifically, the transmission lines conductor, connectors, and attached accessories in... | |
| Recommended practices for specifying Thyristor-Controlled Series Capacitor (TCSC) installations used in series with transmission lines are provided. Ratings for TCSC thyristor valve assemblies, capacitors, and reactors as well as TCSC... | |
| Recommended practices for the engineering and design of flexible and rigid bus connections for bus and equipment in electric power substations located in seismically active areas are provided in this... | |
| Revision of 1219-1998. | |
| Revision of IEEE Std 1187-1996. This guide describes methods for selecting the appropriate type of valve-regulated, immobilized-electrol yte, recombinant lead-acid battery for any of a variety of stationary float applications. | |
| Significant community acceptance and environmental compatibility items to be considered during the planning and design phases, the construction period, and the operation of electric supply substations are identified, and ways... | |
| Since CASE adoption is a subject of the broader technology transition problem, this Technical Report addresses the adoption practices appropriate for a wide range of computing organisations. This Technical Report... | |
| Specification and test requirements for a single-axis Coriolis vibratory gyro (CVG) for use as a sensor in attitude control systems, angular displacement measuring systems, and angular rate measuring systems are... | |
| Specification and test requirements for Linear, Single-Axis, Nongyroscopic Accelerometers for use as a sensor in attitude control systems, linear displacement measuring systems, and linear rate measuring systems are defined. The... | |
| Specifications of common public-key cryptographic techniques based on 1 hard problems over lattices supplemental to those considered in IEEE 1363 and IEEE P1363a, including mathematical primitives for secret value (key)... | |
| Standard Docs | |
| Standardization of cable flame propagation testing is beneficial to cable manufacturers, distributors, and users. Uniform procedures; consistent, repeatable results; and measurable test acceptance criteria are required to allow comparisons among... | |
| Standardized definition of terms commonly in the 1 field of antennas. | |
| System on Chip (SoC) test requires reuse of test data and test structures developed for individual cores (designs) when integrated into larger integrated circuits. This activity defines language constructs sufficient... | |
| Systematic methodology, guidelines and practices for developing turnkey substation specifications are provided in this guide. Guidance on engineering, procurement, construction, testing and commissioning, quality assurance/quality control and training is provided. | |
| Technical information is provided in this Guide related to liquid-immersed power, distribution and regulating transformers that are designed to operate at temperatures that exceed the normal theremal limits of IEEE... | |
| Technical information is provided in this Guide related to liquid-immersed power, distribution and regulating transformers that are designed to operate at temperatures that exceed the normal thermal limits of IEEE... | |
| Test and measurements, which are performed on shielded power cables to identify the location of a fault, are described. Whenever possible, the limitations of a particular test and measurement to... | |
| The AI-ESTATE User Guide provides guidance to developers of IEEE Std 1232-conformant applications. It uses a simple doorbell as an example system under test to illustrate how AI-ESTATE's static model... | |
| The amendment will not include a separate Scope clause and the existing scope of IEEE 1188 will not change. The scope of the amendment is to remove the glossary annex... | |
| The application of the analysis of gases dissolved in the fluids of fluid-filled cable systems is discussed with respect to the procedures for sampling, obtaining the dissolved gas data, and... | |
| The construction, mechanical, electrical, and optical performance, installation guidelines, acceptance criteria, test requirements, environmental considerations, and accessories for an all-dielectric, nonmetallic, self-supporting fiber optic (ADSS) cable are covered by this... | |
| The content of ISO/IEC 15026-3:2015 is adopted by this standard. This part of ISO/IEC 15026 specifies the concept of integrity levels with corresponding integrity level requirements that are required to... | |
| The design, performance, use, testing, and installation of temporary protective grounding systems, including the connection points, as used in permanent and mobile substations, are covered in this guide. | |
| The electrical, mechanical, and physical requirements of oil-immersed and dry-type air core smoothing reactors for high-voltage direct current (HVDC) applications are specified. Test code is defined and appropriate technical background... | |
| The framework for the reliability prediction for electronic hardware is covered in this standard. This standard identifies required elements for an understandable and credible reliability prediction with information to evaluate... | |
| The guidelines for online monitoring of large synchronous generators are described in this guide. High-level discussions of each of the proposed monitoring methods, and recommended threshold values, whenever there is... | |
| The High Level Architecture (HLA)-Framework and Rules is the capstone document for a family of related HLA standards. It defines the HLA, its components, and the rules that outline the... | |
| The High Level Architecture (HLA)-Object Model Template (OMT) specification defines the format and syntax (but not content) of HLA object models. Simulations are abstractions of the real world, and no... | |
| The HLA has been developed to provide a common architecture for distributed modeling and simulation. The HLA defines an integrated approach that provides a common framework for the interconnection of... | |
| The information content and the data formats for the interchange of digital test program data between digital automated test program generators (DATPGs) and automatic test equipment (ATE) for board-level printed... | |
| The interfaces between and among functional systems on rail 1 rapid transit vehicles are prescribed. The systems themselves are treated as "black boxes;" requirements for the input signals and the... | |
| The material presented in this standard is intended to provide common terminology and test methods for the testing and evaluation of analog-to-digital converters (ADCs). This standard considers only those ADCs... | |
| The monitoring of electrical characteristics of single-phase and polyphase ac power systems is encompassed in this recommended practice. It includes consistent descriptions of conducted electromagnetic phenomena occurring on power systems. | |
| The proposed Guide is based on industry practices and presents guidelines for installation, maintenance and operation and of irrigation equipment near or under overhead power lines as they pertain to... | |
| The purpose and content of all identified systems and software life cycle and service management information items (documentation) are specified in this document. The information item contents are defined according... | |
| The purpose of this recommended practice is to define a preferred CBTC system design/system architecture to achieve the CBTC performance and functional requirements of IEEE Std. 1474.1-2004, and to allocate... | |
| The purpose of this recommended practice is to provide guidance for the proper installation of wire and cable in generating stations and industrial facilities so that potential wire or cable... | |
| The reference model presented in this standard provides a common interpretation basis by which tools can express and communicate the observable features of system/software behavior to users and to other... | |
| The scope of this standard is to establish a normative definition of communication between personal telehealth International Normalized Ratio (INR) devices (agents) and managers (e.g. cell phones, personal computers, personal... | |
| The specification and test requirements for a linear, single-axis, nongyroscopic accelerometer for use in inertial navigation, guidance, and leveling systems are defined. A standard specification guide and a compilation of... | |
| The testability structure for digital circuits described in IEEE Std 1149.1 has been extended to provide similar facilities for mixed-signal circuits. The architecture is described, together with the means of... | |
| The testability structure for digital circuits described in IEEE Std 1149.1-2001 has been extended to provide similar facilities for mixed-signal circuits. The architecture is described, together with the means of... | |
| The use of some electrical equipment attached to typical power systems creates power quality concerns. There is an increasing awareness that some equipment is not designed to withstand the surges,... | |
| The use of some electrical equipment attached to typical power systems creates voltage quality concerns. There is an increasing awareness that some equipment is not designed to withstand the surges,... | |
| The various important aspects that need to be considered for satisfactory long-term performance of room-temperature vulcanizing (RTV) silicone rubber high-voltage insulator coatings (HVIC) are outlined in the guide. Methods of... | |
| This amendment expands the clause that addresses direct measurement with fiber optic detectors and adds an annex detailing examples of installation techniques for fiber optic probes. References are also updated. | |
| This amendment extends the ISO/IEEE 11073-30200:2004 standard to include IEEE Std 802.3-2008 100BASE-T and includes analysis of the compatibility of cable connections between ISO/IEEE 11073-30200:2004 and IEEE Std 802.3-2008. | |
| This amendment to the IEEE Std 11073-20601-2008 addresses issues found while implementing the standard and/or testing and certifying products. | |
| This amendment to the IEEE Std 11073-20601-2008 addresses issues found while implementing the standard and/or testing and certifying products | |
| This amendment was prepared in response to IEEE STD 1547aAmendment 4 1 to IEEE 1547-2003 providing revisions to Clause 4.1.1 Voltage regulation, Clause 4.2.4 5 Frequency, and Clause 4.2.3 Voltage. | |
| This corrigendum clarifies and corrects technical errors, editorial errors, and omissions in IEEE Std. 1484.12.1™-2002. | |
| This corrigendum corrects the temperature associated with the Stress-Strain clause; and corrects the use of the term velocity in the Aeolian Vibration clause of IEEE Std 1138(TM)-2009. | |
| This document defines assurance-related terms and establishes an organized set of concepts and their relationships, thereby establishing a basis for shared understanding of the concepts and principles central to all... | |
| This document describes the recommended practice for online monitoring of large synchronous generators. Contained within this document are high-level discussions of each of the proposed monitoring methods, and recommended threshold... | |
| This document focuses on the application of the Ethernet family (IEEE 802.3™) of protocols for use in medial device communication. The scope is limited to referencing the appropriate Ethrnet family... | |
| This document focuses on the application of the Ethernet family (IEEE 802.3TM) of protocols for use in medical device communication. The scope is limited to referencing the appropriate Ethernet family... | |
| This document provides a standard set of reliability program objectives for use between customers and producers, or within product development teams, to express reliability program requirements early in the development... | |
| This document provides alternative approaches and good practices for the design, operation, and integration of distributed resource (DR) island systems with electric power systems (EPS). This includes the ability to... | |
| This document provides guidance for the proper installation of cable in generating stations, and industrial facilities. | |
| This document provides specifications for a high-speed serial bus which supports both asynchronous and isochronous communication and integrates well with most IEEE standard 32-bit and 64-bit parallel buses. It is... | |
| This document, the IEEE 1505.1 Common Test Interface Pin Map Configuration for High-Density, Single-Tier Electronics Test Requirements Utilizing IEEE Standard 1505 represents an extension to the IEEE-1505 Receiver Fixture Interface... | |
| This document, the Standard for the Universal Test Interface Pin Map Configuration for portable and bench top test requirements utilizing IEEE Std 1505 represents an extension to the IEEE-1505 Receiver... | |
| This guide covers specific methods of failure mode classifications and analysis for shielded power cables rated 5 kV through 46 kV. | |
| This guide describes methods for selecting the appropriate type of valve-regulated, immobilized-electrol yte, recombinant lead-acid battery for any of a variety of stationary float applications. Installation, maintenance, sizing, and consideration... | |
| This guide discusses operational parameters that may be observed by battery monitoring equipment used in stationary applications, and the relative value of such observations. Although this guide does not give... | |
| This guide documents methods and designs to mitigate interruptions, equipment damage and personnel safety issues resulting from animal intrusions into electric power supply substations, thereby improving reliability and safety, and... | |
| This guide establishes typical dimensions for connections of a gas-insulated substation (GIS) to extruded, self contained fluid filled and high pressure fluid filled (pipe type) cables in single and three... | |
| This guide identifies factors that contribute to lightning-caused faults on the line insulation of overhead distribution lines and suggests improvements to existing and new constructions. | |
| This guide is applicable to all stand-alone photovoltaic (PV) systems where PV is the only charging source. Stand-alone PV system parameters and operating conditions are discussed in relation to battery... | |
| This guide is applicable to all stand-alone PV systems where PV is the only charging source. Stand-alone photovoltaic (PV) system parameters and operating conditions are discussed in relation to battery... | |
| This guide provides detailed information relating to the design, testing, application and installation of various types of electrical cables in order to prevent the deleterious effect of moisture and chemical... | |
| This guide provides general information on the application and operation of separable connectors. It is intended to be basic, and supplement the manufacturer's specific recommendations and established utility practices. | |
| This guide provides guidelines and performance expectations for the application of power electronic-based equipment on distribution systems of power providers to improve power quality. It is a resource to electric... | |
| This guide provides guidelines and performance expectations forthe application of power electronic-based equipment on distribution systems of power providers to improve power quality. It is a resource to electric utility... | |
| This Guide provides information to assist users of gaskets in evaluating gasket measurement techniques to determine which exhibit the properties critical to the intended application, to highlight limitations and sources... | |
| This guide provides technical background and application details to support the understanding of IEEE 1547, Standard for Interconnecting Distributed Resources with Electric Power Systems. | |
| This guide provides technical background and application details to support understanding of IEEE 1547, Standard for Interconnecting Distributed Resources with Electric Power Systems | |
| This guide suggests surge arrester installation methods at distribution cable terminal poles in order to minimize the total impressed transient voltage on medium-voltage distribution cables. Grounding electrode techniques, pole ground... | |
| This guide was developed to assist individuals, organizations, and suppliers with the application of motors in Class I, Division 2 and Class I, Zone 2 locations, where flammable gases and... | |
| This International Standard deals with the evaluation and selection of CASE tools, covering a partial or full portion of the software engineering life cycle. It establishes processes and activities to... | |
| This International Standard establishes a common framework for describing the life cycle of systems created by humans. It defines a set of processes and associated terminology. These processes can be... | |
| This International Standard establishes a common process framework for describing the full lifecycle of software products (including software elements of systems) from conception through retirement. It applies to the acquisition... | |
| This International Standard establishes a common process framework for describing the lifecycle of man-made systems. It defines a set of processes and associated terminology for the full life cycle, including... | |
| This International Standard is based on the life-cycle processes specified in ISO/IEC 12207:2008 (IEEE Std 12207-2008), Systems and software engineering Software life cycle processes; ISO/IEC 15288:2008 (IEEE Std 15288-2008), Systems... | |
| This International Standard is based on the life-cycle processes specified in ISO/IEC 12207:2008 (IEEE Std12207-2008), Systems and software engineering Software life cycle processes; ISO/IEC 15288:2008 (IEEEStd 15288-2008), Systems and software... | |
| This International Standard specifies minimum requirements for the structure and contents of an assurance case. An assurance case includes a top-level claim for a property of a system or product... | |
| This International Standard specifies the minimal requirements for the structure and contents of an assurance case. An assurance case includes a top-level claim (or set of claims) for a property... | |
| This International Standard was developed to assist users of systems and software life cycle processes to manage information items (documents). It is based on the life cycle processes specified in... | |
| This is a standard for definitions used for measurement of electric power quantities under sinusoidal, balanced, or unbalanced conditions. It lists the mathematical expressions that were used in the past,... | |
| This is a standard for definitions used for measurement of electric power quantities under sinusoidal, non-sinusoidal, balanced, or unbalanced conditions. It lists the mathematical expressions that were used in the... | |
| This is a standard for definitions used for measurement of electric power quantities under sinusoidal, nonsinusoidal, balanced, or unbalanced conditions. It lists the mathematical expressions that were used in the... | |
| This is a standard test procedure for the thermal evaluation and qualification of electrical insulation systems for Random-Wound AC Electric Machinery, where thermal degradation is the dominating aging factor. This... | |
| This part of ISO/IEC 15026 uses and elaborates on the concept of integrity levels with corresponding integrity level requirements that are required to be met in order to show the... | |
| This part of ISO/IEC defines assurance-related terms and establishes an organized set of concepts and relationships to establish a basis for shared understanding across user communities for assurance. It provides... | |
| This procedure is intended for form-wound bars/coils for rotating machines rated 10 kV or more at 50 Hz or 60 Hz that are subjected to many transitions from no-load to... | |
| This project develops a set of common functionality for the family of IEEE P1451 smart transducer interface standards. This functionality is independent of the physical communications media. It includes the... | |
| This project should produce a recommended practice identifying Digital Rights (DR) requirements for eLearning technologies. These requirements should be aligned with the most widely known standards-based specifications for DREL that... | |
| This project will establish a standard for wireless communication methods and data format for transducers (sensors and actuators). The standard will define a TEDS based on the IEEE 1451 concept,... | |
| This recommended practice covers the sizing of nickel-cadmium batteries used in standby operation for stationary applications. | |
| This recommended practice describes the process of the measurement of the radar cross section of objects using a test range. The term “radar cross section” is defined, and the characteristics... | |
| This Recommended Practice encompasses the monitoring of electrical characteristics of single-phase and polyphase ac power systems. It includes consistent descriptions of conducted electromagnetic phenomena occurring on power systems. The document... | |
| This recommended practice establishes a preferred approach for functional testing of a communications-based train control (CBTC) system, based on the CBTC system design and functional allocations as defined in IEEE... | |
| This recommended practice establishes a preferred system design and functional allocation for CBTC systems. | |
| This recommended practice provides guidance for the installation and installation design of valve-regulated lead acid (VRLA) batteries. This recommended practice is intended for all standby stationary installations. However, specific applications,... | |
| This recommended practice provides guidance for wire and cable installation practices in generating stations and related power production facilities. This document may also be of benefit for the proper installation... | |
| This recommended practice specifies how the elements and attributes defined in Multimedia Framework (MPEG21) -Part 2: Digital Item Declaration relate to the components of the conceptual model for resource aggregation... | |
| This recommended practice specifies how the elements and attributes defined in the Atom Syndication Format (Atom) relate to the components of the conceptual model for resource aggregation defined in IEEE... | |
| This recommended practice specifies how the elements and attributes defined in the IMS Content Packaging Information Model (CP) Version 1.2 relate to the components of the conceptual model for resource... | |
| This recommended practice specifies how the elements and attributes defined in the Metadata Encoding and Transmission Standard (METS) relate to the components of the conceptual model for resource aggregation defined... | |
| This recommended practice specifies how the elements and attributes defined in the Open Archives Initiative Object Reuse and Exchange (OAIORE) Abstract Model and expressed in the OAIORE Resource Map Implementation... | |
| This standard addresses a need for an openly defined, independent standard for controlling information exchange to and from personal health devices (agents) and managers (e.g. cell phones, personal computers, personal... | |
| This standard addresses a need for an openly defined, independent standard for controlling information exchange to and from personal health devices and managers (e.g. cell phones, personal computers, personal health... | |
| This standard adopts IEC 61000-4-15:2010, which gives a functional and design specification for flicker measuring apparatus intended to indicate the correct flicker perception level for all practical voltage fluctuation waveforms. | |
| This standard augments IEEE Std 1149.1 to improve the ability for testing differential and/or ac-coupled interconnections between integrated circuits on circuit boards and systems. | |
| This standard builds upon IEEE Standard 1547 for the interconnection of distributed resources (DR) to distribution secondary network systems. This standard establishes recommended criteria, requirements and tests, and provides guidance... | |
| This standard builds upon IEEE Std 1547 for the interconnection of distributed resources (DR) to distribution secondary network systems. This standard establishes recommended criteria, requirements and tests, and provides guidance... | |
| This standard corrects errors that have been identified in the IEEE Std 11073-10424-2014 to make it easier to implement the standard in an interoperable fashion. | |
| This standard covers instructions for conducting and reporting the more generally applicable and acceptabletests to determine the performance characteristics of single-phase induction motors. It is not intended thatthis standard shall... | |
| This standard covers the construction, mechanical, electrical and optical performance, installation guidelines, acceptance criteria, test requirements, and environmental considerations for an all-dielectric self-supporting fiber optic cable designed to be located... | |
| This standard covers the performance, test requirements, procedures and acceptance criteria for a transmission line overhead ground wire (a.k.a. shield wire, static wire, earth wire, skywire) with optical fibers commonly... | |
| This standard covers the performance, test requirements, procedures and acceptance criteria for a transmission line overhead ground wire (a.k.a. shield wire,static wire,earth wire,skywire) with optical fibers commonly known as Optical... | |
| This Standard defines a conceptual model for interpreting externalized representations of digital aggregations of resources for learning, education, and training. The conceptual model defines a set of concepts and the... | |
| This standard defines a wireless interface for sensors. It specifies radio-specific protocols for this wireless interface. It defines communication modules that connect the wireless transducer interface module (WTIM) and the... | |
| This standard defines data formats to facilitate communications between Radio Frequency IDentification (RFID) systems and smart RFID tags with integral transducers (sensors and actuators). The standard defines new Transducer Electronic... | |
| This standard defines distribution reliability indices and factors that affect their calculations are defined in this guide. The indices are intended to apply to distribution systems, substations, circuits, and defined... | |
| This standard documents information needed to initiate, plan, execute, monitor and control, and close a single project, and identifies those project management processes that have been recognized as good practice... | |
| This standard establishes a normative definition of communication between personal telehealth International Normalized Ratio (INR) devices (agents) and managers (e.g. cell phones, personal computers, personal health appliances, set top boxes)... | |
| This standard establishes the requirements for technical reviews and audits to be performed throughout the acquisition lifecycle for the U.S. Department of Defense (DoD) and other defense agencies. This standard... | |
| This standard extends IEEE Std 1450-1999 (STIL) to 39 provide an interface between test generation tools and test equipment with regard to the specification of the flow of execution of... | |
| This standard introduces data formats designed to facilitate communications between Radio Frequency IDentification (RFID) systems and smart RFID tags with integral transducers (sensors and actuators). The standard defines new Transducer... | |
| This standard provides a mechanical and electrical specification for implementing a common interoperable mechanical quick disconnect interconnect system for use by industry for interfacing large numbers of electrical signals (digital,... | |
| This standard provides common structures for encoding data in communication between End Devices (meters, home appliances, IEEE 1703 Nodes) and Utility enterprise collection and control systems using binary codes and... | |
| This standard provides requirements for the application of ISO/IEC/IEEE 15288, System Life Cycle Processes, for defense systems engineering needs. This standard implements ISO/IEC/IEEE 15288 for use by United States Department... | |
| This standard provides techniques for objective measurement of electroacoustic and voice switching characteristics of speakerphones that connect directly or indirectly to an analog or digital telephone network. Due to the... | |
| This standard specifies common identity-based public-key cryptographic techniques that use pairings, including mathematical primitives for secret value (key) derivation, public-key encryption, and digital signatures, and cryptographic schemes based on those... | |
| This standard specifies extensions to IEEE Std 1149.1 that define the boundary-scan structures and methods required to facilitate boundary-scan-based stimulus of interconnections to passive and/or active components. Such networks are... | |
| This standard specifies the type, production, and commissioning tests that shall be performed to demonstrate that the interconnection functions and equipment of the distributed resources (DR) conform to IEEE Std... | |
| This standard specifies the type, production, commissioning and periodic tests, and evaluations that shall be performed to confirm that the interconnection and interoperation functions of equipment and systems interconnecting distributed... | |
| This standard will write a standard practices guide for the measurement of radar cross section. This guide will discuss RCS measurement practices as they relate to indoor and outdoor measurement... | |
| This trial-use standard, IEEE 1505.1 The Common Test Interface Pin Map Configuration for High-Density, Single-Tier Electronics Test Requirements Utilizing IEEE Std 1505 represents an extension to the IEEE-1505 Receiver Fixture... | |
| Various battery systems are discussed so that the user can make informed decisions on selection, installation design, installation, maintenance, and testing of stationary standby batteries used in uninterruptible power supply... | |
| Ways for integrated circuit designers to analyze chip timing and power consistently across a broad set of electric design automation (EDA) applications are covered in this standard. Methods by which... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, a normative definition of communication between personal telehealth insulin pump devices and compute engines (e.g. cell phones,... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, a normative definition of communication between personal telehealth insulin pump devices and compute engines (e.g., cell phones,... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, a normative definition of communication between personal telehealth urine analyzer devices and compute engines (e.g., cell phones,... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, a normative definition of power status communication between personal health devices and managers (e.g., cell phones, personal... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, a normative definition of the communication between continuous glucose monitor (CGM) devices and managers (e.g., cell phones,... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, a normative definition of the communication between sleep apnoea breathing therapy equipment (SABTE) devices (agents) and managers... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard defines a common framework for making an abstract model of personal health data available in... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth cardiovascular fitness and activity monitor devices... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth independent living activity hub agents and... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth independent living activity hub devices and... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth insulin pump devices and compute engines... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth medication monitor devices and compute engines... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between Continuous Glucose Monitor (CGM) devices and managers... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between medication monitoring devices and managers (e.g. cell... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between personal body composition analyzing devices and managers... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between personal strength fitness devices and managers (e.g.,... | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between personal strength fitness devices and managers (e.g. | |
| Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of the communication between sleep apnoea breathing therapy equipment (SABTE) devices... | |
| Within the context of the ISO/IEEE 11073 family of standards for devicecommunication, a normative definition of communication between personal telehealth glucosemeter devices and compute engines (e.g., cell phones, personal computers,... | |
| Within the context of the ISO/IEEE 11073 family of standards for point-of-care (POC) 1 medical device communication (MDC), this standard defines a communication protocol specification for a distributed system of... | |
| Within the context of the ISO/IEEE 11073 family of standards for point-of-care (POC) and personal health devices (PHD) medical device communication (MDC), this standard provides the nomenclature that supports both... | |
| Within the context of the ISO/IEEE 11073 family of standards for point-of-care (PoC) medical device communication, an architecture for service-oriented distributed PoC medical devices and medical IT systems is defined. | |
| Within the context of the ISO/IEEE 11073family of standards for device communication, this standard establishes a normative definition of the communication between personal strength fitness devices and managers (e.g. cell... |
| << Prev | Next >> |