IEEE - Institute of Electrical and Electronics Engineers, Inc. Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| "This draft is an amendment of IEEE Std 802.3-2008 and includes a new clause, Clause 78, which provides an overview of changes required to enable energy efficient operation of several... | |
| (Amendment of IEEE Std 802.3¿-2008). The scope of this project is to augment the capabilities of the IEEE Std 802.3 standard with higher power levels and improved power management information. | |
| (Amendment of IEEE Std 802.3-2008) This amendment to IEEE Std 802.3-2008 includes changes to IEEE Std 802.3-2008 and adds Clause 80 through Clause 88 and Annex 83A through Annex 83C. | |
| A detailed test procedure is provided for determining the ampacity derating factor in the following cable installation configurations: block-out or sleeve type cable penetration fire stops; conduits covered with a... | |
| A general form is provided for the preparation of test procedures. Points to be considered by technical committees in the preparation of specific instructions for the thermal evaluation of insulation... | |
| A procedure for testing and evaluating the performance of switchgear for internal arcing faults is covered. A method of identifying the capabilities of this equipment is given. Service conditions, installation,... | |
| Abstract: This standard 1 establishes the minimum requirements for processes for Configuration Management (CM) in Systems and software engineering. The application of this standard applies to any form, class, or... | |
| Also known as draft IEC 60255-24 Ed.2, this standard defines a format for files containing transient waveform and event data collected from power systems or power system models. The format... | |
| An application guide for the design, installation, testing, commissioning and maintenance of skin effect trace heating systems for pipelines, vessels, equipment, and structures intended for use in general industrial applications... | |
| An application guide for the design, installation, testing, commissioning, and maintenance of impedance heating systems for pipelines and equipment intended for use in general industrial applications is provided in this... | |
| Change to Equation 26 | |
| Clause 131 through Clause 140 and Annex 135A through Annex 136D are added to IEEE Std 802.3-2018 by this amendment to specify IEEE 802.3 Media Access Control (MAC) parameters, Physical... | |
| Common requirements for testing of AC capacitive current switching devices with nominal system voltage above 1000 V are provided in this standard | |
| Corrections to the introduction for the standard with over 3000 ampacity tables for extruded dielectric power cables rated through 138 kV and laminar dielectric power cables rated through 500 kV. | |
| Current reclosing practices for transmission and distribution lines are described. Application considerations and coordination practices of reclosing are also discussed. | |
| Definite-purpose switching devices for use in metal-enclosed, low-voltage, power circuit breaker switchgear described in IEEE Std C37.20.1 are covered in this standard. The switching devices shall be fused, drawout type,... | |
| Definite-purpose switching devices for use in metal-enclosed, low-voltage, power circuit breaker switchgear described in IEEE Std C37.20.1(TM) are covered in this standard. The switching devices shall be fused, drawout type,... | |
| Describe current reclosing practices for transmission and distribution lines. Also discussed will be application considerations and coordination practices of reclosing. | |
| Design considerations and procedures for storage, 1 location, mounting, ventilation, assembly, and maintenance of lead-acid storage batteries for photovoltaic power systems are provided. Safety precautions and instrumentation considerations are also... | |
| Design considerations and procedures for storage, location, mounting, ventilation, assembly, and maintenance of lead-acid storage batteries for photovoltaic power systems are provided. Safety precautions and instrumentation considerations are also included. | |
| Design information for the methods historically and typically applied by substation designers to minimize direct lightning strokes to equipment and buswork within substations is provided. Two approaches, the classical empirical... | |
| Design This guide provides designinformation for the methods historically and typically applied by substation designers to minimize reduce direct lightning strokes to equipment and buswork within substations is provided. Two... | |
| Determine procedures for pre-conditioning relays to the end of their qualified life prior to seismic testing for nuclear power facilities and revise the existing standard. | |
| Direction and methods for qualifying permanent connections used for substation grounding are provided in this standard. This standard particularly addresses the connection used within the grid system, the connection used... | |
| Direction is provided for the selection of monitoring and for diagnostic parameters to be used with high-voltage circuit breakers (i.e., above 1000 V). Guidance on appropriate parameters to be considered... | |
| Drawout-type ground and test devices for use in medium-voltage metal-clad switchgear rated 4.76 kV through 38 kV are covered. The description, design, and testing of these accessory devices that are... | |
| Electrical faults on transmission and distribution lines are detected and isolated by system protective devices. Once the fault has been cleared, outage times can be reduced if the location of... | |
| Errors in Equation (18) and Equation (19) are corrected by this corrigendum. | |
| Ethernet local area network operation is specified for selected speeds of operation from 1 Mb/s to 10 Gb/s using a common media access control (MAC) specification and management information base... | |
| Ethernet local area network operation is specified for selected speeds of operation from 1 Mb/s to 100 Gb/s using a common media access control (MAC) specification and management information base... | |
| Ethernet local area network operation is specified for selected speeds of operation from 1 Mb/s to 400 Gb/s using a common media access control (MAC) specification and management information base... | |
| Ethernet Media Access Control (MAC) parameters, Physical Layer specifications, and management objects for the serial transfer of Ethernet format frames at 2.5 Gb/s and 5 Gb/s over electrical backplanes are... | |
| General requirements, testing, markings, and documentation for skin effect trace heating systems for pipelines, vessels, equipment, and structures intended for use in general industrial applications are provided in this standard. | |
| Guidance for the application of ac high-voltage circuit breakers for shunt reactor switching is provided. Overvoltage generation for the three cases of shunt reactors being directly grounded, ungrounded, or grounded... | |
| Guidance for the application of ac high-voltage circuit breakers for shunt reactor switching is provided. Overvoltage generation for the three cases of shunt reactors being either directly grounded, ungrounded, or... | |
| Guidance for the application of ac high-voltage circuit breakers is provided. The application guide addresses the general theory of capacitance current switching; and the notions of restrike, re-ignition, non-sustained disruptive... | |
| Guidance is provided to substation engineers in determining the design, equipment, and practices deemed necessary for the fire protection of substations. | |
| Guidelines for moisture level measurement, moisture data interpretation, and moisture control in gas-insulated switchgear (GIS) are provided. | |
| Guidelines for moisture level measurement, moisture data interpretation, and moisture control in gas-insulated switchgear (GIS) are provided | |
| IEEE Standard | |
| IEEE Std 802-2001, IEEE Standard for Local and Metropolitan Area Networks: Overviewand Architecture, provides an overview to the family of IEEE 802 standards. It describes therelationship of IEEE 802 standards... | |
| Indoor ac medium-voltage switches for use in enclosures for application in power circuits at voltages above 1 kV through 38 kV are covered in this standard. Stationary or drawout, manual... | |
| Indoor ac medium-voltage switches for use in enclosures for application in power circuitsat voltages above 1 kV through 38 kV are covered. These include stationary or drawout, manual orpower operation,... | |
| Information of special relevance to planning, design, testing, installation, operation and maintenance of gas-insulated substations (GIS) and equipment is provided in this guide, which is intended to supplement IEEE Std... | |
| Information on the concepts of protection of ac transmission 1ines is presented in this guide. Applications of the concepts to accepted transmission line protection schemes are presented as well. Many... | |
| Information on the concepts of protection of ac transmission lines is presented in this guide. Applications of the concepts to accepted transmission line protection schemes are presented as well. Many... | |
| Low-voltage metal-enclosed switchgearwhich contains either stationary or drawout, manually or electrically operated low-voltage ac or dc power circuit breakers in individual metal compartments, in three-pole, four-pole, two-pole, or single-pole constructionis... | |
| Metal-clad (MC) medium-voltage switchgear that contains drawout electrically operated circuit breakers is covered. MC switchgear is compartmentalized to isolate components such as instrumentation, main bus, and both incoming and outgoing... | |
| Part I (clauses 3 through 8) of this standard is a specification format guide for the preparation of a single-axis interferometric fiber optic gyro (IFOG) specification. Part II (clauses 9... | |
| Physical Layer specifications and management parameters for 40 Gb/s operation over single-mode fiber (40GBASE-ER4) and for 100 Gb/s operation over multimode fiber (100GBASE-SR4) are added by this amendment. This amendment... | |
| Practical test methods and techniques are presented for measuring the electrical characteristics of grounding systems. Topics addressed include safety considerations, measuring earth resistivity, measuring the power system frequency resistance or... | |
| Practical test methods and techniques are presented for measuring the electrical characteristics of grounding systems. Topics addressed include safety considerations; measuring earth resistivity; measuring the power system frequency resistance or... | |
| Practices and processes to perform, analyze, and report failure investigations of power circuit breakers are provided. | |
| Procedures and calculations necessary to apply the standard transient recovery voltage (TRV) ratings for ac high-voltage circuit breakers rated above 1000 V and on a symmetrical current basis are covered. | |
| Procedures for testing and evaluating the performance of switchgear for internal arcing faults is covered. A method of identifying the capabilities of this equipment is given. Service conditions, installation, and... | |
| Recommendations for the connection of gas-insulated substation to another gas insulated substation of a different make are given. This document IEEE PC37.122.6TM is replacing the document IEEE Std 1416 TM... | |
| Recommended practices for the design of dc power systems for stationary applications is provided by this document. The components of the dc power system addressed by this document include lead-acid... | |
| Removed. | |
| Specifications that apply to all indoor and outdoor types of ac high-voltage circuit breakers rated above 1000 volts are covered in this document. This document is issued only as a... | |
| Standard Docs | |
| Standard requirements for all types of electrical control circuits for ac high-voltage circuit breakers rated above 1000 V are given. This standard is applicable for any type of power-operated mechanism... | |
| Terminology and indices for reporting and analyzing outage occurrences of transmission facilities are defined in this standard. Outage definitions and indices are given for two general types of facilities: units... | |
| Test processes determine whether the development products of a given activity conform to the requirements of that activity and whether the system and/or software satisfies its intended use and user... | |
| The application of protective relays on transmission-line series capacitor banks is covered. Ample discussion of the protection and control issues related to series capacitor bank installations is provided to the... | |
| The following enclosed low-voltage ac power circuit breakers are covered in this standard: a) stationary or drawout type of two-, three-, or four-pole construction, with one or more rated maximum... | |
| The general requirements, testing, markings, and documentation for impedance heating systems for pipes and equipment intended for use in general industrial applications are provided in this standard. This standard provides... | |
| The inverse-time characteristics of overcurrent relays are defined in this standard. Operating equations and allowances are provided in the standard. The standard defines an integral equation for microprocessor relays that... | |
| The issues concerning testing and verification of the correctness of differential and polarizing circuits are described and discussed in this guide. The intention of this guide is to help the... | |
| The maximum Powered Device (PD) power available is increased by this amendment to IEEE Std 802.3-2018 by utilizing all four pairs in the specified structured wiring plant. This represents a... | |
| The preferred metric units for use in Electrical and Electronics Science and Technology is provided by this recommended practice. The application of IEEE/ASTM SI 10 is supported. | |
| The preferred ratings of transformer limited fault duty (fast transient recovery voltage rise times) of indoor and outdoor high-voltage circuit breakers rated above 1000 V for use in commercial, industrial... | |
| The procedures and calculations necessary to apply the standard transient recovery voltage (TRV) ratings for ac high-voltage circuit breakers rated above 1000 V are covered in this guide. The breaking... | |
| The rating structure for all high-voltage circuit breakers, which include all voltage ratings above 1000 V ac and comprise both indoor and outdoor types, is covered in this standard. Preferred... | |
| The scope of the original standard was a guide for acceptable methods and configurations for the protection of shunt reactors. This PAR's intent is to make the existing guide more... | |
| The scope of this project is to augment the capabilities of the IEEE Std 802.3 standard with higher power levels and improved power management information. The project will augment the... | |
| The significance of oil-spillage regulations and their applicability to electric supply substations are discussed; the sources of oil spills are identified; typical designs and methods for dealing with oil containment... | |
| The technical requirements for the design, fabrication, testing, and installation of a gas-insulated substations are covered. The parameters to be supplied by the purchaser are set, and the technical requirements... | |
| The technical requirements for the design, fabrication, testing, and installation of indoor gas-insulated Substations (GIS) 1 kV up to 52 kV are covered. Parameters to be supplied by the purchaser... | |
| The terms and definitions in the standard are intended to encompass the products within the scope of ac (38kV and below for air insulated equipment, 52kV and below for gas... | |
| The terms and definitions in the standard are intended to encompass the products within the scope of the C37 series of power switchgear standards for high-voltage circuit breakers (above 1000... | |
| The terms and definitions in the standard are intended to encompass the products within the scope of the C37 series of standards that include power switchgear for switching, interrupting, metering,... | |
| The terms and definitions in the standard are intended to encompass the products within the scope of the IEEE C37 series of power switchgear standards for high-voltage circuit breakers (above... | |
| The test procedures covered by this standard apply to the thermal endurance of solid insulating materials, including processed compositions of raw materials, before they are fabricated into insulating structures identified... | |
| The testing procedures for all high-voltage circuit breakers that include voltage ratings above 1000 V ac and comprise both indoor and outdoor types having the preferred ratings as listed in... | |
| These specifications apply to all indoor and outdoor types of ac high-voltage circuit breakers rated above 1000 volts. This document is issued only as a guide for use in compiling... | |
| This amendment addresses the addition of the maximum voltages of 1058 V, 730 V and nominal voltages of 1000 V, 690 V respectively. Updates are made with respect to the... | |
| This amendment addresses the requirements for control, secondary, and logic-level wiring. It covers wire type, ampacity, and methods for protecting wiring across a hinge. | |
| This amendment to IEEE 802.3 Standard for Ethernet defines the 100BASE-T1 Physical Layer (PHY) specifications and management parameters for point-to-point full duplex 100 Mb/s operation over single balanced twisted pair... | |
| This amendment to IEEE Std 802-2014 describes how URN values are allocated in IEEE 802(TM) standards. | |
| This amendment to IEEE Std 802-2014 provides an optional local MAC address space structure, known as the Structured Local Address Plan (SLAP), to allow multiple administrations to coexist. This structure... | |
| This amendment to IEEE Std 802.3 defines the physical layer specifications and management parameters for EPON operation on point-to-multipoint passive optical networks supporting extended power budget classes of PX30, PX40,... | |
| This amendment to IEEE Std 802.3 defines the Time Synchronization Service Interface (TSSI) to indicate when the Start Frame Delimiter (SFD) crosses the generic Medium Independent Interface (xMII), together with... | |
| This amendment to IEEE Std 802.3¿2008 includes changes to IEEE Std 802.3¿2008 and adds Clause 80 through Clause 88, Annex 83A through Annex 83C, Annex 85A and Annex 86A. This... | |
| This amendment to IEEE Std 802.3-2008 extends Ethernet Passive Optical Networks (EPONs) operation to 10 Gb/s providing both symmetric, 10 Gb/s downstream and upstream, and asymmetric, 10 Gb/s downstream and... | |
| This amendment to IEEE Std 802.3-2008 extends Ethernet Passive Optical Networks (EPONs) operation to 10Gb/s providing both symmetric, 10Gb/s downstream and upstream, and asymmetric, 10Gb/s downstream and 1Gb/s upstream, data... | |
| This amendment to IEEE Std 802.3-2008 extends Ethernet Passive Optical Networks (EPONs) operation to 10Gb10 Gb/s providing both symmetric, 10Gb10 Gb/s downstream and upstream, and asymmetric, 10Gb10 Gb/s downstream and... | |
| This amendment to IEEE Std 802.3-2008 includes changes to IEEE Std 802.3-2008 and adds Clause 80 through Clause 88, Annex 83A through Annex 83C, Annex 85A and Annex 86A. This... | |
| This amendment to IEEE Std 802.3-2008 includes changes to IEEE Std 802.3-2008 and adds Clause 80 through Clause 88, Annex 83A through Annex 83C, Annex 85A, and Annex 86A. This... | |
| This amendment to IEEE Std 802.3-2008 provides physical layer specifications and management parameters for 10G-EPON on point-to-multipoint passive optical networks. 10G-EPON uses the network architecture of IEEE Std 802.3¿s 1G-EPON,... | |
| This amendment to IEEE Std 802.3-2008 specifies changes to several existing physical layers to enable energy efficient operation of Ethernet. Changes to 10BASE-T include a reduction in transmit voltage requirements. | |
| This amendment to IEEE Std 802.3-2008 transfers the IEEE 802.3 Organizationally Specific TLVs, formally specified in IEEE Std 802.1AB Station and Media Access Control Connectivity Discovery, to IEEE Std 802.3. | |
| This amendment to IEEE Std 802.3-2012 adds 100 Gb/s Physical Layer (PHY) specifications and management parameters for operation on electrical backplanes and twinaxial copper cables. This amendment also specifies optional... | |
| This amendment to IEEE Std 802.3-2012 adds 100 Gb/s Physical Layer (PHY) specificationsand management parameters for operation on electrical backplanes and twinaxial coppercables. This amendment also specifies optional Energy Efficient... | |
| This amendment to IEEE Std 802.3-2012 adds Physical Layer (PHY) specifications and management parameters for 40 Gb/s operation over single-mode fiber (40GBASE-ER4) and for 100 Gb/s operation over multimode fiber... | |
| This amendment to IEEE Std 802.3-2015 adds Clause 116 through Clause 124 and Annex 119A through Annex 120E. This amendment includes IEEE 802.3 Media Access Control (MAC) parameters, Physical Layer... | |
| This amendment to IEEE Std 802.3-2015 adds Physical Layer (PHY) specifications and management parameters for 25 Gb/s operation over single-mode fiber at reaches of at least 10 km (25GBASE-LR) and... | |
| This amendment to IEEE Std 802.3-2015 adds Physical Layer (PHY) specifications and management parameters for 25 Gb/s operation over twinaxial copper cabling (25GBASE-CR and 25GBASE-CR-S), electrical backplanes (25GBASE-KR and 25GBASE-KR-S),... | |
| This amendment to IEEE Std 802.3-2015 adds point-to-point 1 Gb/s Physical Layer (PHY) specifications and management parameters for operation on a single twisted pair copper cable in an automotive application. | |
| This amendment to IEEE Std 802.3-2015 adds specifications and management parameters for the provision of power via a single twisted pair to connected Data Terminal Equipment (DTE) with IEEE 802.3... | |
| This amendment to IEEE Std 802.3-2015 defines Ethernet Media Access Control (MAC) parameters, Physical Layer specifications, and management objects for the transfer of Ethernet format frames at 2.5 Gb/s and... | |
| This amendment to IEEE Std 802.3-2015 defines Physical Layer specifications and managementparameters for the operation of Ethernet Passive Optical Networks (EPON) Protocol overcoaxial media. | |
| This amendment to IEEE Std 802.3-2015 specifies a family of three point-to-point physical layers (PHYs) for 1000 Mb/s operation over duplex plastic optical fiber (POF) and related management parameters. | |
| This amendment to IEEE Std 802.3-2015 specifies additions to and appropriate modifications of IEEE Std 802.3 to add support for interspersing express traffic over a single physical link. | |
| This amendment to IEEE Std 802.3-2015 specifies new Physical Coding Sublayer (PCS) interfaces and new Physical Medium Attachment (PMA) sublayer interfaces for 25 Gb/s Ethernet and 40 Gb/s Ethernet. 25GBASE-T... | |
| This amendment to IEEE Std 802.3-2015 specifies new Physical Coding Sublayer interfaces and new Physical Medium Attachment sublayer interfaces for 25 Gb/s Ethernet and 40 Gb/s Ethernet. 25GBASE-T and 40GBASE-T... | |
| This amendment to IEEE Std 802.3-2018 adds Clause 150. This amendment adds Physical Layer (PHY) specifications and management parameters for 400 Gb/s operation on four pairs (400GBASE-SR4.2) and eight pairs... | |
| This amendment to IEEE Std 802.3-2018 makes technical and editorial corrections and refinements to Power over Ethernet over 2-pairs in Clause 33. | |
| This amendment to IEEE Std 802.3-2018 specifies additions and appropriate modifications to add 10 Mb/s Physical Layer (PHY) specifications and management parameters for operation, and associated optional provision of power,... | |
| This amendment to IEEE Std 802.32008 defines the Time Synchronization Service Interface(TSSI) to indicate when the SFD crosses the generic Medium Independent Interface (xMII), together with management objects indicating transmission... | |
| This amendment to IEEE Std 802.32008 specifies a new PMD, 40GBASE-FR, for serial 40 Gb/s operation over up to 2 km of single-mode fiber. | |
| This amendment to IEEE Std 802.32008 specifies changes to several existing physical layers to enable energy efficient operation of Ethernet. Changes to 10BASE-T include a reduction in transmit voltage requirements. | |
| This amendment to the standard revises the short-circuit rating and test requirements for definite purpose switching devices for use in metal-enclosed low voltage power circuit breaker switchgear. | |
| This amendment to the standard revises the short-circuit rating and test requirements for definite purpose switching devices for use in metal-enclosed low-voltage power circuit breaker switchgear. | |
| This application guide covers procedures and 1 calculations necessary to apply the standard transient recovery voltage (TRV) ratings for ac high-voltage circuit breakers rated above 1000 V. The breaking capability... | |
| This Code covers basic provisions for safeguarding of persons from hazards arising from the installation, operation, or maintenance of (1) conductors and equipment in electric supply stations, and (2) overhead... | |
| This corrigendum corrects technical and other non-editorial errors made during the preparation of C37.04-1999 latest version, third printing 29 November 2005, which covers the rating structure for high-voltage circuit breakers... | |
| This corrigendum corrects technical errors found in the test guide during use in laboratories concerning current values and arc initiation in LV testing and supply frequency for all equipment. | |
| This corrigendum to IEEE Std 802.3-2015 clarifies which lane of the media dependent interface (MDI) of a multilane Physical Layer entity (PHY) is used as the timestamping reference point. | |
| This document provides guidance for organizations in the application of ISO 9001:2015 to the acquisition, supply, development, operation and maintenance of computer software and related support services. This document does... | |
| This document provides guidelines for the definition of a reliability program at nuclear generating stations and other nuclear facilities. The document emphasizes reliability programs during the operating phase of such... | |
| This draft is a revision of IEEE Std 802.3-2005, as modified by approved amendments IEEE Std 802.3an-2006 10GBASE-T, IEEE Std 802.3aq 2006 10GBASE-LRM and IEEE Std 802.3as-2006 Frame Expansion, approved... | |
| This draft is a revision of IEEE Std 802.3-2005, as modified by approved amendments IEEE Std 802.3an-2006 10GBASE-T, IEEE Std 802.3aq-2006 10GBASE-LRM and IEEE Std 802.3as-2006 Frame Expansion, approved corrigendum... | |
| This draft is an amendment of IEEE Std 802.3-2012. It provides physical layer specifications andmanagement parameters for EPON operation on point-to-multipoint passive optical networks supportingextended power budget classes of PX30,... | |
| This draft is an amendment of IEEE Std 802.3-2012. This amendment adds Physical Layer (PHY)specifications and management parameters for 40 Gb/s operation over single-mode fiber (40GBASE-ER4)and for 100 Gb/s operation... | |
| This draft is an amendment of IEEE Std 802.3-2018 as amended by IEEE Std 802.3cb-2018, IEEE Std 802.3bt-2018, and IEEE Std 802.3cd-2018. This amendment adds Physical Layer (PHY) specifications and... | |
| This Guide covers testing procedures for the slip and pullout strength certification testing of Bolted Dead End Strain Clamps for use on Overhead Transmission and Distribution Lines. | |
| This guide covers the application of indoor and outdoor high-voltage circuit breakers rated above 1000 V for use in commercial, industrial, and utility installations. It deals with usage under varied... | |
| This guide covers the application of indoor and outdoor high-voltage circuit breakers rated above 1000 Vac for use in commercial, industrial, and utility installations. It deals with usage under varied... | |
| This guide covers the application of indoor and outdoor high-voltage circuit breakers rated above 1000Vac for use in commercial, industrial, and utility installations. It deals with usage under varied service... | |
| This guide describes methods to protect a power system from faults that are not cleared because of failure of a power circuit breaker to operate or interrupt when called upon... | |
| This guide describes significant aspects of handling SF6 gas used in electric power equipment such as gas recovery, reclamation, recycling in order to keep the gas permanently in a closed... | |
| This Guide for Switchgear-Unit Substation-Requireme nts is intended for use as the basis for the coordination of equipment in Unit Substations by assisting in the selection of components. A variety... | |
| This guide identifies and summarizes circuit breaker manufacturer?s information that knowledgeable users will find useful for the receipt, installation, commissioning, operation and maintenance, and decommissioning of high-voltage (>1000V) circuit breakers. | |
| This guide is for the development of specifications for the technical requirements for the design, fabrication, testing, installation, and in-service performance of a high-voltage gas-insulated substation (GIS). | |
| This guide is primarily concerned with outdoor AC substatons, either air-insulated or gas-insulated. Distribution, transmission and power plant substations are covered by this guide. The intent of the guide is... | |
| This guide provides a recommended table of contents for high-voltage circuit breaker instruction manuals. The guide provides a listing of information that will help a knowledgeable user receive, install, commission,... | |
| This guide provides information of special relevance to the planning, design, testing, installation, operation and maintenance of gas-insulated substations(GIS) and equipment. This guide is intended to supplement IEEE Std C37-122-1993(R2002). | |
| This guide provides practices and processes to 1 perform, analyze, and report failure investigations of power circuit breakers. | |
| This guide provides practices and processes to perform, analyze, and report failure investigations of power circuit breakers. | |
| This is a draft amendment to IEEE Std 802.3™-2008 (IEEE P802.3ay). This draft also includes resolutions to all maintenance requests that have been forwarded by Maintenance to the P802.3at Task... | |
| This project will develop a Guide for the application of protective relays used for load shedding and restoration during electric power system abnormal frequency conditions. It will present background information,... | |
| This project will develop a guide for the planning, permitting, design, equipment specification, installation, commissioning, operation, and maintenance of gas insulated transmission lines. The guide will address technical aspects only. | |
| This project will provide guidance for the planning, permitting, design, equipment specification, installation, commissioning, operation, and maintenance of gas insulated transmission lines. The guide will address technical aspects only. Commercial... | |
| This recommended practice provides a guide to the conduct and analysis of precision centrifuge tests of linear accelerometers, covering each phase of the tests, beginning with the planning. Possible error... | |
| This recommended practice provides a unique identification system for hydroelectric facilities that segregates and incorporates plant, unit, system, and component identifiers as a minimum. | |
| This standard applies to alternating current (ac) switchgear, designed for both indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having... | |
| This standard applies to premium efficiency totally enclosed fan-cooled (TEFC), horizontal and vertical, single-speed, squirrel cage polyphase induction motors, up to and including 370 kW (500 hp), and 4000 volts... | |
| This standard applies to the dimensions for all types of shaft couplings and shaft runout tolerances for hydraulic turbines and generators. Shafts and couplings included in this standard are used... | |
| This standard covers enclosed dc power circuit breakers of the stationary or drawout type of one- or two-pole construction with one or more rated maximum voltages of 300 V, 325... | |
| This standard covers enclosed low-voltage ac power circuit breakers of the stationary or drawout type of two-, three-, or four-pole construction, with one or more rated maximum voltages of 635... | |
|
IEEE Draft Standard for Metal-Enclosed Interrupter Switchgear (1 kV-38 kV) -- PC37.20.3/D8, Mar 2012
|
This standard covers metal-enclosed interrupter (MEI) switchgear assemblies containing, but not limited to, such devices as interrupter switches; selector switches; power fuses; circuit breakers; control, instrumentation and metering devices; and... |
| This standard covers metal-enclosed switchgear assemblies incorporating gas insulating systems containing, but not limited to, such devices as interrupter switches; selector switches; fuses; circuit breakers; control, instrumentation and metering devices; | |
| This standard covers Metal-Enclosed switchgear assemblies incorporating gas insulating systems containing, but not limited to, such devices as interrupter switches; selector switches; power fuses; circuit breakers; control, instrumentation and metering... | |
| This standard covers ratings, construction, and testing of dead-front control switchboards containing, but not limited to, devices such as switches, control devices, instrumentation, metering, monitoring, alarms, annunciators, protective and auxiliary... | |
| This Standard covers the dimensions and strength requirements for Anchor Shackles used in Overhead Transmission and Distribution Line Hardware. | |
|
IEEE Draft Standard for Pole Line Hardware for Overhead Line Construction -- PC135.90 D8.0, Nov 2013
|
This standard covers the requirements of inch-based wood pole line hardware commonly used in overhead line construction. Metric pole line hardware is not covered by this standard. |
| This standard covers the requirements of inch-based: 1. zinc-coated ferrous carriagebolts, machine bolts, double-arming bolts, double-end bolts, washerhead bolts, eye bolts, eyenuts and washer nuts, 2. zinc-coated ferrous lag screws... | |
| This standard defines a MAC Control Frame to support 802.1Q Priority-based Flow Control | |
| This standard defines a method for exchange of synchronized phasor measurement data between power system equipment. It specifies messaging including types, use, contents, and data formats for real-time communication between... | |
| This standard defines the preferred ratings for low-voltage ac (635V and below) power circuit breakers, general purpose dc (325V and below) power circuit breakers, heavy duty low voltage dc (3200V... | |
| This standard defines the preferred ratings for low-voltage ac (635V and below) power circuit breakers, general purpose dc (325V and below) power circuit breakers, heavy duty lowvoltage dc (3200V and... | |
| This standard defines YANG modules for various Ethernet devices specified in IEEE Std 802.3. This includes half-duplex and full-duplex data terminal equipment (DTE) using eithere Carrier Sense Multiple Access /... | |
| This standard describes the preferred ratings of indoor and outdoor high-voltage circuit breakers rated above 1000 V for use in commercial, industrial, and utility installations. | |
| This standard does not include data on shaft stress limits, materials, or bolt tensioning For historical purposes, the legacy shaft dimensional requirements of superseded IEEE Standard 810-1987 are included in... | |
| This standard establishes the minimum 1 required processes for Software and Systems Configuration Management (SSCM). The application of this standard applies to any form, class, or type of software or... | |
| This standard is applicable to ac circuit switchers designed for outdoor installation and for rated power frequencies of 50 Hz and 60 Hz and rated maximum voltages of 15.5 kV... | |
| This standard is applicable to bushings intended for use in high voltage circuit breakers and gas insulated switchgear. These bushings are intended for indoor and outdoor use, operating on alternating... | |
| This standard is for synchronized phasor measurement systems in power systems. It defines a synchronized phasor (synchrophasor), frequency and rate of change of frequency measurements. It describes timetag and synchronization... | |
| This standard is for synchronized phasor measurement systems in power systems. It defines a synchronized phasor (synchrophasor), frequency, and rate of change of frequency (ROCOF) measurements. It describes time tag... | |
| This standard is revised to change the descriptions of the standard transient recovery voltage (TRV) envelope and ratings. This is applicable for ac high-voltage circuit breakers rated above 1000 V... | |
| This standard is revised to change the descriptions of the standard transient recoveryvoltage (TRV) envelope and ratings. This is applicable for ac high-voltage circuit breakers ratedabove 1000 V and on... | |
| This standard pertains to the requirements for current and voltage protective functions of: 1) direct-acting overcurrent electromechanical trip devices 2) direct-acting overcurrent electronic trip systems 3) reverse-current trip systems 4)... | |
| This standard pertains to the requirements for current and voltage protective functions of:1) direct-acting overcurrent electromechanical trip devices2) direct-acting overcurrent electronic trip systems3) reverse-current trip systems4) undervoltage trip devicesthat are... | |
| This standard pertains to the requirements for current and voltage protective functions of: 1) direct-acting overcurrent electromechanical trip devices 2) direct-acting overcurrent electronic trip systems 3) reverse-current trip systems 4)... | |
| This standard provides an overview to the family of IEEE 802 standards. It describes the reference models for the IEEE 802 standards and explains the relationship of these standards to... | |
| This standard provides guidance to users of IEEE standards as to how they could apply them to meet the quality management expectations of ISO 9001:2000 clauses and sub-clauses in a... | |
| This standard provides methods for the measurement of sound pressure level produced by outdoor alternating current circuit-breakers in a free-field environment. These methods may also be used indoors or in... | |
| This standard provides methods for the measurement of sound pressure level produced by outdoor power circuit-breakers in a free-field environment. These methods may also be used indoors or in restricted... | |
| This standard provides requirements for materials, test, performance, and manufacture of ground rod electrodes, and threaded & threadless ground rod couplings. It applies to ground rod electrodes and ground rod... | |
| This standard provides requirements for materials, test, performance, and manufacture of ground rod electrodes, and threaded and threadless ground rod couplings and clamps commonly used in overhead line construction. It... | |
| To provide a guide for the application of protective relays on transmission-line series capacitor banks. The guide will provide alternative approaches to the design, testing, and maintenance of protective relays... | |
| Update of the guide to include additions of modern techniques and procedures. Conversion of guide to metric units. Original Scope: This guide presents various approaches to good practice that could... | |
| Various approaches to good construction practices that could improve the installation of transmission line structure foundations are presented. Spread foundations, drilled shaft foundations, pile foundations, and anchors are treated. This... |
| << Prev | Next >> |