Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
550
600
650
700
750
770
780
790
800
810
820
821
822
823
824
825
826
827
828
829
830
831
832
833
840
850
860
870
880
890
900
950
1000
1050
1100
1150
1500
1620
| Product Name | Notes |
|---|---|
| BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, CARTRIDGE TYPE WITHOUT GREASE PLUG, ANSI/AFBMA DIMENSION SERIES 32 | |
| BEARING, BALL, ANNULAR: SINGLE ROW, RADIAL, NON-FILLING SLOT, EXTRA LIGHT SERIES (R - SERIES) (0.7500 BORE AND UNDER) (CORROSION RESISTANT STEEL) | |
| BEARING, BALL, ANNULAR: SINGLE ROW, RADIAL, NON-FILLING SLOT, EXTRA LIGHT SERIES (R - SERIES) (CHROMIUM ALLOY STEEL) | |
| BEARING, BALL, ANNULAR: SINGLE ROW, RADIAL, NON-FILLING SLOT, EXTRA LIGHT SERIES (R - SERIES) (LARGER THAN 0.7500 BORE) (CHROMIUM ALLOY STEEL) | |
| BEARING, BALL, ANNULAR: SINGLE ROW, RADIAL, NON-FILLING SLOT, EXTRA LIGHT SERIES (XLS - SERIES) (CHROMIUM ALLOY STEEL) | |
| BEARING, BALL, ANNULAR: SINGLE ROW, RADIAL, NON-FILLING SLOT, LIGHT SERIES (LS - SERIES) (CHROMIUM ALLOY STEEL) | |
| BEARING, BALL, ANNULAR: SINGLE ROW, RADIAL, NON-FILLING SLOT, MEDIUM SERIES (MS - SERIES) (CHROMIUM ALLOY STEEL) | |
| BEARING, BALL, ANNULAR: SINGLE ROW, RADIAL, NON-FILLING SLOT, MINIATURE SIZE, INSTRUMENT TYPE (CHROMIUM ALLOY STEEL) | |
| BEARING, BALL, ANNULAR: SINGLE ROW, RADIAL, NON-FILLING SLOT, MINIATURE SIZE, INSTRUMENT TYPE (CORROSION RESISTANT STEEL) | |
| BEARING, ROLLER, TAPERED, DOUBLE ROW, NORMAL ANGLE, TWO SINGLE CONES, ONE DOUBLE CUP, (TYPE TDO) | |
| BEARING, ROLLER, TAPERED, DOUBLE ROW, NORMAL ANGLE, TWO SINGLE CONES, ONE DOUBLE CUP, NONADJUSTABLE (TYPE TNA) | |
| BEARING, ROLLER, TAPERED, DOUBLE ROW, ONE DOUBLE CONE, TWO SINGLE CUPS, (TYPES TDI AND TDIS) | |
| BEARING, ROLLER, TAPERED, DOUBLE ROW, STEEP ANGLE, TWO SINGLE CONES, ONE DOUBLE CUP (TYPE TDOS) | |
| BEARING, ROLLER, TAPERED, DOUBLE ROW, STEEP ANGLE, TWO SINGLE CONES, ONE DOUBLE CUP, NONADJUSTABLE (TYPE TNAS) | |
| BEARING, ROLLER, TAPERED, DOUBLE ROW, STRAIGHT BORE, TWO SINGLE CONES WITH CONTACTING FRONT FACES SLOTTED AND CHAMFERED FOR LUBRICATION, ONE DOUBLE CUP WITH LUBRICATION HOLES AND GROOVE (TYPE TNASW) | |
| BEARING, ROLLER, TAPERED, DOUBLE ROW, STRAIGHT BORE, TWO SINGLE CONES, CONE BACK FACE RIB GROUND ON THE OUTER DIAMETER FOR SEALING PURPOSES, ONE DOUBLE CUP WITH LUBRICATION HOLES AND GROOVE... | |
| BEARING, ROLLER, TAPERED, SINGLE ROW, NORMAL ANGLE (TYPE TS) | |
| BEARING, ROLLER, TAPERED, SINGLE ROW, NORMAL ANGLE, FLANGED CUP (TYPE TSF) | |
| BEARING, ROLLER, TAPERED, SINGLE ROW, STEEP ANGLE (TYPE TSS) | |
| BEARING, ROLLER, TAPERED, SINGLE ROW, STEEP ANGLE, FLANGED CUP (TYPE TSSF) | |
| BEARING, SLEEVE, (BRONZE, PLAIN OR FLANGED) | |
| BEARINGS, BALL, ANNULAR (GENERAL PURPOSE), METRIC | |
| BEARINGS, BALL, ANNULAR (GENERAL PURPOSE) | |
| BEARINGS, ROLLER, CYLINDRICAL; AND BEARINGS, ROLLER, SELF-ALIGNING | |
| BEARINGS, ROLLER, TAPERED | |
| Bolt, Hexagon and Square | |
| BOLT, NUTS, STUDS, AND TAP RIVETS (AND MATERIAL FOR SAME) | |
| BOLT, TOGGLE: AND EXPANSION SLEEVE, SCREW | |
| BOLTS, (SCREW), LAG | |
| BOLTS, HEXAGON AND SQUARE | |
| BOLTS, SQUARE NECK AND TEE HEAD | |
| CASTERS, RIGID AND SWIVEL (INSTITUTIONAL DUTY) | |
| CASTERS, RIGID AND SWIVEL, INDUSTRIAL DUTY | |
| CASTERS, SWIVEL, CHAIR | |
| CLAMP, WIRE ROPE, DOUBLE-GRIP, STEEL, DOUBLE SADDLED, TYPE II | |
| CLAMPS, WIRE ROPE | |
| CLIP, PAPER, WIRE | |
| CLIPS, PAPER (BINDER) | |
| COMBINATION LOCK, MECHANICAL | |
| DISPENSERS, SOAP | |
| FASTENER, PAPER, BRASS, PRONG-TYPE | |
| FASTENERS, PAPER, METALLIC, COMPRESSOR TYPE | |
| FASTENERS, WOOD JOINT, CORRUGATED (SAW EDGE) | |
| FEDERAL SPECIFICATION LOCK EXTENSIONS (PEDESTRIAN DOOR LOCK ASSEMBLY PREASSEMBLED, PANIC AND AUXILIARY DEADBOLT) | |
| FEDERAL SPECIFICATION SCREW, CAP, SOCKET-HEAD | |
| Fitness-For-Service Example Problem Manual | |
| Fitness-For-Service | |
| FLOSS, DENTAL | |
| Functions and Features of a Rigging System | |
| HARDWARE, BUILDER'S ; DOOR CLOSERS | |
| HARDWARE, BUILDER'S; EXIT DEVICES | |
| HARDWARE, BUILDER'S; LOCKS AND DOOR TRIM: GENERAL SPECIFICATION FOR | |
| HARDWARE, BUILDERS'; AUXILIARY LOCKS | |
| HARDWARE, BUILDERS'; LOCKS AND DOOR TRIM: CYLINDER ENTRANCE DOOR LOCK TYPE 121A AND 122A | |
| HARDWARE, BUILDERS'; LOCKS AND DOOR TRIM: CYLINDER ENTRANCE DOOR LOCK TYPE 123A AND 123B | |
| HARDWARE, BUILDERS'; LOCKS AND DOOR TRIM: LETTER BOX PLATES | |
| HARDWARE, BUILDERS; SHELF AND MISCELLANEOUS | |
| HINGES, HARDWARE, BUILDERS | |
| HOLDER AND CUTTER, WRAPPING PAPER (9 INCH DIAMETER PAPER ROLLS) | |
| INCINERATOR, PORTABLE, CLASSIFIED PAPER WASTE, SECURITY | |
| INCINERATOR, STATIONARY, CLASSIFIED WASTE (SECURITY) | |
| LOCK EXTENSION (PEDESTRIAN DOOR, DEADBOLT) | |
| LOCK EXTENSIONS (PEDESTRIAN DOOR LOCK ASSEMBLY PREASSEMBLED, PANIC AND AUXILIARY DEADBOLT) | |
| LOCKS, COMBINATION, ELECTROMECHANICAL US ALLIES | |
| LOCKS, COMBINATION, ELECTROMECHANICAL | |
| LOCKS, COMBINATION | |
| LOCKS, OFFICE MACHINE | |
| MAPTACK | |
| NAIL (SMALL) AND TACKS;CUT | |
| NAILS, BRADS, STAPLES AND SPIKES: WIRE, CUT AND WROUGHT | |
| NAILS, SPIKES, STAPLES, AND TACKS | |
| NEEDLES, EXCEPT SURGICAL, HAND | |
| NUT, PLAIN, WING, INCH AND METRIC | |
| NUT: SQUARE, HEXAGON, CAP, SLOTTED, CASTLE KNURLED, WELDING AND SINGLE BALL SEAT | |
| NUT: SQUARE, HEXAGON, CAP, SLOTTED, CASTLE, KNURLED, WELDING AND SINGLE BALL SEAT | |
| OPENER, CAN, HAND (DISPOSABLE, COMBINATION OPENER AND PUNCH) | |
| OPENERS, CAN, HAND AND MOUNTED | |
| PADLOCK, CHANGEABLE COMBINATION (RESISTANT TO OPENING BY MANIPULATION AND SURREPTITIOUS ATTACK) | |
| PADLOCK, KEY OPERATED (RESISTANT TO OPENING BY FORCE, PICK, AND BYPASS TECHNIQUES) | |
| PADLOCK, KEY OPERATED, GENERAL FIELD SERVICE | |
| PADLOCK, KEY OPERATED, TAMPER INDICATIVE | |
| PADLOCKS | |
| PIN, COTTER (SPLIT) | |
| PIN, DRIVE GUIDED AND PIN DRIVE, POWDER ACTUATED (FASTENERS FOR POWDER ACTUATED AND HAND ACTUATED FASTENING TOOLS) | |
| PIN, NET, LAUNDRY, (5-INCH) | |
| PIN, SAFETY | |
| PULPING MACHINE, PAPER, CLASSIFIED WASTE (SECURITY) | |
| PULVERIZING MACHINE, PAPER CLASSIFIED WASTE (SECURITY) | |
| RIVET, SOLID, SMALL; RIVET, SPLIT, SMALL; RIVET TUBULAR, SMALL; FLAT WASHER (BURR); AND CAP, RIVET; GENERAL PURPOSE | |
| Rivet, Solid, Small; Rivet, Split, Small; Rivet, Tubular, Small Flat Washer (Burr); and Cap, Rivet, General Purpose | |
| SCREW CAP, CANTEEN; CHAIN AND GASKET, ASSEMBLED | |
| SCREW, CAP, SLOTTED AND HEXAGON HEAD | |
| SCREW, CAP, SOCKET-HEAD | |
| SCREW, EYE | |
| SCREW, MACHINE, SLOTTED, CROSS-RECESSED OR HEXAGON HEAD | |
| SCREW, MACHINE: SLOTTED, CROSS-RECESSED OR HEXAGON HEAD | |
| SCREW, TAPPING AND DRIVE | |
| SCREW, WOOD | |
| SEALS, ANTIPILFERAGE | |
| SETSCREWS: HEXAGON SOCKET AND SPLINE SOCKET, HEADLESS | |
| SETSCREWS: SQUARE HEAD (INCH) AND SLOTTED HEADLESS (INCH AND METRIC) | |
| SETSCREWS | |
| SHAVING SOAP AND SHAVING CREAM | |
| SHIELD, EXPANSION; NAIL EXPANSION, AND NAIL, DRIVE SCREW (DEVICES, ANCHORING, MASONRY) | |
| SHIELD, EXPANSION; NAIL, EXPANSION; AND NAIL, DRIVE SCREW (DEVICES, ANCHORING, MASONRY) | |
| SHREDDING MACHINE, OFFICE TYPE, CLASSIFIED WASTE PAPER (SECURITY) | |
| SLINGS, MULTIPLE LEG, VEHICLE (SHIPBOARD LOADING) | |
| Spike, Track, Square Shank | |
| SPIKES AND NAILS, COMMON, CUT, SPIKE, GUTTER AND ROUND, WIRE, AND SPIKE, BARGE AND BOAT, WROUGHT | |
| SPIKES, TRACK, SQUARE-SHANK | |
| STEEL WOOL | |
| STRAP, RETAINING, (METAL FOR CONDUIT, PIPE, AND CABLE) | |
| STUD, PLAIN, GENERAL PURPOSE | |
| STUD, PLAIN; GENERAL PURPOSE | |
| TACK | |
| TAG AND HOLDER, KEY | |
| THE FORUM ON FUNDING AND FINANCING SOLUTIONS FOR SURFACE TRANSPORTATION IN THE COMING DECADE CONFERENCE REPORT | |
| THIMBLES, ROPE | |
| THUMBSCREW | |
| THUMBTACK |
| << Prev | Next >> |