Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
550
600
650
700
750
760
770
780
790
800
810
820
821
822
823
824
825
826
827
828
829
830
831
832
840
850
860
870
880
890
900
950
1000
1050
1100
1150
1500
1620
| Product Name | Notes |
|---|---|
| ANCHORAGE FOR SEAT BELT ASSEMBLIES FOR AUTOMOTIVE VEHICLES | |
| ANCHORAGE OF SEATS FOR AUTOMOTIVE VEHICLES | |
| APRON, FOOD HANDLER'S | |
| ARMREST FOR AUTOMOTIVE VEHICLES | |
| ASHTRAY AND LIGHTER FOR AUTOMOTIVE VEHICLES | |
| BACKUP LIGHTS FOR AUTOMOTIVE VEHICLES | |
| BEARING, BALL, ANNULAR, DOUBLE ROW, ANGULAR CONTACT FILLING SLOT, VERTEX OF CONTACT ANGLES OUTSIDE BEARING, ANSI/AFBMA DIMENSION SERIES 32 | |
| BEARING, BALL, ANNULAR, DOUBLE ROW, ANGULAR CONTACT, COUNTERBORED OUTER RING, CONTACT ANGLE ABOVE 32 DEGREES UP TO AND INCLUDING 45 DEGREES, NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES 04 | |
| BEARING, BALL, ANNULAR, DOUBLE ROW, ANGULAR CONTACT, FILLING SLOT, VERTEX OF CONTACT ANGLES INSIDE BEARING, ANSI/AFBMA DIMENSION SERIES 33 | |
| BEARING, BALL, ANNULAR, DOUBLE ROW, ANGULAR CONTACT, FILLING SLOT, VERTEX OF CONTACT ANGLES OUTSIDE BEARING, ANSI/AFBMA DIMENSION SERIES 33 | |
| BEARING, BALL, ANNULAR, DOUBLE ROW, ANGULAR CONTACT, NON-FILLING SLOT, VERTEX OF CONTACT ANGLES INSIDE BEARING, ANSI/AFBMA DIMENSION SERIES 32 | |
| BEARING, BALL, ANNULAR, DOUBLE ROW, ANGULAR CONTACT, NON-FILLING SLOT, VERTEX OF CONTACT ANGLES OUTSIDE BEARING, ANSI/AFBMA DIMENSION SERIES 32 | |
| BEARING, BALL, ANNULAR, DOUBLE ROW, ANGULAR CONTACT, NON-FILLING SLOT, VERTEX OF CONTACT ANGLES OUTSIDE BEARING, ANSI/AFBMA DIMENSION SERIES 33 | |
| BEARING, BALL, ANNULAR, DOUBLE ROW, RADIAL, INTERNAL SELF-ALIGNING, ANSI/AFBMA DIMENSION SERIES 02 | |
| BEARING, BALL, ANNULAR, DOUBLE ROW, RADIAL, INTERNAL SELF-ALIGNING, ANSI/AFBMA DIMENSION SERIES 03 | |
| BEARING, BALL, ANNULAR, DOUBLE ROW, RADIAL, INTERNAL SELF-ALIGNING, ANSI/AFBMA DIMENSION SERIES 22 | |
| BEARING, BALL, ANNULAR, DOUBLE ROW, RADIAL, INTERNAL SELF-ALIGNING, ANSI/AFBMA DIMENSION SERIES 23 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, COUNTERBORED OUTER RING, CONTACT ANGLE ABOVE 10 DEG. UP TO AND INCLUDING 22 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES 02 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, COUNTERBORED OUTER RING, CONTACT ANGLE ABOVE 10 DEG. UP TO AND INCLUDING 22 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES 03 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, COUNTERBORED OUTER RING, CONTACT ANGLE ABOVE 10 DEG. UP TO AND INCLUDING 22 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES 04 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, COUNTERBORED OUTER RING, CONTACT ANGLE ABOVE 10 DEG. UP TO AND INCLUDING 22 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES 10 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, COUNTERBORED OUTER RING, CONTACT ANGLE ABOVE 10 DEG. UP TO AND INCLUDING 22 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES 19 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, COUNTERBORED OUTER RING, CONTACT ANGLE ABOVE 22 DEG. UP TO AND INCLUDING 32 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES 03 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, COUNTERBORED OUTER RING, CONTACT ANGLE ABOVE 22 DEG. UP TO AND INCLUDING 32 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES 04 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, COUNTERBORED OUTER RING, CONTACT ANGLE ABOVE 22 DEG. UP TO AND INCLUDING 32 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES 10 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, COUNTERBORED OUTER RING, CONTACT ANGLE ABOVE 22 DEG. UP TO AND INCLUDING 32 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES O2 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, COUNTERBORED OUTER RING, CONTACT ANGLE ABOVE 32 DEG. UP TO AND INCLUDING 45 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES 02 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, COUNTERBORED OUTER RING, CONTACT ANGLE ABOVE 32 DEG. UP TO AND INCLUDING 45 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES 10 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, COUNTERBORED OUTER RING, CONTACT ANGLE ABOVE 33 DEG. UP TO AND INCLUDING 45 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES 03 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, PRIMARILY RADIAL, COUNTERBORED OUTER RING, CONTACT ANGLE UP TO AND INCLUDING 10 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES 02 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, PRIMARILY RADIAL, COUNTERBORED OUTER RING, CONTACT ANGLE UP TO AND INCLUDING 10 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES 03 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, PRIMARILY RADIAL, COUNTERBORED OUTER RING, CONTACT ANGLE UP TO AND INCLUDING 10 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES 10 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, PRIMARILY RADIAL, COUNTERBORED OUTER RING, CONTACT ANGLE UP TO AND INCLUDING 10 DEG., NON-SEPARABLE, ANSI/AFBMA DIMENSION SERIES 19 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, FILLING SLOT, ANSI/AFBMA DIMENSION SERIES 02 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, FILLING SLOT, ANSI/AFBMA DIMENSION SERIES 03 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, ANSI/AFBMA DIMENSION SERIES 02 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, ANSI/AFBMA DIMENSION SERIES 03 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, ANSI/AFBMA DIMENSION SERIES 04 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, ANSI/AFBMA DIMENSION SERIES 10, 02, 03 UNDER 10 MM BORE | |
| BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, ANSI/AFBMA DIMENSION SERIES 10 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, ANSI/AFBMA DIMENSION SERIES 19 | |
| BEARING, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, CARTRIDGE TYPE WITHOUT GREASE PLUG, ANSI/AFBMA DIMENSION SERIES 33 | |
| CONSTRUCTION METHODS AND MATERIALS FOR VAULTS | |
| COVER, PILLOW | |
| DEPOT STORAGE STANDARDS | |
| ENERGY ABSORBING STEERING CONTROL SYSTEM FOR AUTOMOTIVE VEHICLES | |
| EXHAUST EMISSION CONTROL SYSTEM FOR AUTOMOTIVE VEHICLES | |
| FAN, CIRCULATING, BRACKET; AND FAN CIRCULATING, DESK, (RIGID BLADES) | |
| FAN, CIRCULATING, COLUMN (ELECTRIC, RIGID BLADES, NON-OSCILLATING, NOT FOR MARINE SERVICE) | |
| FAN, CIRCULATING, RADIAL DISCHARGE | |
| FEDERAL RATING AND TEST STANDARD FOR SELF-CONTAINED ELECTRICALLY-OPERATE D, MECHANICALLY-REFRIGE RATED DEHUMIDIFIERS | |
| FEEDERS, BOILER WATER TREATMENT, BY-PASS AND COMPOUND RECEIVER TYPES | |
| FILING CABINET, STEEL, LEGAL AND LETTER SIZE, (VERTICAL) | |
| FILTER ELEMENT, FLUID PRESSURE: FOR SENIOR SIZE FILTER | |
| FILTER ELEMENTS, FLUID PRESSURE-OIL, FULL FLOW | |
| FILTER, AIR CONDITIONING: VISCOUS IMPINGEMENT AND DRY TYPES, CLEANABLE | |
| FILTER, AIR CONDITIONING: VISCOUS-IMPINGEMENT AND DRY MEDIA, REPLACEABLE | |
| FILTER, AIR EXTENDED MEDIA AREA TYPE, FOR USE IN AIR DISTRIBUTION SYSTEM | |
| FILTER, AIR-EXTENDED AREA, INITIAL INSTALLATION | |
| FILTER, FLUID PRESSURE: OIL, HEAVY DUTY, BY-PASS TYPE, SENIOR SIZE (BASE MOUNTED) | |
| Filter, Fluid Pressure: Oil, Heavy Duty, By-Pass Type, Senior Size (Base Mounted | |
| FILTERS AND FILTER ELEMENTS, FLUID PRESSURE: LUBRICATING OIL, BYPASS AND FULL FLOW | |
| FILTERS, ELECTRONIC AIR CLEANING, IONIZING PLATE TYPE | |
| FLOOR COVERINGS, RESILIENT, NONTEXTILE: SAMPLING AND TESTING | |
| FOUR WAY FLASHER FOR AUTOMOTIVE VEHICLES | |
| FUEL TANK AND TANK FILLER PIPES FOR AUTOMOTIVE VEHICLES | |
| GASKETS: FILTER, FLUID PRESSURE | |
| GLARE REDUCTION SURFACES-INSTRUMENT PANEL AND WINDSHIELD WIPERS FOR AUTOMOTIVE VEHICLES | |
| GLASSWARE; METHODS FOR SAMPLING AND TESTING | |
| GLOSSARY OF FABRIC IMPERFECTIONS | |
| GLOSSARY OF PACKAGING TERMS | |
| HEAD RESTRAINT FOR AUTOMOTIVE VEHICLES | |
| HYDRAULIC SERVICE BRAKE SYSTEMS FOR AUTOMOTIVE VEHICLES | |
| INSPECTION, MAINTENANCE, NEUTRALIZATION AND REPAIR OF GSA APPROVED CONTAINERS AND VAULT DOORS | |
| INSPECTION, MAINTENANCE, NEUTRALIZATION AND REPAIR OF GSA APPROVED CONTAINERS, LOCK EXTENSIONS AND VAULT DOORS | |
| INSTRUMENT PANEL INSTRUMENTS AND CONTROL DEVICES FOR AUTOMOTIVE VEHICLES | |
| LUBRICANTS, LIQUID FUELS, AND RELATED PRODUCTS; METHODS OF TESTING | |
| MEDIA FOR ROLL TYPE AIR FILTER | |
| NEUTRALIZATION AND REPAIR OF GSA APPROVED CONTAINERS AND VAULT DOORS | |
| NEUTRALIZATION AND REPAIR OF GSA APPROVED CONTAINERS | |
| PACKAGING OF COTTON AND COTTON-SYNTHETIC FIBER BLEND FABRICS (EXCLUDING DUCK FABRICS) | |
| PACKAGING OF DUCK FABRICS (COTTON; SYNTHETIC FIBER; COTTON-SYNTHETIC FIBER BLENDS) | |
| PACKAGING OF SYNTHETIC FIBER FABRICS | |
| PADDED INSTRUMENT PANEL AND VISORS FOR AUTOMOTIVE VEHICLES | |
| PADDING FOR AUTOMOTIVE SEAT BACKS | |
| PAPER, BOND AND WRITING, WHITE AND COLORED | |
| PERFORMANCE TEST METHOD FOR INTENSIVE USE CHAIRS | |
| PILLOWCASE (COTTON BLEACHED) | |
| PROJECTORS, STILL PICTURE, OVERHEAD; ATTACHMENTS AND ACCESSORIES | |
| REAR WINDOW DEFOGGER FOR AUTOMOTIVE VEHICLES | |
| ROLL BAR STRUCTURE FOR AUTOMOTIVE VEHICLES | |
| Rubber: Sampling and Testing | |
| SAFETY DOOR LATCHES AND HINGES FOR AUTOMOTIVE VEHICLES | |
| SAFETY GLAZING MATERIALS FOR AUTOMOTIVE VEHICLES | |
| SCREW THREAD STANDARDS FOR FEDERAL SERVICES ***CONTAINS ALL CURRENT FED-STD-H28 STANDARDS*** | |
| Screw Thread standards for Federal Services Section 16 Microscope Objective and Noise Piece, 0.800 - 36AMO | |
| SCREW THREAD STANDARDS FOR FEDERAL SERVICES SECTON 16 MICROSCOPE OBJECTIVE AND NOSE PIECE, 0.800 -36AMO | |
| SCREW THREAD STANDARDS FOR FEDERAL SERVICES, SECTION 11, HOSE CONNECTIONS FOR WELDING AND CUTTING EQUIPMENT | |
| SCREW THREAD STANDARDS FOR FEDERAL SERVICES, SECTION 19, MISCELLANEOUS THREADS | |
| SCREW THREAD STANDARDS FOR FEDERAL SERVICES, SECTION 4, CONTROLLED RADIUS ROOD SCREW THREADS, UNJ SYMBOL | |
| SCREW THREAD STANDARDS FOR FEDERAL SERVICES, SECTION 5, UNIFIED MINIATURE SCREW THREADS | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 1 NOMENCLATURE, DEFINITIONS AND LETTER SYMBOLS FOR SCREW THREADS | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 10 HOSE COUPLING AND FIRE HOSE COUPLING SCREW THREADS | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 12 ACME THREADS | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 14 BUTTRESS SCREW THREADS - 7 DEG./45 DEG. FLANK ANGLES | |
| Screw-Thread Standards for Federal Services Section 14 Buttress Screw Threads-7 Deg./45 Deg. Flank Angles | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 15 ROLLED THREADS FOR SCREW-SHELLS FOR ELECTRIC LAMPHOLDERS AND LAMP BASES | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 17 SURVEYING INSTRUMENT MOUNTING THREADS | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 18 PHOTOGRAPHIC EQUIPMENT THREADS | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 2 UNIFIED INCH SCREW THREADS- UN AND UNR THREAD FORMS | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 20 INSPECTION METHODS FOR ACCEPTABILITY OF UN, UNR, UNJ, M, AND MJ SCREW THREADS | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 21 METRIC SCREW-THREADS | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 22 GAGES AND GAGING FOR METRIC SCREW THREADS-M AND MJ THREAD FORMS | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 23 CLASS 5 INTERFERENCE-FIT SCREW THREADS | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 3 UNIFIED THREADS OF SPECIAL DIAMETERS, PITCHES, AND LENGTHS OF ENGAGEMENT | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 6 GAGES AND GAGING FOR UNIFIED SCREW THREADS-UN AND UNR THREAD FORMS | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 8 DRYSEAL PIPE THREADS | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 9 GAS CYLINDER VALVE OUTLET AND INLET THREADS | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES, SECTION 13, STUB ACME THREADS | |
| Screw-Thread Standards for Federal Services, Section 4, Controlled Radius Root Screw Threads, UNJ Symbol | |
| SCREW-THREAD STANDARDS FOR FEDERAL SERVICES | |
| SCREW-THREAD STANDARDS FOR FEDERAL SEVICES SECTION 7 PIPE THREADS, GENERAL PURPOSE | |
| SHEET, BED; COTTON (BLEACHED) | |
| SHOCKPROOF CABLE TERMINAL AND RECEPTACLE FOR USE ON X-RAY EQUIPMENT | |
| SIDE MARKER DEVICES FOR AUTOMOTIVE VEHICLES | |
| SOAP AND SOAP-PRODUCTS (INCLUDING SYNTHETIC DETERGENTS), SAMPLING AND TESTING | |
| STANDARD BUMPER HEIGHTS FOR AUTOMOTIVE VEHICLES | |
| STANDARD GEAR QUADRANT (PRNDL) FOR AUTOMOTIVE VEHICLES EQUIPPED WITH AUTOMATIC TRANSMISSIONS | |
| STANDARD GUIDES FOR PREPARATION OF PROPOSED ITEM LOGISTICS DATA RECORDS | |
| STANDARD SAFETY DEVICES FOR AUTOMOTIVE VEHICLES | |
| STEEL: CHEMICAL COMPOSITION AND HARDENABILITY | |
| STITCHES, SEAMS, AND SEWING | |
| TERMS, DEFINITIONS AND SYMBOLS FOR SECURITY EQUIPMENT AND PRACTICES | |
| TESTING METHOD OF LUBRICANTS, LIQUID FUELS, AND RELATED PRODUCTS | |
| TIRE AND SAFETY RIMS FOR AUTOMOTIVE VEHICLES | |
| TRANSFORMER, POWER, DISTRIBUTION (67,000 VOLTS AND BELOW, 501 THROUGH 10,000 KVA, 3 PHASE, 501 THROUGH 5,000 KVA, 1 PHASE) | |
| TRUCKS AND TRUCK TRACTORS: HEAVY COMMERCIAL 6X4 & 6X6, 18,000 TO 30,000 KG (40,000 TO 66,000 LBS) GVW | |
| TRUCKS AND TRUCK TRACTORS: MEDIUM COMMERCIAL 4X2 & 4X4, 7,250 TO 16,000 KG (16,000 TO 35,000 LBS) GVW | |
| TRUCKS: HEAVY COMMERCIAL, 6X4 and 6X6 19,500 TO 30,000 KG (43,000 TO 66,000 LBS) GVWR | |
| TRUCKS: MEDIUM COMMERCIAL, 4X2 and 4X4 9,500 TO 16,000 KG (21,000 TO 35,000 LBS) GVWR | |
| UNIFORM FEDERAL ACCESSIBILITY STANDARDS | |
| WINDSHIELD WIPERS AND WASHERS FOR AUTOMOTIVE VEHICLES | |
| X-RAY TUBE, FOCAL SPOT, METHOD OF MEASUREMENT |
| << Prev | Next >> |