Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
450
500
550
600
650
700
750
760
770
780
790
800
803
804
805
806
807
808
809
810
811
812
813
814
815
820
830
840
850
860
870
900
950
1000
1050
1100
1150
1500
1620
| Product Name | Notes |
|---|---|
| Analysis and optimization of the error performance of digital fixed wireless systems for the purpose of bringing into service and maintenance | |
| Availability objectives for real digital fixed wireless links used in 27 500 km hypothetical reference paths and connections | |
| Characteristics of enhanced applications for high frequency (HF) radiocommunication systems | |
| Characteristics of HF fixed radiocommunication systems | |
| Characteristics of multipoint-to-multip oint fixed wireless systems with mesh network topology operating in frequency bands above about 17 GHz | |
| Error performance and availability estimation for synchronous digital hierarchy terrestrial fixed wireless systems | |
| Error performance objectives for real digital fixed wireless links used in 27 500 km hypothetical reference paths and connections | |
| EVALUATING THE SUCCESS OF NEW SERVICES | |
| Frequency sharing between systems in the fixed service using high altitude platform stations and conventional systems in the fixed service in the bands 47.2-47.5 and 47.9-48.2 GHz | |
| General Operational Provisions for the International Public Facsimile Services - Operations and Quality of Service; Telematic Service (Study Group I) 9 pp | |
| GENERAL OPERATIONAL PROVISIONS FOR THE INTERNATIONAL PUBLIC FACSIMILE SERVICES | |
| GLOBAL VIRTUAL NETWORK SERVICE | |
| Guide for Estimating Welding Emissions for EPA and Ventilation Permit Reporting | |
| Guidelines for a process to address the deployment of area-licensed fixed wireless systems operating in neighbouring countries | |
| Interference criteria of fixed wireless systems operating in the 37-40 GHz and 40.5-42.5 GHz bands with respect to satellites in the geostationary orbit | |
| Interference criteria to protect fixed wireless systems from time varying aggregate interference produced by non-geostationary satellites operating in other services sharing the 37-40 GHz and 40.5-42.5 GHz bands on a... | |
| Interference evaluation from fixed service systems using high altitude platform stations to conventional fixed service systems in the bands 27.5-28.35 GHz and 31-31.3 GHz | |
| Interference evaluation of the fixed service using high altitude platform stations to protect the radio astronomy service from uplink transmission in high altitude platform station systems in the 31.3-31.8 GHz... | |
| Interference mitigation techniques for use by high altitude platform stations in the 27.5-28.35 GHz and 31.0-31.3 GHz bands | |
| Methodology for determining the aggregate equivalent isotropically radiated power from point-to-point high-density applications in the fixed service operating in bands above 30 GHz | |
| Methodology for the calculation of aggregate equivalent isotropically radiated power (a.e.i.r.p.) distribution from point-to-multipoint high-density applications in the fixed service operating in bands above 30 GHz identified for such use... | |
| Methodology to determine the probability of a radio astronomy observatory receiving interference based on calculated exclusion zones to protect against interference from point-to-multipoint high-density applications in the fixed service operating... | |
| Methodology to evaluate interference from fixed service systems using high altitude platform stations to fixed wireless systems in the bands above 3 GHz | |
| Methodology to evaluate interference from user links in fixed service systems using high altitude platform stations to fixed wireless systems in the bands above 3 GHz | |
| Methods for Sampling and Analyzing Gases from Welding and Allied Processes | |
| Operational and deployment requirements for fixed wireless access systems in the fixed service in Region 3 to ensure the protection of systems in the Earth exploration-satellit e service (active) and... | |
| Operational Aspects of Service Telecommunications | |
| Operational Provisions for the International Public Facsimile Service between Public Bureaux (Bureaufax) - Series F: Non-Telephone Telecommunication Services - Telematic Services - Public Facsimile Service | |
| Operational provisions for the international public facsimile service between public bureaux (Bureaufax) | |
| OPERATIONAL PROVISIONS RELATING TO THE USE OF STORE-AND-FORWARD SWITCHING NODES WITHIN THE BUREAUFAX SERVICE | |
| Operational Requirements of the Interconnection of Facsimile Store-and-Forward Units - Series F: Non-Telephone Telecommnication Services; Telematic Services - Public Facsimile Service | |
| Operational requirements of the interconnection of facsimile store-and-forward units | |
| Planning, design and implementation of HF fixed service radio systems | |
| Prediction methods for adaptive HF system planning and operation | |
| Protection criteria for point-to-point fixed wireless systems sharing the same frequency band with nomadic wireless access systems in the 4 to 6 GHz range | |
| Protection of fixed wireless systems from terrestrial digital video and sound broadcasting systems in shared VHF and UHF bands | |
| Protection of fixed wireless systems from terrestrial digital video broadcasting systems in the VHF and UHF shared bands | |
| Radio interface standards for broadband wireless access systems in the fixed service operating below 66 GHz | |
| Service and Operational Requirements for a Fax Database Service (FaxDB) - Non-Telephone Telecommunication Services Telematic Services - Public Facsimile Service (Study Group 1) 10 pp | |
| SERVICE AND OPERATIONAL REQUIREMENTS FOR A FAX DATABASE SERVICE (FaxDB) | |
| Service and Operational Requirements of Store-and-Forward Facsimile Service - Series F: Non-Telephone Telecommunication Services; Telematic Services - Public Facsimile Service | |
| Service and operational requirements of store-and-forward facsimile service | |
| Standard Classification for Passive Fiber Optic Seals | |
| STANDARD DEFINITIONS OF TERMS RELATING TO FLEXIBLE BARRIER MATERIALS | |
| Standard Guide for Analysis of Crystallographic Perfection of Silicon Ingots | |
| Standard Guide for Analysis of Crystallographic Perfection of Silicon Wafers | |
| Standard Guide for Care and Handling of Stainless Steel Surgical Instruments | |
| Standard Guide for Collecting Performance Data on Temporary Storage Devices | |
| Standard Guide for Composing Walkway Surface Evaluation and Incident Report Forms for Slips, Stumbles, Trips, and Falls | |
| STANDARD GUIDE FOR COMPOSING WALKWAY SURFACE INVESTIGATION, EVALUATION AND INCIDENT REPORT FORMS FOR SLIPS, STUMBLES, TRIPS, AND FALLS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Guide for Composing Walkway Surface Investigation, Evaluation and Incident Report Forms for Slips, Stumbles, Trips, and Falls | |
| STANDARD GUIDE FOR CONSIDERATION OF BIOREMEDIATION AS AN OIL SPILL RESPONSE METHOD ON LAND - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Guide for Consideration of Bioremediation as an Oil Spill Response Method on Land | |
| Standard Guide for Construction Procedures for Buried Plastic Pipe | |
| STANDARD GUIDE FOR CONSTRUCTION PROCEDURES FOR BURIED PLASTIC PIPEINCLUDES STANDARD + REDLINE (PDF) | |
| Standard Guide for Digital Communication Protocols for Computerized Systems | |
| Standard Guide for Establishing Operation Emergency Medical Services and Management Information Systems, or Both | |
| Standard Guide for Estimating Oil Spill Recovery System Effectiveness | |
| STANDARD GUIDE FOR FORMS USED FOR SEARCH AND RESCUE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Guide for Forms Used for Search and Rescue | |
| Standard Guide for Gravimetric Wear Assessment of Prosthetic Hip-Designs in Simulator Devices | |
| Standard Guide for Gravimetric Wear Assessment of Prosthetic Knee Designs in Simulator Devices | |
| Standard Guide for Health and Safety Training of Oil Spill Responders in the United States | |
| Standard Guide for Health and Safety Training of Oil Spill Responders | |
| Standard Guide for Ice Awls Self-Rescue Technique | |
| Standard Guide for Ice Hockey Playing Facilities | |
| STANDARD GUIDE FOR ICE STAFF SELF-RESCUE TECHNIQUE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Guide for Ice Staff Self-Rescue Technique | |
| Standard Guide for Implementation of a Fleet Management System Network | |
| Standard Guide for Inspection of Nylon, Polyester, or Nylon/Polyester Blend, or Both Kernmantle Rope - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Guide for Inspection of Nylon, Polyester, or Nylon/Polyester Blend, or Both Kernmantle Rope | |
| Standard Guide for Irradiation of Finfish and Aquatic Invertebrates Used as Food to Control Pathogens and Spoilage Microorganisms - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Guide for Irradiation of Finfish and Aquatic Invertebrates Used as Food to Control Pathogens and Spoilage Microorganisms | |
| Standard Guide for Irradiation of Finfish and Shellfish to Control Pathogens and Spoilage Microorganisms | |
| Standard Guide for Marine Vessel Structural Inspection Considerations | |
| Standard Guide for Packaging Materials for Foods to Be Irradiated | |
| Standard Guide for Performance of a Water RescuerLevel I 1 | |
| Standard Guide for Providing Essential Data Needed in Advance for Prehospital Emergency Medical Services | |
| Standard Guide for Reporting of Test Performance Data for Oil Spill Response Pumps | |
| Standard Guide for Scope of Performance of First Responders Who Practice in the Wilderness or Delayed or Prolonged Transport Settings | |
| Standard Guide for Scope of Performance of Triage in Pre-Hospital Environment | |
| Standard Guide for Selection and Use of Contact Materials for Foods to Be Irradiated - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Guide for Selection and Use of Contact Materials for Foods to Be Irradiated | |
| Standard Guide for Selection of Hardline Communication Systems for Confined-Space Rescue | |
| STANDARD GUIDE FOR SKATING AND ICE HOCKEY PLAYING FACILITIES - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Guide for Skating and Ice Hockey Playing Facilities | |
| Standard Guide for Surveys to Document and Assess Oiling Conditions on Shorelines | |
| Standard Guide for Surveys to Document and Assess Oiling Conditions | |
| Standard Guide for Techniques in Land Search | |
| STANDARD GUIDE FOR TERMINOLOGY AND INDICES TO DESCRIBE OILING CONDITIONS ON SHORELINES AND OTHER TERRAIN - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Guide for Terminology and Indices to Describe Oiling Conditions on Shorelines | |
| Standard Guide for Throwing a Water Rescue Throwbag | |
| Standard Guide for Training and Evaluation of Individuals Who Are Responsible for or Perform Triage in a Prehospital Environment | |
| Standard Guide for Training Emergency Medical Services Ambulance Operations | |
| Standard Guide for Training First Responders Who Practice in Wilderness, Delayed, or Prolonged Transport Settings | |
| Standard Guide for Training the Emergency Medical Technician (Paramedic) | |
| Standard Guide for Transition and Performance of Marine Software Systems Maintenance | |
| STANDARD GUIDE FOR USE OF OIL SPILL DISPERSANT APPLICATION EQUIPMENT DURING SPILL RESPONSE: BOOM AND NOZZLE SYSTEMS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Guide for Use of Oil Spill Dispersant Application Equipment During Spill Response: Boom and Nozzle Systems | |
| Standard Guide for Using Whistle Signals During Rope Rescue Operations | |
| STANDARD PRACTICE FOR BODY MEASUREMENTS AND SIZING OF FIRE AND RESCUE SERVICES UNIFORMS AND OTHER THERMAL HAZARD PROTECTIVE CLOTHING - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Body Measurements and Sizing of Fire and Rescue Services Uniforms and Other Thermal Hazard Protective Clothing | |
| STANDARD PRACTICE FOR CALIBRATING A SCANNING SURFACE INSPECTION SYSTEM USING MONODISPERSE POLYSTYRENE LATEX SPHERES DEPOSITED ON POLISHED OR EPITAXIAL WAFER SURFACES | |
| STANDARD PRACTICE FOR CREASING OR BENDING A MEMBRANE SWITCH, MEMBRANE SWITCH TAIL ASSEMBLY OR MEMBRANE SWITCH COMPONENT | |
| Standard Practice for Cyclic Fatigue Testing of Metallic Stemmed Hip Arthroplasty Femoral Components with Torsion | |
| Standard Practice for Design of High-Density Polyethylene (HDPE) Manholes for Subsurface Applications | |
| Standard Practice for Detection of Oxidation Induced Defects in Polished Silicon Wafers | |
| STANDARD PRACTICE FOR DETERMINATION OF UNIFORMITY OF THIN FILMS ON SILICON WAFERS | |
| Standard Practice for Determining Energy Consumption of Facsimile Machines | |
| Standard Practice for Determining Energy Consumption of Nonimpact Personal Computer Printers | |
| Standard Practice for Determining the Effects of Variation in Atmospheric Pressure on a Membrane Switch | |
| STANDARD PRACTICE FOR DETERMINING THE POSITIONAL ACCURACY CAPABILITIES OF A SCANNING SURFACE INSPECTION SYSTEM | |
| Standard Practice for Emergency Joining of Booms with Incompatible Connectors - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Emergency Joining of Booms with Incompatible Connectors | |
| STANDARD PRACTICE FOR EVALUATING TIRE TRACTION PERFORMANCE DATA UNDER VARYING TEST CONDITIONS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Evaluating Tire Traction Performance Data Under Varying Test Conditions | |
| Standard Practice for Evaluation of Granular Polysilicon by Melter-Zoner Spectroscopies | |
| Standard Practice for Evaluation of Polycrystalline Silicon Rods by Float-Zone Crystal Growth and Spectroscopy | |
| Standard Practice for Evaluation Tire Traction Performance Data under Varying Test Conditions | |
| Standard Practice for In-Vitro Environmental Conditioning of Polymer Matrix Composite Materials and Implant Devices | |
| Standard Practice for Installation of Machine Spiral Wound Poly (Vinyl Chloride) (PVC) Liner Pipe for Rehabilitation of Existing Sewers and Conduits - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Installation of Machine Spiral Wound Poly (Vinyl Chloride) (PVC) Liner Pipe for Rehabilitation of Existing Sewers and Conduits | |
| Standard Practice for Installation of Poly (Vinyl Chloride) (PVC) Profile Strip Liner and Cementitious Grout for Rehabilitation of Existing Man-Entry Sewers and Conduits | |
| STANDARD PRACTICE FOR INSTALLATION OF POLY(VINYL CHLORIDE)(PVC) PROFILE STRIP LINER AND CEMENTITIOUS GROUT FOR REHABILITATION OF EXISTING MAN-ENTRY SEWERS AND CONDUITS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Installation of Poly(Vinyl Chloride)(PVC) Profile Strip Liner and Cementitious Grout for Rehabilitation of Existing Man-Entry Sewers and Conduits | |
| STANDARD PRACTICE FOR LIFE-CYCLE COST ANALYSIS OF PLASTIC PIPE USED FOR CULVERTS, STORM SEWERS, AND OTHER BURIED CONDUITS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Life-Cycle Cost Analysis of Plastic Pipe Used for Culverts, Storm Sewers, and Other Buried Conduits | |
| Standard Practice for Measuring Sheet Resistance of Thin Film Conductors for Flat Panel Display Manufacturing Using a Four-Point Probe Method | |
| Standard Practice for Multiple Persons Cold Water Survival/Rescue Technique: Huddle Position | |
| Standard Practice for Preparing Shipboard Fire Control Plans | |
| Standard Practice for Qualification of a Combination of Squeeze Tool, Pipe, and Squeeze-Off Procedures to Avoid Long-Term Damage in Polyethylene (PE) Gas Pipe - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Qualification of a Combination of Squeeze Tool, Pipe, and Squeeze-Off Procedures to Avoid Long-Term Damage in Polyethylene (PE) Gas Pipe | |
| Standard Practice for Rehabilitation of Existing Pipelines and Conduits by Pulled-in-Place Installation of Cured-in-Place Thermosetting Resin Pipe (CIPP) - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Rehabilitation of Existing Pipelines and Conduits by Pulled-in-Place Installation of Cured-in-Place Thermosetting Resin Pipe (CIPP) | |
| STANDARD PRACTICE FOR REHABILITATION OF EXISTING SEWERS AND CONDUITS WITH DEFORMED POLYETHYLENE (PE) LINER - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Rehabilitation of Existing Sewers and Conduits with Deformed Polyethylene (PE) Liner | |
| STANDARD PRACTICE FOR SAFE WALKING SURFACES - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Practice for Safe Walking Surfaces | |
| Standard Practice for Single Person Cold Water Survival/Rescue Technique: Help Position | |
| Standard Practices for Determining Stability of Direct Thermal Imaging Products | |
| Standard Specifcation for Bores and Cones for Modular Femoral Heads | |
| Standard Specification and Test Method for Rear-Mounted and Front-Mounted Bicycle Child Carriers | |
| STANDARD SPECIFICATION AND TEST METHOD FOR REAR-MOUNTED BICYCLE CHILD CARRIERS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification and Test Method for Rear-Mounted Bicycle Child Carriers | |
| Standard Specification for Adult Tracheostomy Tubes | |
| Standard Specification for Basic Tumbling Mats | |
| Standard Specification for Butt Heat Fusion Polyamide(PA) Plastic Fitting for Polyamide(PA) Plastic Pipe and Tubing - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Butt Heat Fusion Polyamide(PA) Plastic Fitting for Polyamide(PA) Plastic Pipe and Tubing | |
| Standard Specification for Butt Heat Fusion Polyamide(PA)Plastic Fitting for Polyamide(PA)Plastic Pipe and Tubing | |
| STANDARD SPECIFICATION FOR CALCIUM PHOSPHATE COATINGS FOR IMPLANTABLE MATERIALS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Calcium Phosphate Coatings for Implantable Materials | |
| Standard Specification for Cautionary Labeling for Five-Gallon Open-Head Plastic Containers | |
| Standard Specification for Classification and Marking of Single-Lens Scopes for Use with Archery Bows | |
| STANDARD SPECIFICATION FOR CLIMBING AND MOUNTAINEERING CARABINERS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Climbing and Mountaineering Carabiners | |
| Standard Specification for Climbing Harnesses | |
| Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Non-Pressure Plastic Pipe Having Reprocessed-Recycled Content - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR COEXTRUDED POLY(VINYL CHLORIDE) (PVC) NON-PRESSURE PLASTIC PIPE HAVING REPROCESSED-RECYCLED CONTENT | |
| STANDARD SPECIFICATION FOR DRIVEN FASTENERS: NAILS, SPIKES, AND STAPLES - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Driven Fasteners: Nails, Spikes, and Staples | |
| Standard Specification for Eye Protective Devices for Paintball Sports | |
| Standard Specification for Eye, Face, and Head Protective Devices for Paintball Sports - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR FITNESS EQUIPMENT AND FITNESS FACILITY SAFETY SIGNAGE AND LABELS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Fitness Equipment and Fitness Facility Safety Signage and Labels | |
| STANDARD SPECIFICATION FOR FREEZERS, ICE CREAM, SOFT SERVE, SHAKE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Freezers, Ice Cream, Soft Serve, Shake | |
| Standard Specification for Harnesses for Rescue and Sport Activities - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Harnesses for Rescue, Safety, and Sport Activities | |
| Standard Specification for Helmets Used in Recreational Roller Skating | |
| Standard Specification for High Purity Titanium Sputtering Targets for Electronic Thin Film Applications | |
| Standard Specification for Humidifiers for Medical Use - Part 1: General Requirements for Active Humidification Systems | |
| Standard Specification for Image-Interactive Stereotactic and Localization Systems | |
| Standard Specification for Insulation Monitors for Shipboard Electrical Systems (Metric) - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Insulation Monitors for Shipboard Electrical Systems (Metric) | |
| Standard Specification for Intramedullary Reamers - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Intramedullary Reamers | |
| STANDARD SPECIFICATION FOR IRON-NICKEL AND IRON-NICKEL-COBALT ALLOYS FOR LOW THERMAL EXPANSION APPLICATIONS - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR IRON-NICKEL AND IRON-NICKEL-COBALT ALLOYS FOR LOW THERMAL EXPANSION APPLICATIONS | |
| STANDARD SPECIFICATION FOR IRON-NICKEL-COBALT SEALING ALLOY - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Iron-Nickel-Cobalt Sealing Alloy | |
| Standard Specification for Kettles, Steam-Jacketed, 20 to 200 gal (75.7 to 757 L), Floor or Wall Mounted, Direct Connected, Gas Fired and Electric Fired | |
| STANDARD SPECIFICATION FOR KETTLES, STEAM-JACKETED, 20 TO 200 GAL (75.7 TO 757 L), FLOOR OR WALL MOUNTED, DIRECT STEAM, GAS AND ELECTRIC HEATED - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Kettles, Steam-Jacketed, 20 to 200 gal (75.7 to 757 L), Floor or Wall Mounted, Direct Steam, Gas and Electric Heated | |
| Standard Specification for Kettles, Steam-Jacketed, 32 Oz to 20 Gal (1 to 75.7 L), Tilting, Table Mounted, Direct Connected, Gas Fired and Electric Fired | |
| STANDARD SPECIFICATION FOR KETTLES, STEAM-JACKETED, 32 OZ TO 20 GAL (1 TO 75.7 L), TILTING, TABLE MOUNTED, DIRECT STEAM, GAS AND ELECTRIC HEATED - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Kettles, Steam-Jacketed, 32 oz to 20 gal (1 to 75.7 L), Tilting, Table Mounted, Direct Steam, Gas and Electric Heated | |
| Standard Specification for Labeling and Marking of Cuffed and Uncuffed Tracheal Tubes and Related Treatments Intended for Use During Laser Surgery | |
| Standard Specification for Labeling of Climbing and Mountaineering Equipment | |
| Standard Specification for Paintball Gun Threaded-Propellant Source Interface | |
| STANDARD SPECIFICATION FOR PAINTBALL MARKER THREADED-PROPELLANT SOURCE INTERFACE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Paintball Marker Threaded-Propellant Source Interface | |
| STANDARD SPECIFICATION FOR POLY (VINYL CHLORIDE) (PVC) PROFILE STRIP FOR PVC LINERS FOR REHABILITATION OF EXISTING MAN-ENTRY SEWERS AND CONDUITS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Poly (Vinyl Chloride) (PVC) Profile Strip for PVC Liners for Rehabilitation of Existing Man-Entry Sewers and Conduits | |
| STANDARD SPECIFICATION FOR POLY(VINYL CHLORIDE) (PVC) AND OTHER CONFORMING ORGANIC POLYMER-COATED STEEL BARBED WIRE USED WITH CHAIN-LINK FENCE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Poly(Vinyl Chloride) (PVC) and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used With Chain-Link Fence | |
| STANDARD SPECIFICATION FOR POLY(VINYL CHLORIDE) (PVC) AND OTHER CONFORMING ORGANIC POLYMER-COATED STEEL TENSION WIRE USED WITH CHAIN-LINK FENCE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Poly(Vinyl Chloride) (PVC) and Other Conforming Organic Polymer-Coated Steel Tension Wire Used with Chain-Link Fence | |
| Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Strip for Machine Spiral-Wound Liner Pipe Rehabilitation of Existing Sewers and Conduit - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Strip for Machine Spiral-Wound Liner Pipe Rehabilitation of Existing Sewers and Conduit | |
| Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer and Drain Pipe Containing Recycled PVC Material - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer and Drain Pipe Containing Recycled PVC Material | |
| Standard Specification for Poly(Vinyl Chloride) (PVC)-Coated Steel Tension Wire Used with Chain-Link Fence | |
| Standard Specification for Poly(Vinyl Chloride)(PVC) - Coated Steel Barbed Wire Used with Chain-Link Fence | |
| STANDARD SPECIFICATION FOR POLYVINYLIDENE FLUORIDE (PVDF) CORROSIVE WASTE DRAINAGE SYSTEMS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Polyvinylidene Fluoride (PVDF) Corrosive Waste Drainage Systems | |
| Standard Specification for Pressure-Reducing Manifolds for Air or Nitrogen Systems - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Pressure-Reducing Manifolds for Air or Nitrogen Systems | |
| Standard Specification for PVC Insulating Sheeting - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR PVC INSULATING SHEETING | |
| STANDARD SPECIFICATION FOR RESURFACING PATELLAR PROSTHESIS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Resurfacing Patellar Prosthesis | |
| Standard Specification for Rotary Positive Displacement Distillate Fuel Pumps - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Rotary Positive Displacement Distillate Fuel Pumps | |
| Standard Specification for Rotary Positive Displacement Fuel Pumps | |
| Standard Specification for Solid State Bargraph Meters for Shipboard Use (Metric) | |
| Standard Specification for Solid Vinyl Floor in Modular Format such as Tile(s) or Plank(s) - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Solid Vinyl Floor Tile | |
| Standard Specification for Steel Chain-Link Fencing Materials Used in Detention and Correctional Facilities | |
| Standard Specification for Surgical Tissue/Dressing/Pick -Up Forceps (Thumb Type) | |
| Standard Specification for Tracheostomy Tubes - Pediatric Tracheostomy Tubes | |
| Standard Specification for Unused Rope with Special Electrical Properties - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD SPECIFICATION FOR UNUSED ROPE WITH SPECIAL ELECTRICAL PROPERTIES | |
| STANDARD SPECIFICATION FOR WROUGHT TITANIUM-13NIOBIUM-1 3ZIRCONIUM ALLOY FOR SURGICAL IMPLANT APPLICATIONS (UNS R58130) - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Specification for Wrought Titanium-13Niobium-1 3Zirconium Alloy for Surgical Implant Applications (UNS R58130) | |
| Standard Specification for Wrought Titanium-13Niobium-1 3Zirconium Alloy for Surgical Implant Applications | |
| Standard Specifications for Round Nickel Wire for Lamps and Electronic Devices | |
| Standard Terminology for Sizing of IMFDs for Application to Reamed Diaphyseal Bone and Associated Intrumentation | |
| Standard Terminology for Surgical Tissue/Dressing/Pick -Up Forceps (Thumb-Type) | |
| STANDARD TERMINOLOGY RELATING TO BIOREMEDIATION | |
| Standard Terminology Relating to Climbing and Mountaineering Equipment and Practices | |
| STANDARD TERMINOLOGY RELATING TO SAFETY AND TRACTION FOR FOOTWEAR - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Terminology Relating to Safety and Traction for Footwear | |
| STANDARD TERMINOLOGY RELATING TO THERMAL IMAGING PRODUCTS | |
| Standard Test Method for Archery Bow Component - Cord Material | |
| Standard Test Method for Bending and Shear Fatigue Testing of Calcium Phosphate Coatings on Solid Metallic Substrates | |
| STANDARD TEST METHOD FOR CAPTURE AND CONTAINMENT PERFORMANCE OF COMMERCIAL KITCHEN EXHAUST VENTILATION SYSTEMS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Capture and Containment Performance of Commercial Kitchen Exhaust Ventilation Systems | |
| STANDARD TEST METHOD FOR DETERMINATION OF DEPOSITION OF AERIALLY APPLIED OIL SPILL DISPERSANTS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Determination of Deposition of Aerially Applied Oil Spill Dispersants | |
| Standard Test Method for Determining Axial Pull-Out Strength of Medical Bone Screws | |
| STANDARD TEST METHOD FOR DETERMINING CIRCUIT RESISTANCE OF A MEMBRANCE SWITCH - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Determining Circuit Resistance of a Membrane Switch | |
| Standard Test Method for Determining Current Carrying Capacity of a Conductor as Part of a Membrane Switch Circuit | |
| STANDARD TEST METHOD FOR DETERMINING CURRENT CARRYING CAPACITY OF A MEMBRANE SWITCH CIRCUIT - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Determining Current Carrying Capacity of a Membrane Switch Circuit | |
| Standard Test Method for Determining In-Plane Compressive Properties of Circular Ring or Ring Segment Bridge Elements | |
| STANDARD TEST METHOD FOR DETERMINING MASS AND MOMENT OF INERTIA OF ALPINE SKIS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Determining Mass and Moment of Inertia of Alpine Skis | |
| Standard Test Method for Determining the Actuation Force and Contact Force of a Membrane Switch | |
| STANDARD TEST METHOD FOR DETERMINING THE CAPACITANCE OF A MEMBRANE SWITCH OR PRINTED ELECTRONIC DEVICE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Determining the Capacitance of a Membrane Switch or Printed Electronic Device | |
| Standard Test Method for Determining the Capacitance of a Membrane Switch | |
| STANDARD TEST METHOD FOR DETERMINING THE CONTACT BOUNCE TIME OF A MEMBRANE SWITCH - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Determining the Contact Bounce Time of a Membrane Switch | |
| STANDARD TEST METHOD FOR DETERMINING THE EFFECTS OF ATMOSPHERIC PRESSURE VARIATION ON A MEMBRANE SWITCH - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Determining the Effects of Atmospheric Pressure Variation on a Membrane Switch | |
| Standard Test Method for Determining the Insulation Resistance of a Membrane Switch | |
| Standard Test Method for Determining Travel of a Membrane Switch | |
| Standard Test Method for Elastic Static Bending of Metallic Bone Staples | |
| Standard Test Method for Energy Performance of Single-Rack Hot Water Sanitizing, Door-Type Commercial Dishwashing Machines | |
| Standard Test Method for Energy Performance of Single-Rack, Door-Type Commercial Dishwashing Machines | |
| STANDARD TEST METHOD FOR ENERGY PERFORMANCE OF STATIONARY-RACK, DOOR-TYPE COMMERCIAL DISHWASHING MACHINES - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Evaluating Gate Oxide Integrity by Voltage Ramp Technique | |
| STANDARD TEST METHOD FOR EVALUATION OF SOLUBILITY, DIFFUSIVITY, AND PERMEABILITY OF FLEXIBLE BARRIER MATERIALS TO WATER VAPOR | |
| Standard Test Method for External Fixator Connectors | |
| Standard Test Method for External Fixator Joints | |
| Standard Test Method for External Fixator Subassemblies | |
| Standard Test Method for Glazing and Glazing Systems Subject to Airblast Loadings - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Glazing and Glazing Systems Subject to Airblast Loadings | |
| STANDARD TEST METHOD FOR GLAZING AND GLAZING SYSTEMS SUBJUCT TO AIRBLAST LOADINGS | |
| Standard Test Method for Impact Attenuation Properties of Body Padding and Protective Wear for the Sport of Fencing | |
| Standard Test Method for in vitro Degradation Testing of Hydrolytically Degradable Polymer Resins and Fabricated Forms for Surgical Implants - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for in vitro Degradation Testing of Hydrolytically Degradable Polymer Resins and Fabricated Forms for Surgical Implants | |
| Standard Test Method for In Vitro Degradation Testing of Poly (L-Lactic Acid) Resin and Fabricated Form for Surgical Implants | |
| STANDARD TEST METHOD FOR JOINT RESTRAINT PRODUCTS FOR USE WITH PVC PIPE - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Joint Restraint Products for Use with PVC Pipe | |
| STANDARD TEST METHOD FOR LIFE EVALUATION OF A TURBINE-POWERED NOZZLE FOR HOUSEHOLD CENTRAL VACUUM CLEANING SYSTEMS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Life Evaluation of a Turbine-Powered Nozzle for Household Central Vacuum Cleaning Systems | |
| Standard Test Method for Low Temperature FT-IR Analysis of Single Crystal Silicon for III-V Impurities | |
| Standard Test Method for Measurement of Diffusivity, Solubility, and Permeability of Organic Vapor Barriers Using a Flame Ionization Detector | |
| Standard Test Method for Measurement of Hydrogen Embrittlement in Steel by the Incremental Loading Technique | |
| Standard Test Method for Measurement of Hydrogen Embrittlement Threshold in Steel by the Incremental Step Loading Technique - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Measurement of Hydrogen Embrittlement Threshold in Steel by the Incremental Step Loading Technique | |
| Standard Test Method for Measurement of Interstitial Oxygen Content of Silicon Wafers by Infrared Absorption Spectroscopy with p-Polarized Radiation Incident at the Brewster Angle | |
| STANDARD TEST METHOD FOR MEASURING IMPACT-ATTENUATION CHARACTERISTICS OF NATURAL PLAYING SURFACE SYSTEMS USING A LIGHTWEIGHT PORTABLE APPARATUS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Measuring Impact-Attenuation Characteristics of Natural Playing Surface Systems Using a Lightweight Portable Apparatus | |
| Standard Test Method for Measuring Penetration Resistance of Security Glazing Using a Pendulum Impactor | |
| Standard Test Method for Measuring Shock-Attenuation Characteristics of Natural Playing Surface Systems Using Lightweight Portable Apparatus | |
| Standard Test Method for Measuring Surface Metal Contamination of Polycrystalline Silicon by Acid Extraction-Atomic Absorption Spectroscopy | |
| Standard Test Method for Measuring Surface Sodium, Aluminum, and Potassium on Silicon and EPI Substrates by Secondary Ion Mass Spectrometry | |
| Standard Test Method for Measuring the Torsional Properties of Metallic Bone Screws | |
| Standard Test Method for Measuring Thermal Insulation of Sleeping Bags Using a Heated Manikin | |
| STANDARD TEST METHOD FOR MICROBIAL RANKING OF POROUS PACKAGING MATERIALS (EXPOSURE CHAMBER METHOD) - INCLUDES STANDARD + REDLINE (PDF) | |
| STANDARD TEST METHOD FOR MICROBIAL RANKING OF POROUS PACKAGING MATERIALS (EXPOSURE CHAMBER METHOD) | |
| STANDARD TEST METHOD FOR MOTOR LIFE EVALUATION OF AN ELECTRIC MOTORIZED NOZZLE FOR CENTRAL VACUUM CLEANING SYSTEMS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Motor Life Evaluation of an Electric Motorized Nozzle for Central Vacuum Cleaning Systems | |
| STANDARD TEST METHOD FOR PARTICLE SIZE ANALYSIS AND SAND SHAPE GRADING OF GOLF COURSE PUTTING GREEN AND SPORTS FIELD ROOTZONE MIXES - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Particle Size Analysis and Sand Shape Grading of Golf Course Putting Green and Sports Field Rootzone Mixes | |
| Standard Test Method for Pass Through Flux of Circular Magnetic Sputtering Targets | |
| Standard Test Method for Performance of Combination Ovens | |
| Standard Test Method for Performance of Commercial Kitchen Ventilation Systems | |
| STANDARD TEST METHOD FOR PERFORMANCE OF DOUBLE-SIDED GRIDDLES - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Performance of Double-Sided Griddles | |
| STANDARD TEST METHOD FOR PERFORMANCE OF UNDERFIRED BROILERS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Performance of Underfired Broilers | |
| Standard Test Method for Resistance of Materials Used in Protective Clothing to Penetration by Blood-Borne Pathogens Using Phi-X174 Bacteriophage Penetration as a Test System - INCLUDES STANDARD + REDLINE (PDF)... | |
| Standard Test Method for Resistance of Materials Used in Protective Clothing to Penetration by Blood-Borne Pathogens Using Phi-X174 Bacteriophage Penetration as a Test System | |
| Standard Test Method for Resistance of Materials Used in Protective Clothing to Penetration by Synthetic Blood - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Resistance of Materials Used in Protective Clothing to Penetration by Synthetic Blood | |
| Standard Test Method for Shear Testing of Calcium Phosphate Coatings | |
| Standard Test Method for Shock Attenuating Properties of Materials Systems for Athletic Footware | |
| Standard Test Method for Soft Tissue Fixation Strength of Metallic Bone Staples | |
| STANDARD TEST METHOD FOR TRACE METALLIC IMPURITIES IN ELECTRONIC GRADE TITANIUM BY HIGH MASS-RESOLUTION GLOW DISCHARGE MASS SPECTROMETER - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Trace Metallic Impurities in Electronic Grade Titanium by High Mass-Resolution Glow Discharge Mass Spectrometer | |
| Standard Test Method for Using a Portable Articulated Strut Slip Tester (PAST) | |
| Standard Test Method for Using a Portable Inclineable Articulated Strut Slip Tester (PIAST) | |
| Standard Test Method for Using a Variable Incidence Tribometer (VIT) | |
| STANDARD TEST METHOD FOR VERIFYING THE SPECIFIED DIELECTRIC WITHSTAND VOLTAGE AND DETERMINING THE DIELECTRIC BREAKDOWN VOLTAGE OF A MEMBRANE SWITCH OR PRINTED ELECTRONIC DEVICE - INCLUDES STANDARD + REDLINE (PDF)... | |
| Standard Test Method for Verifying the Specified Dielectric Withstand Voltage and Determining the Dielectric Breakdown Voltage of a Membrane Switch or Printed Electronic Device | |
| Standard Test Method for Verifying the Specified Dielectric Withstand Voltage of a Membrane Switch | |
| STANDARD TEST METHOD FOR WATER MIGRATION IN HONEYCOMB CORE MATERIALS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Method for Water Migration in Honeycomb Core Materials | |
| Standard Test Method to Determine the Effects of Chemical/Solvent Exposure to a Membrane Switch/Graphic Overlay (Spot Test Method) | |
| STANDARD TEST METHODS FOR ARCHERY BOWSTRING COMPONENT - SERVING STRING MATERIAL - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Methods for Archery Bowstring Component - Serving String Material | |
| Standard Test Methods for Archery Bowstring Component-Serving String Material | |
| Standard Test Methods for Detention Hinges Used on Detention- Grade Swinging Doors | |
| Standard Test Methods for Detention Hinges Used on Detention-Grade Swinging Doors - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Methods for Detention Hinges Used on Detention-Grade Swinging Doors | |
| Standard Test Methods for Detention Sliding Door Locking Device Assembly - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Methods for Detention Sliding Door Locking Device Assembly | |
| STANDARD TEST METHODS FOR EVALUATING WET BRAKING TRACTION PERFORMANCE OF PASSENGER CAR TIRES ON VEHICLES EQUIPPED WITH ANIT-LOCK BRAKING SYSTEMS | |
| STANDARD TEST METHODS FOR EVALUATING WET BRAKING TRACTION PERFORMANCE OF PASSENGER CAR TIRES ON VEHICLES EQUIPPED WITH ANTI-LOCK BRAKING SYSTEMS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Methods for Evaluating Wet Braking Traction Performance of Passenger Car Tires on Vehicles Equipped with Anti-Lock Braking Systems | |
| Standard Test Methods for Measuring Contrast of a Linear Polarizer | |
| STANDARD TEST METHODS FOR MEASURING DIAMETER OR THICKNESS OF WIRE AND RIBBON FOR ELECTRONIC DEVICES AND LAMPS - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Methods for Measuring Diameter or Thickness of Wire and Ribbon for Electronic Devices and Lamps | |
| STANDARD TEST METHODS FOR ORGANIC MATTER CONTENT OF ATHLETIC FIELD ROOTZONE MIXES - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Methods for Organic Matter Content of Athletic Field Rootzone Mixes | |
| Standard Test Methods for Organic Matter Content of Putting Green and Sports Turf Root Zone Mixes | |
| STANDARD TEST METHODS FOR SPINAL IMPLANT CONSTRUCTS IN A VERTEBRECTOMY MODEL - INCLUDES STANDARD + REDLINE (PDF) | |
| Standard Test Methods for Spinal Implant Constructs in a Vertebrectomy Model | |
| Standard Test Methods for Static and Fatigue for Spinal Implant Constructs in a Corpectomy Model | |
| USE OF DIRECTIONAL TRANSMITTING ANTENNAS IN THE FIXED SERVICE OPERATING IN BANDS BELOW ABOUT 30 MHz |
| << Prev | Next >> |