Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1530 1540 1550 1560 1570 1580 1586 1587 1588 1589 1590 1591 1592 1593 1594 1595 1596 1597 1598 1600 1610 1620
Product Name Notes
"U" NUT WIDE PANEL RANGE THREAD CLASS 6H - PREVAILING TORQUE CATEGORY 230.120
"U" NUT WIDE PANEL RANGE THREAD CLASS 6H - PREVAILING TORQUE
"U" NUT WIDE PANEL RANGE THREAD CLASS 6H CATEGORY 230.120
"U" NUT WIDE PANEL RANGE THREAD CLASS 6H
5-46 kV Shielded Power Cable for Use in the Transmission & Distribution of Electric Energy
5-46 kV Shielded Power Cable for Use in the Transmission and Distribution of Electric Energy
AC ELECTRIC MOTORS TOTALLY ENCLOSED TYPE
ALL METAL PREVAILING TORQUE TYPE PC 10 - THREAD CLASS 6H CATEGORY 200.030
ALL METAL PREVAILING TORQUE TYPE PC 8 - THREAD CLASS 6H CATEGORY 200.030
ALL METAL PREVAILING TORQUE TYPE
Annex of Standards
API Deepwater Design and Construction Set - Core Standards
Application Guide for Isolated Ground Wiring Devices - Canadian Version
Application Guide for Isolated Ground Wiring Devices
Automatic Receptacle Control to Meet ASHRAE 90.1-2010 and California Title 24
Bar Coding Power and Control Wire and Cable Products
Cable Pull Emergency Stop Switches
CONNECTOR, CABLE OUTLET, ELECTRICAL, GENERAL PURPOSE, GENERAL GRADE, GROUNDING 2 POLE, 3 WIRE, 20 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTOR, CABLE OUTLET, ELECTRICAL, GENERAL PURPOSE, GENERAL GRADE, GROUNDING, 2 POLE, 3 WIRE, 15 AMPERES, 277 VOLTS AC, 50/60 HERTZ
CONNECTOR, CABLE OUTLET, ELECTRICAL, GENERAL PURPOSE, GENERAL GRADE, GROUNDING, 2 POLE, 3 WIRE, 30 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTOR, CABLE OUTLET, ELECTRICAL, MIDGET LOCKING, SPECIFIC PURPOSE, GENERAL GRADE, GROUNDING, 2 POLE, 3 WIRE, 15 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTOR, CABLE OUTLET, ELECTRICAL, SPECIFIC PURPOSE, SINGLE, GENERAL GRADE, GROUNDING, LOCKING, 2 POLE, 3 WIRE, 30 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTOR, ELECTRICAL, POWER, GENERAL SPECIFICATION FOR
CONNECTOR, PLUG, ELECTICAL, SPECIAL PURPOSE, GROUNDING, LOCKING, 2 POLE, 3 WIRE, 15 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTOR, PLUG, ELECTRICAL, MIDGET LOCKING, SPECIFIC PURPOSE, GENERAL GRADE, GROUNDING, 2 POLE, 3 WIRE, 15 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTOR, PLUG, ELECTRICAL, SPECIAL PURPOSE, CABLE OUTLET, GROUNDING, LOCKING, 2 POLE, 3 WIRE, 15 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTOR, PLUG, ELECTRICAL, SPECIAL PURPOSE, CABLE OUTLET, LOCKING, GROUNDING, 2 POLE, 3 WIRE, 20 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTOR, PLUG, ELECTRICAL, SPECIAL PURPOSE, CABLE OUTLET, LOCKING, GROUNDING, 2 POLE, 3 WIRE, 20 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTOR, PLUG, ELECTRICAL, SPECIAL PURPOSE, CABLE OUTLET, LOCKING, GROUNDING, 2 POLE, 3 WIRE, 30 AMPERES, 125 VOLTS, 50/60 HERTZ
Connector, Plug, Electrical, Special Purpose, Grounding, Locking, 2 Pole, 3 Wire, 15 Amperes, 250 Volts, 50/60 Hertz
CONNECTOR, PLUG, ELECTRICAL, SPECIAL PURPOSE, GROUNDING, LOCKING, 2 POLE, 3 WIRE, 20 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTOR, PLUG, ELECTRICAL, SPECIAL PURPOSE, GROUNDING, LOCKING, 2 POLE, 3 WIRE, 20 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTOR, PLUG, ELECTRICAL, SPECIAL PURPOSE, GROUNDING, LOCKING, 2 POLE, 3 WIRE, 30 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTOR, PLUG, ELECTRICAL, SPECIFIC PURPOSE, CABLE OUTLET, GENERAL GRADE, LOCKING, 2 POLE, 2 WIRE, 15 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTOR, PLUG, ELECTRICAL, SPECIFIC PURPOSE, GENERAL GRADE, LOCKING, 2 POLE, 2 WIRE, 15 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTOR, PLUG, ELECTRICAL, SPECIFIC PURPOSE, GENERAL GRADE, LOCKING, GROUNDING, 2 POLE, 3 WIRE, 30 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTOR, PLUG, ELECTRICAL, SPECIFIC PURPOSE, GENERAL GRADE, MIDGET LOCKING, 2 POLE, 2 WIRE, 15 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL GENERAL PURPOSE, SINGLE, GROUNDING 2 POLE, 3 WIRE 15 AMPERES, 277 VOLTS AC
CONNECTOR, RECEPTACLE, ELECTRICAL, GENERAL PURPOSE, DUPLEX, GENERAL GRADE, GROUNDING, 2 POLE, 3 WIRE, 15 AMPERES, 277 VOLTS AC, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL, GENERAL PURPOSE, DUPLEX, GENERAL GRADE, GROUNDING, 2 POLE, 3 WIRE, 20 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL, GENERAL PURPOSE, SINGLE, GENERAL GRADE, GROUNDING, 2 POLE, 3 WIRE, 20 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL, GENERAL PURPOSE, SINGLE, GENERAL GRADE, GROUNDING, 2 POLE, 3 WIRE, 30 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL, GENERAL PURPOSE, SINGLE, GROUNDING, 2 POLE, 3 WIRE, 20 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL, MALE INLET, SPECIAL PURPOSE, LOCKING, GROUNDING 2 POLE, 3 WIRE, 30 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL, MALE INLET, SPECIAL PURPOSE, LOCKING, GROUNDING, 2 POLE, 3 WIRE, 15 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL, MALE INLET, SPECIAL PURPOSE, LOCKING, GROUNDING, 2 POLE, 3 WIRE, 20 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL, MALE INLET, SPECIAL PURPOSE, LOCKING, GROUNDING, 2 POLE, 3 WIRE, 20 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL, MALE INLET, SPECIAL PURPOSE, LOCKING, GROUNDING, 2 POLE, 3 WIRE, 30 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL, SPECIAL PURPOSE, DUPLEX, GROUNDING, 2 POLE, 3 WIRE, 15 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL, SPECIAL PURPOSE, DUPLEX, GROUNDING, 2 POLE, 3 WIRE, 15 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL, SPECIAL PURPOSE, SINGLE, GROUNDING, 2 POLE, 3 WIRE, 15 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL, SPECIAL PURPOSE, SINGLE, GROUNDING, 2 POLE, 3 WIRE, 15 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL, SPECIAL PURPOSE, SINGLE, GROUNDING, 2 POLE, 3 WIRE, 30 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL, SPECIFIC PURPOSE, DUPLEX, GENERAL GRADE, LOCKING, 2 POLE, 2 WIRE, 15 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTOR, RECEPTACLE, ELECTRICAL, SPECIFIC PURPOSE, GENERAL GRADE, SINGLE, GROUNDING, LOCKING, 2 POLE, 3 WIRE, 30 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTORS, PLUG, ELECTRICAL, GENERAL PURPOSE, GENERAL GRADE, GROUNDING, 2 POLE, 3 WIRE, 15 AMPERES, 277 VOLTS, 50/60 HERTZ
CONNECTORS, PLUG, ELECTRICAL, GENERAL PURPOSE, GENERAL GRADE, GROUNDING, 2 POLE, 3 WIRE, 20 AMPERES, 250 VOLTS, 50/60 HERTZ
CONNECTORS, PLUG, ELECTRICAL, GENERAL PURPOSE, GENERAL GRADE, GROUNDING, 2 POLE, 3 WIRE, 30 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTORS, RECEPTACLE, ELECTRICAL, SPECIAL PURPOSE, SINGLE, GROUNDING, 2 POLE, 3 WIRE, 20 AMPERES, 125 VOLTS, 50/60 HERTZ
CONNECTORS, WIRE; PRESSURE, SOLDERLESS, (FOR ELECTRIC CABLE AND WIRE)
Continuity of Coating Testing for Electrical Conductors
CONTROL OF CASTING MANUFACTURING PROCESSES
Cross-linked-thermos etting-polyethylene- insulated Wire and Cable for the Transmission and Distribution of Electrical Energy,
Design of Wood Frame Structures for Permanence
DETAILS FOR CONVENTIONAL WOOD FRAME CONSTRUCTION
DIMENSIONAL REQUIREMENTS FOR HEXAGON AND FLANGED HEXAGON NUTS
DIMENSIONAL REQUIREMENTS FOR HEXAGON FLANGE NUTS AND HEXAGON FLANGE NUT & CONICAL WASHER ASSEMBLIES
DIMENSIONAL REQUIREMENTS FOR PREVAILING TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS
Dimensional, Material and Performance Requirements for Screws Used in Thermoplastics Materials
Dimmers, Photoelectric Controls, Presence Sensors, and Multi-Outlet Bars: Energy Consumption Testing and Labeling
DISCONNECT SWITCHES AND OPERATING MECHANISMS
DISK-PACK, FOR DATA STORAGE (MAGNETIC RECORDING, 14-INCH, SIX DISKS)
DRILL, ELECTRIC, PORTABLE (BATTERY-POWERED) AND ACCESSORIES
DRILLS, ELECTRIC, PORTABLE (EXCLUSIVE OF HIGH FREQUENCY TYPES) AND STAND, PORTABLE ELECTRIC DRILL, VERTICAL
DRILLS, ELECTRIC, PORTABLE, DOUBLE-INSULATED (DIELECTRIC HOUSING)
ERASER, ELECTRIC
ETHYLENE-PROPYLENE- RUBBER-INSULATED WIRE AND CABLE FOR THE TRANSMISSION AND DISTRIBUTION OF ELECTRICAL ENERGY (R 1988) (ICEA S-68- 516); REV. 1-77, REV. 2- 78, REV.3-78, REV. 4-79, REV. 5-80, REV. 6-83,...
FAN, CIRCULATING, BRACKET; FAN, CIRCULATING, DESK; AND FAN, CIRCULATING, MULTIPURPOSE, HIGH VELOCITY
GAUGING OF HEXAGON AND HEXAGON FLANGE NUTS
GAUGING OF HEXAGON AND HEXAGON FLANGED PREVAILING TORQUE NUTS
GAUGING OF HEXAGON FLANGE AND HEXAGON FLANGE NUT & WASHER ASSEMBLY
GENERAL REQUIREMENTS FOR NUT AND WASHER ASSEMBLIES
General Requirements for Wiring Devices
GENERAL SPECIFICATION FOR HEXAGON HEAD SCREW AND CONICAL SPRING WASHER ASSEMBLIES
GENERAL SPECIFICATIONS FOR SPACED THREAD TAPPING SCREWS
GENERAL SPECIFICATIONS, ASSEMBLY INFORMATION, MECHANICAL AND PERFORMANCE REQUIREMENTS FOR ISO METRIC THREADED SPRING NUTS
GENERAL SPECIFICATIONS, ASSEMBLY INFORMATION, MECHANICAL AND PERFORMANCE REQUIREMENTS FOR SINGLE THREAD SPRING NUTS
Guidelines for Electrical Wiring Device Replacement
HEAVY TIMBER CONSTRUCTION
HEXAGON FLANGE NUT & CONICAL WASHER ASSEMBLY FREE RUNNING PC 10 - THREAD TYPE 6H CATEGORY 200.020
HEXAGON FLANGE NUT & CONICAL WASHER ASSEMBLY PREVAILING TORQUE TYPE \x96 ALL METAL PC 10 - THREAD TYPE 6H CATEGORY 200.030
HEXAGON FLANGE NUT & CONICAL WASHER ASSEMBLY PREVAILING TORQUE TYPE \x96 NON-METALLIC INSERT PC 10 - THREAD TYPE 6H CATEGORY 200.030
HEXAGON FLANGE NUTS PC 10 - THREAD CLASS 6H CATEGORY 200.020
HEXAGON FLANGE NUTS PC 8 - THREAD CLASS 6H CATEGORY 200.020
HEXAGON FLANGE NUTS PREVAILING TORQUE TYPE WITH NON-METALLIC INSERT PC 10 - THREAD CLASS 6H CATEGORY 200.030
HEXAGON FLANGE NUTS PREVAILING TORQUE TYPE WITH NON-METALLIC INSERT PC 8 - THREAD CLASS 6H CATEGORY 200.030
HEXAGON FLANGE NUTS PREVAILING TORQUE TYPE WITH NON-METALLIC INSERT
HEXAGON FLANGE NUTS
HEXAGON FLANGED WELD NUTS PC 8 - THREAD CLASS 6H
HEXAGON FLANGED WELD NUTS PC 8 \x96 THREAD CLASS 6H CATEGORY 250.010
HEXAGON FLANGED WELD NUTS PLASTIC INSERT PC 8 - THREAD CLASS 6H
HEXAGON FLANGED WELD NUTS PLASTIC INSERT PC 8 \x96 THREAD CLASS 6H CATEGORY 250.030
HEXAGON NUTS ALL METAL PREVAILING TORQUE TYPE PC 10 - THREAD CLASS 6H CATEGORY 200.030
HEXAGON NUTS ALL METAL PREVAILING TORQUE TYPE PC 8 - THREAD CLASS 6H CATEGORY 200.030
HEXAGON NUTS ALL METAL PREVAILING TORQUE TYPE
HEXAGON NUTS PC 10 - THREAD CLASS 6H STYLE 1 CATEGORY 200.010
HEXAGON NUTS PC 8 - THREAD CLASS 6H STYLE 1 CATEGORY 200.010
HEXAGON NUTS PREVAILING TORQUE TYPE WITH NON-METALLIC INSERT PC 10 - THREAD CLASS 6H CATEGORY 200.030
HEXAGON NUTS PREVAILING TORQUE TYPE WITH NON-METALLIC INSERT PC 8 - THREAD CLASS 6H CATEGORY 200.030
HEXAGON NUTS PREVAILING TORQUE TYPE WITH NON-METALLIC INSERT
HEXAGON NUTS
High Ambient Temperature Test Procedure for Wiring Devices
LIGHT CURTAINS AND PRESENCE-SENSING DEVICES FOR MACHINE SAFEGUARDING
MATERIAL AND PERFORMANCE OF SCREWS FOR USE IN PLASTICS
MATERIAL AND PERFORMANCE OF STEEL BLIND ANCHOR NUTS
MATERIAL AND PERFORMANCE REQUIREMENTS - THROUGH HARDENED SPACED THREAD TAPPING SCREWS
MATERIAL AND PERFORMANCE REQUIREMENTS FOR CASE HARDENED CARBON STEEL THREAD CUTTING SCREWS - TYPE D
MATERIAL AND PERFORMANCE REQUIREMENTS FOR SCREWS USED IN THERMOPLASTIC MATERIALS
MATERIAL AND PERFORMANCE REQUIREMENTS FOR SPACED THREAD TAPPING SCREWS AND THREAD CUTTING SCREWS
MATERIAL AND PERFORMANCE REQUIREMENTS FOR TWO PIECE THREADED SPRING U-NUTS
MATERIAL AND PERFORMANCE REQUIREMENTS OF WELD NUTS
MATERIAL REQUIREMENTS OF WELD NUTS
MATERIAL, MECHANICAL PROPERTIES, AND PERFORMANCE REQUIREMENTS FOR THREADED AND UNTHREADED PIERCE AND/OR CLINCH NUTS
MATERIAL, MECHANICAL PROPERTIES, TESTING AND PERFORMANCE REQUIREMENTS FOR THREADED AND UNTHREADED PIERCE AND/OR CLINCH NUTS
MATERIAL, PHYSICAL PROPERTIES AND PERFORMANCE OF PIERCE NUTS
MECHANICAL AND PERFORMANCE PROPERTIES FOR EXTRUDED BARREL MULTI-THREAD SPRING U-NUTS
MECHANICAL AND PERFORMANCE PROPERTIES OF NUTS WITH SPECIFIED PROOF LOAD VALUES FOR HEXAGON FLANGED NUT AND HEXAGON FLANGED NUT & CONICAL WASHER ASSEMBLIES
MECHANICAL AND PERFORMANCE REQUIREMENTS FOR SINGLE THREAD SPRING NUTS
MECHANICAL AND PERFORMANCE REQUIREMENTS OF (-0-) CASE HARDENED THREAD ROLLING SCREWS
MECHANICAL AND PERFORMANCE REQUIREMENTS OF (090) THREAD ROLLING SCREWS WITH INDUCTION HARDENED POINTS FOR USE AS GROUNDING SCREWS OR GENERAL USE
MECHANICAL AND PERFORMANCE REQUIREMENTS OF CASE HARDENED THREAD ROLLING SCREWS
Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws for Use in Aluminum Applications.
MECHANICAL AND PERFORMANCE REQUIREMENTS OF THROUGH HARDENED AND CARBON RESTORED THREAD ROLLING SCREWS WITH INDUCTION HARDENED POINTS
MECHANICAL PROPERTIES OF NUTS WITH SPECIFIED PROOF LOAD VALUES
Minimum Drum Diameters of Reels for Cables
Nonshielded Power Cables Rated 2000 Volts or Less for the Distribution of Electrical Energy
NUT - CLINCH PC 10 - THREAD CLASS 6H/6G CATEGORY 240.060
NUT - CLINCH PC 10 - THREADLESS CATEGORY 240.060
NUT - PIERCE - BULK AND WIRED PC 8 - THREAD CLASS 6H/6G CATEGORY 240.040
NUT - PIERCE - BULK PC 10 - THREAD CLASS 6G CATEGORY 240.040
NUT - PIERCE - BULK PC 8 - THREADLESS CATEGORY 240.040
NUT - PIERCE - BULK PC 8 \x96 THREADLESS CATEGORY 240.040
NUT \x96 PIERCE & CLINCH \x96 HEAVY SERIES PC 10 - THREAD CLASS 6H/6G CATEGORY 240.070
NUT \x96 PIERCE & CLINCH \x96 HEAVY SERIES PC 10 - UNTHREADED CATEGORY 240.070
NUT \x96 PIERCE & CLINCH \x96 SPAC\xae PC 10 \x96 THREAD CLASS 6H CATEGORY 240.070
NUT \x96 PUSH ON BOLT RETAINER CATEGORY 230.060
NUT BLANK - PIERCE - BULK AND WIRED UNTHREADED CATEGORY 240.040
NUT BLANK - PIERCE - BULK AND WIRED UNTHREADED
Occupancy Motion Sensors
PAINT CLEARING NUTS - PERFORMANCE
Performance Standard for Category 6 and Category 7 100 Ohm Shielded and Unshielded Twisted Pair Cables
Performance Standard for Coaxial Premise Data Communications Cables
Performance Standard for Premise Telecommunications Cables
Performance Standard for Twisted Pair Premise Voice and Data Communications Cables
PIAS\xae KP THDLS NUT \x96 PIERCE - BULK PC 8 - THREADLESS CATEGORY 240.040
PIAS\xae TYPE HN NUT - PIERCE - BULK PC 10 - THREAD CLASS 6G CATEGORY 240.040
PIAS\xae TYPE HN THDLS NUT - PIERCE - BULK PC 8 \x96 THREADLESS CATEGORY 240.040
PIAS\xae TYPE KP NUT - PIERCE - BULK PC 10 - THREAD CLASS 6G CATEGORY 240.040
PLANK-AND-BEAM FRAMING FOR RESIDENTIAL BUILDINGS
PREVAILING TORQUE-TYPE STEEL HEXAGON NUTS AND HEXAGON FLANGE NUTS - MECHANICAL AND PERFORMANCE PROPERTIES
PREVAILING TORQUE-TYPE STEEL HEXAGON NUTS AND HEXAGON FLANGE NUTS \x96 MECHANICAL AND PERFORMANCE PROPERTIES
Product Identification and Bar Coding Requirements for Building Wire Products
PROGRAMMABLE CONTROLLER REQUIREMENTS AND APPLICATION
Programmable Safety Systems
Reasoned Approach to Solving Solderability Problems with Tin-Coated and Nickel Coated Stranded Conductors in High Performance Wire and Cable Applications
Remote Expert Assistance
Repeated-Spark/Impul se Dielectric Testing
SAFETY FOOT SWITCHES
SPRING U-NUT TWO PIECE WIDE PANEL RANGE PC10 - THREAD CLASS 6H CATEGORY 230.120
STANDARD FOR 070Z* CONTROL DRAWINGS PRODUCED WITH CAD
Standard for Controlled Impedance in Internal Electrical Cable
Standard for Controlled Impedance Shielded Twisted Pairs in Internal Electrical Cable
Standard for Nonshielded Cables Rated 2001-5000 Volts for Use in the Distribution of Electric Energy
Standard for Uninsulated Conductors Used in Electrical and Electronic Applications
SURFACE DISCONTINUITIES OF NUTS
TAPPING SCREW - CARBON STEEL HEXAGON FLANGE HEAD PILOTED SPHERICAL POINT
TAPPING SCREW - CARBON STEEL TYPE AB 90 DEGREE COUNTERSUNK (FLAT HEAD) CROSS RECESSED DRIVE - TYPE Z
TAPPING SCREW - CARBON STEEL TYPE AB 90 DEGREES COUNTERSUNK (FLAT HEAD) CROSS RECESSED DRIVE - TYPE Z CATEGORY 080.060
TAPPING SCREW - CARBON STEEL TYPE AB HEXAGON FLANGE HEAD
TAPPING SCREW - CARBON STEEL TYPE AB ROUND WASHER HEAD CROSS RECESSED DRIVE - TYPE Z CATEGORY 080.080
TAPPING SCREW - CARBON STEEL TYPE AB ROUND WASHER HEAD CROSS RECESSED DRIVE - TYPE Z
TAPPING SCREW - CARBON STEEL TYPE B 90 DEGREE COUNTERSUNK (FLAT HEAD) CROSS RECESSED DRIVE - TYPE Z
TAPPING SCREW - CARBON STEEL TYPE B 90 DEGREES COUNTERSUNK (FLAT HEAD) CROSS RECESSED DRIVE - TYPE Z CATEGORY 080.060
TAPPING SCREW - CARBON STEEL TYPE B HEXAGON FLANGE HEAD CATEGORY 070.020
TAPPING SCREW - CARBON STEEL TYPE B HEXAGON FLANGE HEAD
TAPPING SCREW - CARBON STEEL TYPE B ROUND WASHER HEAD CROSS RECESSED DRIVE - TYPE Z
TAPPING SCREW - HEXAGON COLLAR HEAD - TYPE R POINT CATEGORY 070.025
TAPPING SCREW - HEXAGON COLLAR HEAD - TYPE R POINT
TAPPING SCREW - PAN COLLAR HEAD - TYPE R POINT HEXALOBULAR SOCKET CATEGORY 080.035
TAPPING SCREW - PAN COLLAR HEAD - TYPE R POINT HEXALOBULAR SOCKET
TAPPING SCREW - PAN HEAD - TYPE R POINT HEXALOBULAR SOCKET CATEGORY 080.030
TAPPING SCREW - PAN HEAD - TYPE R POINT HEXALOBULAR SOCKET
TAPPING SCREW - RAISED COUNTERSUNK (OVAL) HEAD - TYPE R POINT HEXALOBULAR SOCKET CATEGORY 080.040
TAPPING SCREW - RAISED COUNTERSUNK (OVAL) HEAD - TYPE R POINT HEXALOBULAR SOCKET
TAPPING SCREW - THREAD CUTTING HEXAGON FLANGE HEAD CATEGORY 070.020
TAPPING SCREW - THREAD CUTTING HEXAGON FLANGE HEAD
TAPPING SCREW - TYPE AB PAN HEAD CROSS RECESSED DRIVE - TYPE Z CATEGORY 080.030
TAPPING SCREW - TYPE AB PAN HEAD CROSS RECESSED DRIVE - TYPE Z
TAPPING SCREW - TYPE AB RAISED HEAD - 90 DEGREE COUNTERSUNK (OVAL) CROSS RECESSED DRIVE - TYPE Z
TAPPING SCREW - TYPE AB RAISED HEAD - 90 DEGREES COUNTERSUNK (OVAL) CROSS RECESSED DRIVE - TYPE Z CATEGORY 080.040
TAPPING SCREW - TYPE B PAN HEAD CROSS RECESSED DRIVE - TYPE Z CATEGORY 080.030
TAPPING SCREW - TYPE B PAN HEAD CROSS RECESSED DRIVE - TYPE Z
TAPPING SCREW THROUGH HARDENED HEXAGON COLLAR HEAD
TAPPING SCREW THROUGH HARDENED PAN COLLAR HEAD, 6 LOBE
TAPTITE 2000 "SP" THREAD ROLLING SCREW \x96 NEUTRALLY HARDENED 8N 6 LOBE DRIVE PAN HEAD CATEGORY 080.030
TAPTITE 2000 "SP" THREAD ROLLING SCREW \x96 NEUTRALLY HARDENED 8N 6 LOBE DRIVE PAN HEAD
TAPTITE 2000 THREAD ROLLING SCREW - SELECTIVELY HARDENED 6 LOBE DRIVE PAN HEAD
TAPTITE 2000\xae "SP" THREAD ROLLING SCREW \x96 NEUTRALLY HARDENED 8N HEXAGON FLANGE HEAD CATEGORY 070.020
TAPTITE 2000\xae "SP" THREAD ROLLING SCREW \x96 NEUTRALLY HARDENED 8N HEXAGON FLANGE HEAD
TAPTITE 2000\xae THREAD ROLLING SCREW \x96 SELECTIVELY HARDENED HEXAGON FLANGE HEAD CATEGORY 070.020
TAPTITE 2000\xae THREAD ROLLING SCREW PAN HEAD \x96 SELECTIVELY HARDENED ENHANCED 6 LOBE DRIVE CATEGORY 080.030
TAPTITE PRO THREAD ROLLING SCREW \x96 SELECTIVELY HARDENED HEXAGON FLANGE HEAD CATEGORY 070.020
TAPTITE PRO\xae THREAD ROLLING SCREW PAN HEAD \x96 SELECTIVELY HARDENED ENHANCED 6 LOBE DRIVE CATEGORY 080.030
THIN HEXAGON NUTS PC 04 - THREAD CLASS 6H CATEGORY 200.010
THIN HEXAGON NUTS
THREAD FORMING SCREWS FOR PLASTIC - THROUGH HARDENED REMFORM AND PT FASTENERS HEXAGON COLLAR HEAD
THREAD FORMING SCREWS FOR PLASTIC - THROUGH HARDENED REMFORM AND PT FASTENERS PAN COLLAR HEAD
THREAD FORMING SCREWS FOR PLASTIC - THROUGH HARDENED REMFORM, REMFORM II AND PT FASTENERS HEXAGON COLLAR HEAD CATEGORY 070.025
THREAD FORMING SCREWS FOR PLASTIC - THROUGH HARDENED REMFORM, REMFORM II AND PT FASTENERS PAN COLLAR HEAD CATEGORY 080.035
THREAD FORMING SCREWS FOR PLASTIC \x96 THROUGH HARDENED DELTA PT HEXAGON COLLAR HEAD CATEGORY 070.025
THREAD FORMING SCREWS FOR PLASTIC \x96 THROUGH HARDENED PT HEXAGON COLLAR HEAD CATEGORY 070.025
THREAD FORMING SCREWS FOR PLASTIC \x96 THROUGH HARDENED PT PAN COLLAR HEAD, 6 LOBE CATEGORY 080.035
THREAD FORMING SCREWS FOR PLASTIC \x96 THROUGH HARDENED REMFORM II \x93HS\x94 AND DELTA PT PAN COLLAR HEAD CATEGORY 080.035
THREAD FORMING SCREWS FOR PLASTIC THROUGH HARDENED DELTA PT HEXAGON COLLAR HEAD CATEGORY 070.025
THREAD FORMING SCREWS FOR PLASTIC THROUGH HARDENED DELTA PT PAN COLLAR HEAD CATEGORY 080.035
THREAD ROLLING SCREW - CASE HARDENED HEXAGON FLANGE HEAD CATEGORY 070.020
THREAD ROLLING SCREW - CASE HARDENED HEXAGON FLANGE HEAD
THREAD ROLLING SCREW - CASE HARDENED PAN HEAD 6 LOBE DRIVE
THREAD ROLLING SCREW - SELECTIVELY HARDENED HEXAGON FLANGE HEAD
THREAD ROLLING SCREW -- CASE HARDENED STANDARD POINT HEXAGON FLANGE HEAD CATEGORY 070.020
THREAD ROLLING SCREW -- CASE HARDENED STANDARD POINT PAN HEAD 6 LOBE DRIVE CATEGORY 080.030
THREAD ROLLING SCREW CASE HARDENED HEXAGON FLANGE HEAD CATEGORY 070.020
TONGUE AND GROOVE ROOF DECKING
Transfer Impedance Testing (Modified MIL-C-85485 Test Method)
WATER EFFICIENCY AND SANITATION STANDARD FOR THE BUILT ENVIRONMENT
Web Application Development with R Using Shiny
Web Development with Django Cookbook
Web Development with MongoDB and Node.js
Web Penetration Testing with Kali Linux
Weekly Statistical Report
WELD NUT \x96 HEXAGON FLANGE \x96 PROOF LOAD 10 CAPABILITY
WELD NUT \x96 ROUND, TALL PROJECTIONS CATEGORY 250.020
WELD NUT BLANK ROUND PILOTED UNTHREADED
WELD NUT BLANK ROUND PILOTED, UNTHREADED CATEGORY 250.060
WELD NUT ROUND PILOTED PC 8 - THREAD CLASS 6H CATEGORY 250.060
WELD NUT ROUND PILOTED
WELDING METALLURGY
Welding of Cast Iron - a Selection of Papers
WELDING SYMBOLS CHART - WALL SIZE OF A2.1 *** SAVE MONEY - SEE THE AWS A2.1 WC & DC *** *** SEE ALSO THE AWS A2.4/A2.1 SET ***
Wet and Dry Compression Strength for Green Sand
Wire Selection Guidelines for Wires Rated at 200-450 Degrees Celsius
WIRING DEVICES - DIMENSIONAL REQUIREMENTS; REVISION 1 - JUNE 1985
Wiring Devices: Frequently Asked Questions

<< Prev Next >>