Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 800 850 900 950 1000 1050 1060 1070 1080 1090 1100 1110 1118 1119 1120 1121 1122 1123 1124 1125 1126 1127 1128 1129 1130 1140 1150 1160 1170 1180 1190 1200 1250 1300 1350 1400 1450 1500 1620
Product Name Notes
GAGE ASSEMBLIES, AIR PRESSURE, DIAL INDICATING CHUCK TYPE, SELF-CONTAINED
GAGE SYSTEM, FUEL QUANTITY, CAPACITOR TYPE, NONVACUUM TUBE, INTEGRALLY LIGHTED, GENERAL SPECIFICATION FOR
GAGE, HEIGHT, ELECTRONIC INDICATING
GAGE, LIQUID OXYGEN CONTENT, DIAL INDICATING, 25-LITER CONVERTER, TYPE MF-1
GAGE, LIQUID OXYGEN CONTENT, DIAL INDICATING, 5-LITER 70-PSI CONVERTER
GAGE, PRESSURE, DIAL INDICATING, MANIFOLD PRESSURE, 10-75 IN MERCURY, TYPE MB-1
GAGE, PRESSURE, DIAL INDICATING
GAGE, SNAP, ADJUSTABLE, DIAL INDICATING
GAGE, SURFACE PLATE FLATNESS CHECKING
GAGE, SURFACE, GAGE AND PLATE
GAGES, DIAL INDICATING, PANEL MOUNTED PRESSURE AND COMPOUND, REFRIGERANT 12 AND 22
GAGES, PRESSURE, DIAL INDICATING, GENERAL SPECIFICATION FOR
GALLEY, AIRCRAFT, GENERAL REQUIREMENTS FOR
GAS GENERATOR, M17, REMANUFACTURED ASSEMBLY
Gas, Generator, M17, Remanufactured Assembly
GASES, CALIBRATING, AND MIXTURES, HYDROCARBON (90 PPM) CALIBRATING IN NITROGEN
GASES, CALIBRATING, AND MIXTURES; 80% NITROGEN, 10% HELIUM, 10% OXYGEN
GASES, CALIBRATING, AND MIXTURES; GENERAL SPECIFICATION FOR
GASES, CALIBRATING, AND MIXTURES; HYDROCARBON (5 PPM) CALIBRATING IN OXYGEN
GASES, CALIBRATING, AND MIXTURES; HYDROCARBON (90 PPM) CALIBRATING IN OXYGEN
GASES, CALIBRATING, AND MIXTURES; OXYGEN (5%) IN NITROGEN MIXTURE
GASKETING MATERIAL, CONDUCTIVE, ELASTOMER, ELECTRICAL, EMI/RFI, CHANNEL STRIP
GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRICAL, O-RING, STANDARD
GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, ELASTOMER, ELECTRICAL, EMI/RFI, FLAT CIRCULAR WASHER
GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, ELASTOMER, ELECTRICAL, EMI/RFI, WAVEGUIDE
GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, ELASTOMER, EMI/RFI, CIRCULAR STRIP, .040 THROUGH .250 DIAMETER
GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, ELASTOMER, EMI/RFI, FOR USE IN TIME TOTALIZING METERS COVERED BY MIL-M-7793
GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, ELASTOMER, EMI/RFI, GENERAL SPECIFICATION FOR
GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, ELASTOMER, EMI/RFI, HOLLOW D-STRIP
GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, ELASTOMER, EMI/RFI, HOLLOW O-STRIP
GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, ELASTOMER, EMI/RFI, HOLLOW P-STRIP
GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, ELASTOMER, EMI/RFI, O-RING, NON-STANDARD
GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, ELASTOMER, EMI/RFI, RECTANGULAR, D-CROSS SECTION
GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, ELASTOMER, EMI/RFI, SOLID "D" SHAPED STRIP
GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, ELASTOMER, EMI/RFI, SOLID RECTANGULAR-STRIP
GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, EMI/RFI, CONNECTOR FLANGE MOUNT
GAUGE, AIRCRAFT WHEEL, INTEGRAL, TIRE PRESSURE INDICATING
GELLING UNITS, FUEL MARK 1, MOD 0 AND MOD 1
GENERATING AND CHARGING PLANT, 5 TON PER DAY CAPACITY, SKID MOUNTED
GENERATING PLANT, OXYGEN - NITROGEN, TRAILER MOUNTED A/M 26U-1
GENERATOR CONTROL INDICATOR SG-118-/AST-4(V)
GENERATOR SET, DIESEL ENGINE EMU-31/U AND EMU-32/U, 10 KW, 60 AND 400 HERTZ
GENERATOR SET, DIESEL, 750 KW, 50/60 HERTZ, PRIME, UTILITY
GENERATOR SET, GAS TURBINE ENGINE DRIVEN, 60KW, 400 HZ
GENERATOR SETS, GAS TURBINE, 30-AND 60 KW, 50/60 HERTZ, TYPE I, CLASS 2
GENERATOR TRANSMITTER GROUP AN/ASA-76 (U)
GENERATOR, GAS PRESSURE, PROPELLANT ACTUATED BBU-18/B
GENERATOR, GAS
GENERATOR, PULSE, INTERCEPT ARM
GENERATOR, TACHOMETER GEU-20/A
GENERATOR, TACHOMETER, TWO-POLE, HIGH TEMPERATURE, AIRCRAFT
GLASS BEADS: FOR CLEANING AND PEENING
GLASS, AIRCRAFT INSTRUMENT, LIGHTING WEDGE AND COVER
GLASS, LAMINATED, FLAT, AIRCRAFT
GLOVE ASSEMBLIES, TOXIC, INFECTIOUS, OR VESICANT SUBSTANCES, PROTECTIVE
GLOVE INSERTS, COLD WEATHER
GLOVE INSERTS, RADIOACTIVE CONTAMINANTS PROTECTIVE
GLOVE SHELLS, RADIOACTIVE CONTAMINANTS, PROTECTIVE
GLOVE, FIREMENS, ALUMINIZED, PROXIMITY
GLOVES, CHEMICAL AND OIL PROTECTIVE
GLOVES, CLOTH, JERSEY, WORK, POLYVINYL IMPREGNATED
GLOVES, CLOTH, NYLON KNITTED (WOMEN'S, DRESS)
GLOVES, CLOTH, VINYL DIPPED, GENERAL PURPOSE (WATER, AVIATION FUEL, HYDROGEN PEROXIDE, OILS)
GLOVES, FIREMAN'S, ALUMINIZED, PROXIMITY
GLOVES, FLYER'S SUMMER, TYPE GS/FRP-2
GLOVES, HEAT PROTECTIVE (TERRY KNIT)
GLOVES, MEN'S AND WOMEN'S LIGHT DUTY
GLYCEROL MONOOLEATE
GLYCERYL TRIRICINOLEATE
GRADER, HEAVY, ROAD, MOTORIZED DIESEL-ENGINE-DRIVEN
GRADERS, ROAD, MOTORIZED, FOR RAPID RUNWAY REPAIR APPLICATIONS
GRAIN, IGNITER, PROPELLANT
GRAIN, IGNITER
GRAPHITE BILLETS, EXTRUDED (FOR HIGH TEMPERATURE APPLICATION)
GRAPHITE CLOTH PHENOLIC COMPONENTS, MOLDED AND CURED IN-PROCESS REQUIREMENTS FOR
GRAPHITE FIBER RESIN IMPREGNATED TAPE AND SHEET FOR HAND LAYUP
GRAPHITE REINFORCEMENT
GRAPHITE, ATJS
GRAPHITE, NATURAL, POWERED, TECHNICAL
GREASE, AIRCRAFT, EXTREME PRESSURE, ANTI-WEAR
GREASE, AIRCRAFT, GENERAL PURPOSE, WIDE TEMPERATURE RANGE, NATO CODE G-395
GREASE, AIRCRAFT, HIGH LOAD CAPACITY, WIDE TEMPERATURE RANGE
GREASE, CALCIUM
GREASE, GUNMOUNT, AIRCRAFT
GREASE, INSTRUMENT, ULTRA-CLEAN, METRIC
GREASE, TRANSMISSION, HELICOPTER
GRIDDED AIRFIELD PHOTOGRAPHS (GAP)
GRIDDED INSTALLATION PHOTOGRAPH (GIP)
GRIDDED INSTALLATION PHOTOGRAPHS (GIP)
GRINDING MACHINE, CENTER HOLE, VERTICAL, FLOOR MOUNTED, ELECTRIC MOTOR DRIVEN
GRINDING MACHINE, CYLINDRICAL, EXTERNAL, CENTER- TYPE, COMPUTER NUMERICAL CONTROL
GRINDING MACHINE, INTERNAL, PLANETARY HEAD, HORIZONTAL SPINDLE, ELECTRIC MOTOR DRIVEN
GRINDING MACHINE, ROCK DRILL BIT, DRY GRIND
GRINDING MACHINES, ABRASIVE BELT, PLATEN, WET AND DRY TYPE
GRINDING MACHINES, AND GRINDING AND BUFFING MACHINES, UTILITY, BENCH AND PEDESTAL, ELECTRIC
GRINDING MACHINES, CIRCULAR SAW BLADE, METAL-CUTTING
GRINDING MACHINES, INTERNAL, CHUCKING, HORIZONTAL, ELECTRIC MOTOR DRIVEN
GRINDING MACHINES, JIG, VERTICAL, CNC
GRINDING MACHINES, NON-TRAVERSING ROTARY TABLE, VERTICAL SPINDLE, UNIVERSAL, MANUAL, AUTOMATIC, AND COMPUTER NUMERICALLY CONTROLLED (CNC)
GRINDING MACHINES, TOOL AND CUTTER, FLUTE AND RADIUS, COMPUTER NUMERICALLY CONTROLLED (CNC)
GRINDING MACHINES, TOOL AND CUTTER; AND GRINDING AND GASHING MACHINES, TOOL, CUTTER, FLUTE, AND RADIUS
GRINDING MACHINES, WOOD-CUTTING, CIRCULAR SAW BLADES, AUTOMATIC
GROMMET, HARD SEAT, RELIABILITY AND MAINTAINABILITY (NEW CONSTRUCTION AND REPAIR) REQUIREMENTS FOR
GROMMET, HARD SEAT, SWAGED, COUNTERSINK, QUICK-RELEASE, PANEL FASTENER GENERAL SPECIFICATION FOR
GROMMET, HARD SEAT, SWAGED, COUNTERSINK, QUICK-RELEASE, PANEL FASTENER
GROMMET, HARD SEAT, SWAGED, COUNTERSINK, TENSION HEAD, PANEL FASTENER
GROMMET, HARD SEAT, SWAGED, COUNTERSINK; GENERAL SPECIFICATION FOR
GROUT MATERIAL, RAPID SETTING
GUIDANCE CONTROL SECTION, GUIDE
GUIDANCE CONTROL SECTION, GUIDED MISSILE POWER SUPPLY ASSEMBLY
GUIDANCE CONTROL SECTION, GUIDED MISSILE RECEIVER SUBASSEMBLY
GUIDANCE CONTROL SECTION, GUIDED MISSILE SEEKER SECTION ASSEMBLY
GUIDANCE CONTROL SECTION, GUIDED MISSILE SERVO SECTION
GUIDANCE CONTROL SECTION, GUIDED MISSILE WGU-15 (XCL-1)/B (SIDEARM)
GUIDANCE CONTROL TEST SET MARK 443 MOD 1 (FOR TORPEDO MK 46 MOD 0 AND MOD 1)
GUIDANCE CONTROL TEST SET MARK 443 MOD 1 (FOR TORPEDO MK 46) show 172 55
GUIDANCE SECTION, GUIDED WEAPON, MK71, MODS 0, 1 AND 2, GENERAL SPECIFICATION FOR
GUIDED MISSILE LAUNCHER TEST SET, AN/ASM-464A
GUIDED MISSILE LAUNCHING SYSTEM MARK 22 MOD 0
GUIDED MISSILE, TRAINING ATM-78D-3, TYPE III
GUIDED WEAPON CONTROL GROUP OK-293A/AWW
GUM TRAGACANTH (FOR USE IN AMMUNITION)
GUN SYSTEM, 25 MM (AV-8)
GUN SYSTEM, 25-MM, AIRCRAFT A/A49E-10
Gun System, 25MM (AV-8)
GUNS, SPRAY, OIL AND SOLVENT
GYRO, DIRECTION CN-125/ASN-8(V)
GYRO, STORED-ENERGY, FREE ROLL POSITION INDICATING
GYRO-PENDULUM ASSEMBLY (FOR TORPEDO MK 46 MOD 0 AND MK 46 MOD 1)
GYROCOMPASS-ATTITUDE REFERENCE SET, AIRCRAFT AN/ASN-57 (*)
Gyroscope Assemblies and Attitude and Directional Reference Instruments for Aircraft, Packaging of
GYROSCOPE ASSEMBLIES AND ATTITUDE AND DIRECTIONAL REFERENCE INSTRUMENTS FOR AIRCRAFT; PACKAGING OF
GYROSCOPE ASSEMBLY, DISPLACEMENT MS3392
GYROSCOPE ASSEMBLY, RATE SBU-13/A
GYROSCOPE, DISPLACEMENT, TYPE SBU-23/A
GYROSCOPE, RATE INTEGRATING
GYROSCOPE, RATE, TYPE I, TYPE II, AND TYPE III
HAM CHUNKS, WITH JUICES, CANNED
HARDENER, PHOTOGRAPHIC, PRE-DEVELOPING, POWDER ARMED SERVICES HARDENER NO. 51
HASH, BEEF, DEHYDRATED, COOKED
HEAT TREATMENT OF STEEL RAW MATERIALS
HINGES, CHEST, OFFSET
HITCHES, SNOWPLOW, FRONT-OF-VEHICLE MOUNTING
HOLDER, CRYSTAL, TYPE HC-35/U
HOLDER, CRYSTAL, TYPE HC-37/U
HORNS, SOUND-WARNING, AIR-ACTUATED; HORNS, ELECTRICALLY-ACTUATE D; AND BUZZERS, ELECTRICALLY-ACTUATE D
HOSE, RUBBER, WIRE REINFORCED (OIL AND GASOLINE, SUCTION AND DISCHARGE SMOOTH BORE)
MITTEN, INSERTS (GLOVES, AIR CREW, MITTEN STYLE, LEATHER, TYPE N-2)
TRENCHER, SELF-PROPELLED, DIESEL-ENGINE-DRIVEN , 70 HP., PNEUMATIC TIRED, WITH OPTIONAL ATTACHMENTS

<< Prev Next >>