Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
800
850
900
950
1000
1050
1060
1070
1080
1090
1100
1110
1113
1114
1115
1116
1117
1118
1119
1120
1121
1122
1123
1124
1125
1130
1140
1150
1160
1170
1180
1200
1250
1300
1350
1400
1450
1500
1620
| Product Name | Notes |
|---|---|
| CANNON, 155MM GUN: M46 | |
| CHARGER, MANUAL, M6 | |
| CLOTH, GLASS, FINISHED, FOR RESIN LAMINATES | |
| FABRICS, WOVEN CLASS, FINISHED, FOR PLASTIC LAMINATES | |
| FASTENER ELEMENT, SELF-LOCKING, EXTERNALLY THREADED, 450 DEG. F AND 1,200 DEG. F | |
| Fastener Element, Self-Locking, Externally Threaded, 450 Degrees Fahrenheit and 1,200 Degrees Fahrenheit | |
| FASTENER, BLIND, HIGH STRENGTH, INSTALLATION FORMED CORROSION RESISTANT STEEL, HEAT RESISTANT STEEL AND TITANIUM, GENERAL SPECIFICATION FOR | |
| FASTENER, BLIND, HIGH STRENGTH, INSTALLATION FORMED, CORROSION RESISTANT STEEL, HEAT RESISTANT STEEL AND TITANIUM, DESIGN AND USAGE LIMITATIONS FOR | |
| FASTENERS, BLIND, HIGH STRENGTH, CORROSION RESISTANT AND HEAT RESISTANT STEEL, FLUSH HEAD, TYPE II, CLASS 1 | |
| FASTENERS, BLIND, HIGH STRENGTH, CORROSION RESISTANT AND HEAT RESISTANT STEEL, PROTRUDING HEAD, TYPE II, CLASS 1 | |
| FASTENERS, BLIND, HIGH STRENGTH, TITANIUM/CRES, FLUSH HEAD, TYPE I, CLASS 2 | |
| FASTENERS, BLIND, HIGH STRENGTH, TITANIUM/CRES, PROTRUDING HEAD, TYPE I, CLASS 2 | |
| FASTENERS, BLIND, TITANIUM, FLUSH HEAD, TYPE II, CLASS 2 | |
| FASTENERS, BLIND, TITANIUM, PROTRUDING HEAD, TYPE II, CLASS 2 | |
| FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON ABSOLUTE AND 5 MICRON ABSOLUTE, TYPE II SYSTEMS; GENERAL SPECIFICATION FOR | |
| FILTER ELEMENT, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI ABSOLUTE 15 MICRONS, -65 DEGREES TO +275 DEGREES F | |
| Filter Element, Fluid, Pressure, Hydraulic Line, 3000 PSI, Absolute 15 Microns, -65 Degrees F to Plus 275 Degrees F | |
| Filter Elements, Noncleanable, Fluid Pressure, Hydraulic Line, 3000 PSI, 5 Micron Absolute, -65 Degree to +275 Degree Fahrenheit, 0.5 to 12.0 GPM | |
| Filter Elements, Noncleanable, Fluid Pressure, Hydraulic Line, 3000 PSI, 5 Micron Absolute, -65 Degree to +275 Degree Fahrenheit | |
| FILTER ELEMENTS, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, -65 DEGREES TO +275 DEGREES F, 0.5 TO 12.0 GPM | |
| FILTER ELEMENTS, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, -65 DEGREES TO +275 DEGREES F | |
| FILTER ELEMENTS, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 5 MICRON ABSOLUTE, F4 AIRCRAFT, 1.5 GPM | |
| FILTER ELEMENTS, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 5 MICRON ABSOLUTE, F4 AIRCRAFT, 3.5 GPM | |
| Filter Elements, Noncleanable, Fluid Pressure, Hydraulic, Line, 5 Micron Absolute, F4 Aircraft, 3.5 GPM | |
| FILTER SEPARATORS, LIQUID FUEL, AND FILTER COALESCER ELEMENTS, FLUID PRESSURE, INSPECTION REQUIREMENTS AND TEST PROCEDURES FOR | |
| Filter, Fluid, Pressure, Hydraulic Line, 1500 PSI, Absolute 5 Micron, Style A. Bypass, -65 degrees to +275 Degrees Fahrenheit, F/A-18E/F Aircraft, Case Drain | |
| FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI ABSOLUTE 15 MICRON, STYLE B, NON BYPASS, -65 DEGREES TO +275 DEGREES F | |
| Filter, Fluid, Pressure, Hydraulic Line, 3000 PSI, Absolute 15 Micron, Style B, Non Bypass, -65 Degrees to +275 Degrees F | |
| Filter, Fluid, Pressure, Hydraulic Line, 3000 PSI, Absolute 5 Micron, Style A, Bypass, -65 Degrees to +275 Degrees Fahrenheit | |
| FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F | |
| Filter, Fluid, Pressure, Hydraulic Line, 3000 PSI, Absolute 5 Micron, Style B, Non Bypass, -65 Degree to +275 Degree Fahrenheit | |
| FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI, ABSOLUTE 5 MICRON, STYLE B, NON BYPASS, -65 DEGREES TO PLUS 275 DEGREES F | |
| FILTERS, COLORED, AIRPORT MARKER, LIGHTS, GENERAL SPECIFICATION FOR | |
| FILTERS, LIGHT PHOTOGRAPHIC, GENERAL SPECIFICATION FOR | |
| FINISH, FOR GLASS FABRIC | |
| FIREFINDER ELEVATION DATA (FFED) | |
| FITTINGS, AND CARGO RINGS, TIE-DOWN, AIRCRAFT FLOOR | |
| Fittings, Lubrication Drive Type | |
| FITTINGS, LUBRICATION, DRIVE TYPE | |
| FLIGHT CONTROL SYSTEMS - DESIGN, INSTALLATION AND TEST OF PILOTED AIRCRAFT, GENERAL SPECIFICATION FOR | |
| FOG GENERATORS, INSECTICIDAL, THERMAL AEROSOL TYPE | |
| FURNITURE, SHIPBOARD, ALUMINUM, GENERAL SPECIFICATION FOR | |
| GAGE, DEPTH, WRIST, DIVER'S, SELF-LUMINOUS DIAL | |
| GAGE, DIMENSIONAL CONTROL | |
| GAGE, LIQUID LEVEL, TAPE AND FLOAT, DIRECT READING (FOR SHIPBOARD USE) | |
| GAGE, TANK LIQUID LEVEL (STATIC-HEAD) | |
| GAGE, VACUUM, MERCURY COLUMN | |
| GAGES, COMPRESSION AND COMPRESSION AND FIRING PRESSURE-DIESEL ENGINE CYLINDER | |
| GAGES, DIAL INDICATING, FURNACE DRAFT | |
| GAGES, DIMENSIONAL CONTROL, MECHANICAL (FOR USAECOM) | |
| GAGES, DIMENSIONAL CONTROL | |
| GAGES, LIQUID LEVEL MEASURING, TANK | |
| GAGES, LIQUID QUANTITY, CAPACITOR TYPE, INSTALLATION AND CALIBRATION OF | |
| GAGES, PRESSURE (AIR), BOILER | |
| GARBAGE DISPOSAL MACHINES, COMMERCIAL AND HOUSEHOLD | |
| GASKET MATERIAL, NON-METALLIC | |
| GASKET MATERIAL, SYNTHETIC RUBBER (FOR BOLTED STEEL TANKS) | |
| GASKET MATERIALS, SYNTHETIC RUBBER, 50 AND 65 DUROMETER HARDNESS | |
| GASKET, METALLIC ASBESTOS, SPIRAL WOUND | |
| GASKET, RUBBER | |
| GASKETS, FLAME RESISTANT HINGED CLOSURE | |
| GASKETS, METALLIC, SPIRAL WOUND FOR BOILERS | |
| GASKETS, METALLIC-ASBESTOS, SPIRAL WOUND (FOR NAVY FLANGED JOINTS IN PIPING SYSTEMS) | |
| GASKETS, METALLIC-ASBESTOS, SPIRAL-WOUND (SYMBOL 2410) (FOR FLANGED JOINTS IN PIPING SYSTEMS) | |
| GASKETS, METALLIC-FLEXIBLE GRAPHITE AND METALLIC ASBESTOS, SPIRAL WOUND (FOR NAVY FLANGED JOINTS IN PIPING SYSTEMS) | |
| Gaskets, Metallic-Flexible Graphite and Metallic-Asbestos, Spiral Wound (For Navy Flanged Joints in Piping Systems) | |
| GASKETS: COMBINATION OF METAL AND NONASBESTOS FACING MATERIAL (METRIC) | |
| GASKETS: METALLIC, BOILER, ECONOMIZER AND SUPERHEATER HANDHOLE | |
| Gaskets; Metallic, Boiler, Economizer and Superheater Handhole | |
| GATE, BLAST (FOR LOW PRESSURE, 4-INCH WATER GAGE, SHEET METAL PIPE SYSTEMS | |
| GAUGES, BOILER-WATER, DIRECT READING | |
| GEAR ASSEMBLY, PROPULSION (NAVAL SHIPBOARD USE) | |
| GEAR, OIL M6A1E1 | |
| GENERATING AND CHARGING PLANT, OXYGEN-NITROGEN, SEMITRAILER MOUNTED | |
| GENERATOR RINGING HAND GN-38-3 | |
| GENERATOR SET, DIESEL ENGINE 60 KW, 450 VOLT A.C. 60 CYCLE, 1800 R.P.M. | |
| GENERATOR SET, DIESEL, 750 KW, 50/60 HERTZ, PRIME, UTILITY | |
| GENERATOR SETS, DIESEL ENGINE, STATIONARY, ALTERNATING CURRENT, 30 THROUGH 500 KW (FOR FLOATING DRYDOCKS) | |
| GENERATOR SETS, DIESEL ENGINE, TRAILER-MOUNTED 20-KW AND 40-KW | |
| GENERATOR SETS, ELECTRIC, PORTABLE, GASOLINE-ENGINE-DRIV EN, SKID MOUNTED, DIRECT AND ALTERNATING CURRENT, 15-KW, 30-KW, AND 60-KW | |
| GENERATOR, DIRECT CURRENT, G-43( )/G (HAND CRANKED) | |
| GENERATOR, DIRECT CURRENT, HAND-CRANKED GENERATOR G-8( )/GRC | |
| GENERATOR, ENGINE ACCESSORY: DIRECT-CURRENT 28 VOLT, 25 AMPERE | |
| GENERATOR, GAS PRESSURE, PROPELLANT ACTUATED, M17 METAL PARTS ASSEMBLY | |
| GENERATOR, HYDROGEN (HYDROGEN GENERATOR, ML 303) (TM) | |
| GENERATOR, RINGING, HAND G-42 ( ) /PT | |
| GENERATOR, SIGNAL (SIGNAL GENERATOR TS-155)(/UP) | |
| GENERATOR, SIGNAL AN/URM-48( ) | |
| GENERATOR, SMOKE, MECHANICAL, M2A1 | |
| GENERATORS GN-41 AND GN-41B | |
| GENERATORS, ACETYLENE, PORTABLE | |
| GLASS, OPTICAL | |
| GLASS, PLATE (FOR OPTICAL INSTRUMENTS) | |
| GLASSES, SIGHT-FLAT, CLEAR, BOROSILICATE | |
| GLASSWASHER, ELECTRIC, PORTABLE | |
| GLOVES SHELLS, ELECTRICAL WORKERS | |
| GLOVES, CLOTH, COTTON, SPECIAL, OG-109 | |
| GLOVES, CLOTH, COTTON, WORK, MEN'S AND WOMEN'S | |
| GLOVES, LEATHER, BLACK (WOOL LINED) | |
| GLOVES, LEATHER, LIGHTWEIGHT (FOR INDUSTRIAL USE) | |
| GLOVES, MEN'S AND WOMEN'S, ANTICONTACT | |
| GLOVES, TOXICOLOGICAL AGENTS PROTECTIVE | |
| GLOVES, WOMEN'S | |
| GOGGLES, SUN, WIND AND DUST: 1974 | |
| GOLD PLATING (ELECTRODEPOSITED) | |
| GRAPHING BOARD ML-312( )/TM | |
| GRAPHITE, COLLOIDAL (IN POLYALKYLENE GLYCOL) | |
| GRAPHITE, DRY (FOR USE IN AMMUNITION) | |
| GRAPHITE, DRY (FOR USE WITH AMMUNITION) | |
| GRATINGS, METAL, BAR TYPE FLOORING, NAVAL SHIPBOARD | |
| GRATINGS, METAL, OTHER THAN BAR TYPE (SHIPBOARD USE) | |
| GREASE, AIRCRAFT GEAR AND ACTUATOR SCREW, FOR LOW AND HIGH TEMPERATURES | |
| GREASE, AIRCRAFT, BALL AND ROLLER BEARING, NATO CODE NUMBER G-372, METRIC | |
| GREASE, AUTOMOTIVE AND ARTILLERY | |
| GREASE, SILICONE FOR USE WITH AMMUNITION | |
| GRENADE, HAND, FRAG, DELAY, M67 LOADING, ASSEMBLING AND PACKING | |
| GRENADE, HAND, FRAG, IMPACT XM68, LOADING, ASSEMBLING AND PACKING | |
| GRENADE, HAND, FRAGMENTATION, DELAY, M56 LOADING, ASSEMBLING AND PACKING | |
| GRENADE, HAND, FRAGMENTATION, M26A1 METAL PARTS FOR | |
| GRENADE, HAND, INCENDIARY, TH3, AN-M14 | |
| GRENADE, HAND, M33, M59, M67 AND M68 METAL PARTS ASSEMBLY FOR | |
| GRENADE, HAND, OFFENSIVE, MK3A2 PARTS FOR | |
| GRENADE, HAND, OFFENSIVE, MK3A2 WITH M206A2 LOADING, ASSEMBLING AND PACKING | |
| GRENADE, HAND, PRACTICE, DELAY, M69, BODY ASSEMBLY FOR | |
| GRENADE, HAND, PRACTICE, DELAY: M69, BODY ASSEMBLY FOR | |
| GRENADE, HAND, RIOT, CN. M25A1, COMPONENTS FOR | |
| GRENADE, HAND, SMOKE, HC, M8 | |
| GRENADE, HAND, SMOKE, M18 | |
| GRENADE, RIFLE, ILLUMINATING, M27 LOADING, ASSEMBLING, AND PACKING | |
| GRENADE, RIFLE, SMOKE, COLORED STREAMER, M23A1, METAL PARTS FOR | |
| GRENADE, RIFLE, SMOKE, COLORED, M22A2 METAL PARTS FOR | |
| GRENADE, RIFLE, SMOKE, M22A2; CHEMICAL LOADING ASSEMBLY | |
| GRENADE, RIFLE, SMOKE, M23A1; CHEMICAL LOADING ASSEMBLY | |
| GRENADE, RIFLES, HEAT, M31 METAL PARTS (LESS LUCKY ASSEMBLY) | |
| GRENADE, XM67, SAFETY CLIP FOR | |
| GRENADE, XM67; SAFETY CLIP FOR | |
| GRENADE, XM68, SAFETY CLIP FOR | |
| GRENADES, HAND; INERT COMPONENTS FOR | |
| GRINDER, CRANKSHAFT, PORTABLE | |
| GRIP, CABLE (NAVAL SHIPBOARD USE) | |
| GRIP, CABLE, JAW, WEDGE AND ROLLER TYPE | |
| GRIP, CABLE | |
| GROMMET, METALLIC, GENERAL SPECIFICATION FOR | |
| GROMMET, METALLIC, OBLONG, WITH FLAT WASHER (TYPE IV) | |
| GROMMET, METALLIC, OBLONG, WITH RAISED WASHER (TYPE V) | |
| GROMMET, METALLIC, PLAIN, WITH TOOTHED WASHER (TYPE II) | |
| GROMMET, PLASTIC, UNICELLULAR, HIGH DENSITY | |
| GROMMETS: METAL-FIBER (FOR PROJECTILE) | |
| GROUND DETECTOR - SUBMARINE PROPULSION SERVICE | |
| GUIDED MISSILES, GENERAL SPECIFICATION FOR | |
| GUN, FLUID, DIRECT DELIVERY | |
| GUN, FLUSHING, RADIATOR AND ENGINE BLOCK | |
| GUN, MACHINE, BROWNING, CALIBER .30, M1919A6 (WITH SPARE PARTS) | |
| GUN, MACHINE, CALIBRE .50, BROWNING, M2, HEAVY BARREL | |
| Gun, Machine; Caliber .50, Browning, M2, Heavy Barrel | |
| GUN, PORTABLE FLAME THROWER, M2A1; COMPONENTS FOR | |
| GUN, SUBCALIBER, .30: M9 | |
| GUN, SUBMACHINE, CALIBER, .45, M3A1 | |
| GUN, TWIN 40 MM, SELF-PROPELLED, M42A1 | |
| GUN; FOR PORTABLE FLAME THROWER, M2A1 | |
| GUNS, MACHINE, BROWNING, CALIBER .30, M1919A4 AND M1919A5 | |
| GYROSCOPE ASSEMBLIES AND ATTITUDE AND DIRECTIONAL REFERENCE INSTRUMENTS FOR AIRCRAFT; PACKAGING OF | |
| INFLATOR ASSEMBLY AND GAGE ELEMENT, AIR PRESSURE, REMOTE CONTROL, DIRECT READING | |
| MOTOR, GENERATOR, PU-20( )/U AND PU-33( )/U | |
| PACKING, PREFORMED, O-RING, SYNTHETIC RUBBER | |
| PACKING, PREFORMED, PNEUMATIC HOSE COUPLINGS, UNIVERSAL | |
| QUALITY CONTROL, GENERAL SPECIFICATION FOR | |
| WINDOWS, OPTICAL SENSOR |
| << Prev | Next >> |