ASTM International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 29 30 31 32 33 34 35 36 37 38 39 40 41 50 60 70 80 90 100 150 182
Product Name Notes
1.1 Intent: 1.1.1 This guide establishes the minimum requirements for viewing systems for remotely operated facilities, including hot cells (shielded cells), used for the processing and handling of nuclear and...
1.1 Intent: 1.1.1 This guide presents practices and guidelines for the design and implementation of equipment and tools to assist assembly, disassembly, alignment, fastening, maintenance, or general handling of equipment...
1.1 The terminology defined in this document is associated with nondestructive assay of nuclear material. 1.2 All of the definitions are associated with measurement techniques that measure nuclear emissions (that...
1.1 The terminology defined in this document is associated with nondestructive assay of nuclear material. 1.2 All of the definitions are associated with measurement techniques that measure nuclear emissions (that...
1.1 The vapor hydration test method can be used to study the corrosion of a waste forms such as glasses and glass ceramics upon exposure to water vapor at elevated...
1.1 The vapor hydration test method can be used to study the corrosion of a waste forms such as glasses and glass ceramics2 upon exposure to water vapor at elevated...
1.1 These practices cover procedures for determining the liquidus temperature (TL) of nuclear waste, mixed nuclear waste, simulated nuclear waste, or hazardous waste glass in the temperature range...
1.1 These test methods are appropriate to evaluate the performance of self-leveling mortars containing hydraulic cements that are used to improve the levelness, smoothness, and flatness of existing floors. These...
1.1 These test methods cover methods for determining the strength and load-deflection characteristics of masonry wall elements. 1.2 The values stated in inch-pound units are to be regarded as standard.
1.1 These test methods cover methods for determining the strength and load-deflection characteristics of masonry wall elements. 1.2 The values stated in inch-pound units are to be regarded as standard.
1.1 These test methods cover procedures for determining the liquidus temperature (TL) of nuclear waste, mixed nuclear waste, simulated nuclear waste, or hazardous waste glass in the temperature...
1.1 These test methods cover sampling and testing of structural cementitious panels. Structural cementitious panels are non-combustible, water durable, fiber reinforced inorganic composite panels intended for use as structural panels...
1.1 These test methods cover the determination of thickness and density of flexible, felted, or woven thermal insulating blankets, rolls, or batts composed of fibrous materials, with or without surface...
1.1 These test methods cover the quantitative chemical analysis of soda-lime and borosilicate glass compositions for both referee and routine analysis. This would be for the usual constituents present in...
1.1 This classification pertains to fireclay and high-alumina refractory mortars that can be trowelled, dipped or painted to join or coat refractory bricks and shapes. 1.2 The values stated in...
1.1 This classification pertains to fireclay and high-alumina refractory mortars that can be trowelled, dipped or painted to join or coat refractory bricks and shapes. 1.2 The values stated in...
1.1 This classification pertains to fireclay and high-alumina refractory mortars that can be trowelled, dipped or painted to join or coat refractory bricks and shapes. 1.2 This standard does not...
1.1 This guide addresses the use of models with passive gamma-ray measurement systems. Mathematical models based on physical principles can be used to assist in calibration of gamma-ray measurement systems...
1.1 This guide applies to all castables with a reactive binder system that produces a measurable heat profile during the setting and hardening process. The majority of these systems will...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a...
1.1 This guide covers recommended installation techniques for flexible closed cell pre-formed insulation in tube or sheet form. This guide is applicable to materials manufactured in accordance with Specification C534...
1.1 This guide covers the determination of 232U in uranium hexafluoride by alpha spectrometry. 1.2 The values stated in SI units are to be regarded as standard, except where...
1.1 This guide describes materials and procedures for restoring facades constructed of or finished with dimension stone. All of the materials, procedures, and principles are suitable for restoration of historic...
1.1 This guide identifies and describes seven test methods for measuring the index of refraction of glass, with comments relevant to their uses such that an appropriate choice of method...
1.1 This Guide is intended to provide a technical approach to the evaluation of alternative supplementary cementitious materials such as pozzolans and hydraulic materials that fall outside the scope of...
1.1 This guide outlines procedures for the petrographic examination of stone specimen material proposed for use as dimension stone used in construction. 1.2 This guide outlines the extent to which...
1.1 This guide outlines procedures for the petrographic examination of stone specimen material proposed for use as dimension stone used in construction. 1.2 This guide outlines the extent to which...
1.1 This guide provides guidance for the types and extent of testing that would be involved in characterizing the physical and chemical nature of spent nuclear fuel (SNF) in support...
1.1 This guide provides information for the examination of hardened concrete using scanning electron microscopy (SEM) combined with energy-dispersive X-ray spectroscopy (EDX or EDS). Since the 1960s, SEM has been...
1.1 This guide provides information for the examination of hardened concrete using scanning electron microscopy (SEM) combined with energy-dispersive X-ray spectroscopy (EDX). Since the 1960s, SEM has been used for...
1.1 This method covers the determination of 232U in uranium hexafluoride by alpha spectrometry. 1.2 The values stated in SI units are to be regarded as standard. No other...
1.1 This method covers the determination of 232U in uranium hexafluoride by alpha spectrometry. 1.2 This standard does not purport to address all of the safety concerns, if any,...
1.1 This method covers the determination of iodine-129 (129I) in uranium oxide by gamma-ray spectrometry. The method could also be applicable to the determination of 129I in...
1.1 This method covers the determination of iodine-129 (129I) in uranium oxide by gamma-ray spectrometry. The method could also be applicable to the determination of 129I in...
1.1 This method describes the determination of the isotopic composition and/or the concentration of uranium and plutonium as nitrate solutions by the thermal ionization mass spectrometric (TIMS) total evaporation method.
1.1 This method describes the determination of the isotopic composition, or the concentration, or both, of uranium and plutonium as nitrate solutions by the total evaporation method using a thermal...
1.1 This method describes the determination of the isotopic composition, or the concentration, or both, of uranium, plutonium, and americium as nitrate solutions by the total evaporation method using a...
1.1 This practice applies to construction and testing of masonry made of AAC units. It includes or references terminology, material specifications, and methods of test. It references specifications and test...
1.1 This practice covers instructions for using an extraction chromatography column method for the removal of plutonium or uranium, or both, from liquid or digested oxides or metals prior to...
1.1 This practice covers methods for withdrawing representative sample(s) of uranium hexafluoride (UF6) during a transfer occurring in the gas phase. Such transfer in the gas phase can...
1.1 This practice covers mixing thermal insulating cement samples with water in the preparation of specimens for use in all tests on the cement. 1.2 The values stated in inch-pound...
1.1 This practice covers procedures for making and curing test specimens for evaluating frost resistance of normal-weight coarse aggregates in air-entrained concrete in accordance with Test Method C 666/C 666M,...
1.1 This practice covers procedures for making and curing test specimens for evaluating resistance of normal-weight coarse aggregates to freezing and thawing in air-entrained concrete in accordance with Test Method...
1.1 This practice covers procedures for obtaining representative samples of fresh concrete as delivered to the project site on which tests are to be performed to determine compliance with quality...
1.1 This practice covers the installation and testing of solid, reinforced units made from autoclaved aerated concrete (AAC), a cementitious product addressed by Specification . The units are large-sized, factory-reinforced,...
1.1 This practice covers the installation and testing of solid, reinforced units made from autoclaved aerated concrete (AAC), a cementitious product addressed by Specification C1693. The units are large-sized, factory-reinforced,...
1.1 This practice covers the installation of precast reinforced concrete box sections cast monolithically and intended to be used for the conveyance of storm water, industrial wastes and sewage, and...
1.1 This practice describes a single-pass flow-through (SPFT) test method that can be used to measure the dissolution rate of a homogeneous silicate glass, including nuclear waste glasses, in various...
1.1 This practice describes the apparatus and procedure for measuring relative differences in hydration kinetics of hydraulic cementitious mixtures, either in paste or mortar (See Note 1), including those containing...
1.1 This practice is applicable to subsampling uranium hexafluoride (UF6), using heat liquefaction techniques, from bulk containers, obtained in conformance with C 1052, into smaller sample containers, which...
1.1 This practice is applicable to subsampling uranium hexafluoride (UF6), using heat liquefaction techniques, from bulk containers, obtained in conformance with C1052, into smaller sample containers, which are...
1.1 This practice is applicable to subsampling uranium hexafluoride (UF6), using heat liquefaction techniques, from bulk containers, obtained in conformance with Practices C1052, C1703, and C1883, into smaller...
1.1 This practice is intended to determine the air leakage rate of aerosol foam sealants as measured in a standardized jig. This practice provides a procedure for preparing the test...
1.1 This practice pertains to the analysis and interpretation of fracture mirror sizes in brittle materials. Fracture mirrors (Fig. 1) are telltale fractographic markings that surround a fracture origin in...
1.1 This practice provides guidelines for the instrumental reflectance measurement of the color of flat, coated and uncoated glass. (See Terminology E284.) 1.2 The practice specifically excludes fluorescent and iridescent...
1.1 This practice provides guidelines for the instrumental reflectance measurement of the color of flat, coated and uncoated glass. See Terminology E 284. 1.2 The practice specifically excludes fluorescent and...
1.1 This practice provides guidelines for the instrumental reflectance measurement of the color of flat, coated and uncoated glass. See Terminology E284. 1.2 The practice specifically excludes fluorescent and iridescent...
1.1 This practice provides guidelines for the instrumental transmittance measurement of the color of coated and uncoated transparent glass. (See Terminology E284.) 1.2 The practice specifically excludes fluorescent and iridescent...
1.1 This practice provides guidelines for the instrumental transmittance measurement of the color of coated and uncoated transparent glass. See Terminology E 284. 1.2 The practice specifically excludes fluorescent and...
1.1 This practice provides guidelines for the instrumental transmittance measurement of the color of coated and uncoated transparent glass. See Terminology E284. 1.2 The practice specifically excludes fluorescent and iridescent...
1.1 This practice provides procedures for qualification and acceptance of neutron absorber materials used to provide criticality control by absorbing thermal neutrons in systems designed for nuclear fuel storage, transportation,...
1.1 This specification addresses the minimum requirements for materials and fabrication of flexible removable and reusable blanket insulation for hot service, from above ambient temperatures to 1000°F (538°C). 1.2 This...
1.1 This specification covers aluminum jacketing for thermal and acoustical insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. It does not cover...
1.1 This specification covers autoclaved aerated concrete (AAC), a cementitious product based on calcium silicate hydrates in which low density is attained by the inclusion of an agent resulting in...
1.1 This specification covers blended supplementary cementitious materials that result from the blending or intergrinding of ASTM compliant supplementary cementitious materials for use in concrete or mortar where hydraulic or...
1.1 This specification covers blended supplementary cementitious materials that result from the blending or intergrinding of two or three ASTM compliant supplementary cementitious materials, for use in concrete or mortar...
1.1 This specification covers flexible joints for concrete box sections, using rubber gaskets for leak resistant joints. The specification covers the design of joints and the requirements for rubber gaskets...
1.1 This specification covers masonry mortars whose materials and design requirements are governed by Specification C270 but are preblended dry in a factory instead of produced from individual raw materials...
1.1 This specification covers materials for use in hydraulic-cement concrete mixtures to be placed by shotcreting. It does not cover mixing, placement, curing, or protection of the concrete placed by...
1.1 This specification covers materials in sheet form used for covering the surfaces of hydraulic cement concrete to inhibit moisture loss during the curing period and, in the case of...
1.1 This specification covers minimum requirements for alkali resistant (AR) glass fibers intended for use in glass fiber-reinforced concrete (GFRC) by spray-up, glass fiber-reinforced concrete premix, fiber-reinforced concrete, and other...
1.1 This specification covers mortar for the repair of masonry constructed with methods and materials that pre-date the origination of current standards of construction. The mortar may be used for...
1.1 This specification covers mortar for the repair of masonry that was constructed with methods and materials that pre-date the origination of current standards of construction that are compatible with...
1.1 This specification covers reinforced solid elements manufactured from autoclaved aerated concrete (AAC), a cementitious product addressed by Specification . The specification addresses dimensional tolerances, maximum limits for drying shrinkage,...
1.1 This specification covers reinforced solid elements manufactured from autoclaved aerated concrete (AAC), a cementitious product addressed by Specification C1693. The specification addresses dimensional tolerances, maximum limits for drying shrinkage,...
1.1 This specification covers solid, unreinforced masonry units manufactured from autoclaved aerated concrete (AAC), a cementitious product. This specification addresses dimensional tolerances, maximum limits for drying shrinkage, and shipping and...
1.1 This specification covers structural cementitious panels. Structural cementitious panels are non-combustible, water durable, fiber reinforced inorganic composite panels intended for use as structural panels. Structural cementitious panels can be...
1.1 This specification covers the classification and performance of flexible aerogel thermal insulation. This will cover the range of continuous exposure operating temperatures from -321°F (-196°C) up to 1200° F...
1.1 This specification covers the composition, physical properties, and product forms of microporous thermal insulation for use on surfaces at temperatures from 80 ˚°C (176 °F) up to 1150 ˚°C...
1.1 This specification covers the composition, physical properties, and product forms of microporous thermal insulation for use on surfaces at temperatures from 80°C [176°F] up to 1150°C [2102°F], unless otherwise...
1.1 This specification covers the composition, thermal performance, and physical properties of high-temperature fiber thermal insulation for use at temperatures from ambient to 3000°F (1649°C). 1.2 The dry, loose high-temperature...
1.1 This specification covers the composition, thermal performance, sound absorption performance, and physical properties of high-temperature fiber thermal insulation for use at temperatures from ambient to 3000°F (1649°C). 1.2 The...
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable to receive...
1.1 This specification covers the minimum requirements for materials and fabrication of flexible removable and reusable blanket insulation for hot service, from above ambient temperatures to 1000°F (538°C). 1.2 This...
1.1 This specification covers the requirements and physical properties of reflective insulation systems applied externally to Rigid Heating, Ventilation, and Air Conditioning (HVAC) duct systems operating at or below 250°F...
1.1 This specification covers the requirements and physical properties of reflective insulation systems applied externally to Rigid Heating, Ventilation, and Air Conditioning (HVAC) duct systems operating at or below 250ºF...
1.1 This specification provides minimum design standards for testing machines used to measure the compressive strength of concrete masonry units, related units, and masonry prisms covered under Test Methods C140...
1.1 This specification provides minimum design standards for testing machines used to measure the compressive strength of concrete masonry units, related units, and masonry prisms covered under Test Methods C140/C140M...
1.1 This standard covers four types of pozzolanic hydraulic lime for structural purposes which include use in mortar, scratch, brown, and finish (stucco) coats of interior or exterior plaster. 1.1.1...
1.1 This standard practice provides methodology to convert fracture strength parameters (primarily the mean strength and the Weibull characteristic strength) estimated from data obtained with one test geometry to strength...
1.1 This standard provides definitions, symbols, units, and abbreviations of terms used in ASTM standards pertaining to thermal insulating materials, and to materials associated with them.
1.1 This standard provides definitions, symbols, units, and abbreviations of terms used in ASTM standards pertaining to thermal insulating materials, and to materials associated with them. 1.2 This terminology is...
1.1 This standard provides definitions, symbols, units, and abbreviations of terms used in ASTM standards pertaining to thermal insulating materials, and to materials associated with them. 1.2 This terminology is...
1.1 This test method covers determining the density of freshly mixed pervious concrete and gives formulas for calculating the void content of pervious concrete. 1.2 The values stated in either...
1.1 This test method covers determining the density of freshly mixed pervious concrete under standardized conditions and gives formulas for calculating the void content of pervious concrete. Test results are...
1.1 This test method covers procedures for testing precast concrete tanks (and installed accessories) used for on-site wastewater treatment, grease interception, grit/oil separation, water storage, or other applications requiring watertight...
1.1 This Test Method covers the determination of 58 trace elements in plutonium (Pu) metal. The Pu sample is dissolved in acid, and the concentration of the trace impurities are...
1.1 This test method covers the determination of optical distortion of heat-strengthened and fully tempered architectural glass substrates which have been processed in a heat controlled continuous or oscillating conveyance...
1.1 This test method covers the determination of the field water infiltration rate of in place pervious concrete. 1.2 The values stated in either SI units or inch-pound units are...
1.1 This test method covers the determination of the field water infiltration rate of in place pervious concrete. 1.2 The values stated in either SI units or inch-pound units are...
1.1 This test method covers the determination of the field water infiltration rate of in place pervious concrete. Note 1: For permeable unit pavement systems, Test Method C1781/C1781M should be...
1.1 This test method covers the determination of the flexural strength (modulus of rupture in bending) at ambient conditions of advanced ceramic structures with 2-dimensional honeycomb channel architectures. 1.2 The...
1.1 This test method covers the determination of the flexural strength (modulus of rupture in bending) at ambient conditions of advanced ceramic structures with 2-dimensional honeycomb channel architectures. 1.2 The...
1.1 This test method covers the determination of the resistance to deformation or shear of refractory brick when subjected to a specified compressive load at a specified temperature for a...
1.1 This test method covers the determination of trace elements in plutonium (Pu) materials such as Pu metal, Pu oxides, and Pu/uranium (U) mixed oxides. The Pu sample is dissolved...
1.1 This test method covers the measurement of steady-state thermal transmission through the center of a flat rectangular vacuum insulation panel using a heat flow meter apparatus. 1.2 Total heat...
1.1 This test method covers the measurement of steady-state thermal transmission through the center of a flat rectangular vacuum insulation panel using a heat flow meter apparatus. 1.2 Total heat...
1.1 This test method covers the rapid assessment of static segregation resistance of normal-weight self-consolidating concrete (SCC). The test does not measure static segregation resistance directly, but provides an assessment...
1.1 This test method covers the resistance to freezing and thawing of solid interlocking concrete paving units conforming to the dimensional requirements of Specification C 936. Units are tested in...
1.1 This test method covers the sampling, preparation of specimens, and determination of the compressive strength of dimension stone. 1.2 The values stated in either SI units or inch-pound units...
1.1 This test method covers the sampling, preparation of specimens, and determination of the compressive strength of dimension stone. 1.2 Units-The values stated in either SI units or inch-pound units...
1.1 This test method covers the sampling, preparation of specimens, and determination of the compressive strength of dimension stone. 1.2 This standard may involve hazardous materials, operations, and equipment. This...
1.1 This test method covers the sampling, preparation of specimens, and determination of the compressive strength of dimension stone. 1.2 Units-The values stated in either SI units or inch-pound units...
1.1 This test method covers the sampling, preparation of specimens, and determination of the compressive strength of dimension stone. This standard does not purport to address all of the safety...
1.1 This test method covers two procedures for determining the compressive resistance of thermal insulations. 1.1.1 Procedure A covers thermal insulations having an approximate straight-line portion of a load-deformation curve,...
1.1 This test method describes a single-pass flow-through (SPFT) test method that can be used to measure the dissolution rate of nuclear waste forms (simulated or actual), including, but not...
1.1 This test method describes a standard procedure for determining the ability of masonry wall drainage systems to collect water that penetrates the exterior masonry wythe during rainstorms and to...
1.1 This test method describes the nondestructive assay (NDA) of gamma ray emitting radionuclides inside containers using tomographic gamma scanning (TGS). High resolution gamma ray spectroscopy is used to detect...
1.1 This test method evaluates the impact of an induced tear on a sealant specimen that is dimensioned, cured according to the guidelines in Test Method C 719 and then...
1.1 This test method evaluates the impact of an induced tear on a sealant specimen that is dimensioned, cured according to the guidelines in Test Method C719 and then subjected...
1.1 This test method evaluates the resistance to freezing and thawing of solid interlocking concrete paving units conforming to the dimensional requirements of Specification C 936/C 936M. Units are tested...
1.1 This test method evaluates the resistance to freezing and thawing of solid interlocking concrete paving units conforming to the dimensional requirements of Specification C936/C936M. Units are tested in a...
1.1 This test method is applicable to the determination of the peak-to-valley depth and peak-to-peak distances of the out-of-plane deformation referred to as roll wave which occurs in flat, heat-treated...
1.1 This test method is for the determination of flexural strength of rod shape specimens of advanced ceramic materials at ambient temperature. In many instances it is preferable to test...
1.1 This test method is for the determination of flexural strength of rod-shaped specimens of advanced ceramic materials at ambient temperature. In many instances it is preferable to test round...
1.1 This test method measures the bulk strain of a sealed cement paste or mortar specimen, including those containing admixtures, various supplementary cementitious materials (SCM), and other fine materials, at...
1.1 This test method measures the volumetric expansion of aerosol foam sealants after dispensing. 1.2 This test method provides a means for estimating the quantity of initial material required to...
1.1 This test method measures the volumetric expansion of aerosol foam sealants after dispensing. 1.2 This test method provides a means for estimating the quantity of initial material required to...
1.1 This test method specifies a laboratory procedure for the determination of the water retention curve (or moisture storage capacity) of porous building materials at very high relative humidity (RH)...
1.1 This test method specifies the apparatus and procedure for determining total heat of hydration of hydraulic cementitious materials at test ages up to 7 days by isothermal conduction calorimetry.
1.1 Wet covering capacity and volume change upon drying are often of major importance in the application of thermal insulating cement. These properties can be easily determined at the same...
Method of Test for Slagging Action of Refractory Materials (Withdrawn 1925)
Method of Test for Storage Density of Thermal Insulating Cement (Withdrawn 1961)
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature-Cylindri cal Rod Strength
These test methods cover sampling and testing of structural cementitious panels. The panels are non-combustible, water durable, fiber reinforced inorganic composite panels intended for use as structural panels when fastened...
This specification addresses the dimensional tolerances, maximum limits for drying shrinkage, and shipping and handling requirements for solid unreinforced masonry units manufactured from autoclaved aerated concrete (AAC). The masonry units...
This specification addresses the material and performance requirements of thin-bed mortar used in the construction of autoclaved aerated concrete (AAC) masonry. Materials used in the preparation of the thin-bed mortar...
This specification covers aluminum jacketing for thermal and acoustical insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. It provides physical requirements for...
This specification covers fabrication techniques for cellular glass block into billets to fabricate pipe and tubing insulation. The optimization of the thermal performance of installed cellular glass insulation systems is...
This specification covers flexible joints for concrete box sections, using rubber gaskets for leak resistant joints. The specification covers the design of joints and the requirements for rubber gaskets to...
This specification covers four types of pozzolanic hydraulic lime for structural purposes which include use in mortar, scratch, brown, and finish (stucco) coats of interior or exterior plaster. The four...
This specification covers materials in sheet form used for covering the surfaces of hydraulic cement concrete to inhibit moisture loss during the curing period and, in the case of the...
This specification covers structural cementitious panels and defines minimum performance requirements for structural cementitious sheathing panels with respect to structural performance, dimensional stability performance, dimensional tolerance, noncombustibility, surface burning characteristics,...
This specification covers the classification and performance of flexible aerogel thermal insulation. It indicates the mechanical, chemical, and property requirements of the flexible aerogel insulation, such as its thickness, density,...
This specification covers the glass mat gypsum panels. Glass mat interior gypsum panel, designed for use on walls, ceilings, or partitions and that affords a surface suitable to receive decoration.
This specification covers the minimum performance and material requirements for resilient connectors used for connections between reinforced concrete tanks used for septic effluent treatment/detention. All materials shall be suitable for...
This specification covers unit masonry mortars whose material and design requirements are governed by a referenced ASTM document stated herein, but are preblended dry in a factory instead of produced...
This specification describes the physical requirements for aluminum jacketing for thermal and acoustical insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. Insulation...
This specification details the minimum property, design and construction requirements for flexible removable and reusable blanket insulation for hot service of above ambient temperatures. Insulation must be one of the...
This specification establishes the minimum product requirements for adhered manufactured stone masonry veneer (AMSMV) units which are manufactured from cementitious materials, aggregates, air-entraining admixtures, concrete admixtures, coloring pigments, reinforcement fibers,...
This specification establishes the physical and performance requirements, and the corresponding test methods, for the evaluation of reflective insulation systems that are applied externally to rigid ducts in heating, ventilation,...
This specification provides minimum design standards for testing machines used to measure the compressive strength of concrete masonry units, related units, and masonry prisms covered under Test Methods C140 and...

<< Prev Next >>