1.1 This standard covers four types of pozzolanic hydraulic lime for structural purposes which include use in mortar, scratch, brown, and finish (stucco) coats of interior or exterior plaster.
1.1.1 PHL-Pozzolanic hydraulic lime for use in mortar, scratch, brown, and finish (stucco) coats of interior or exterior plaster.
1.1.2 PHLc-PHL with a maximum 20 % binder weight of hydraulic cement.
1.1.3 PHL-A-Air-entrained PHL.
1.1.4 PHLc-A-Air-entrained PHLc.
1.2 This specification classifies pozzolanic hydraulic lime by minimum hydrated lime content, maximum hydraulic cement content, and specific performance requirements.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard. Appropriate conversion can be done using .
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C1707-10 |
| Product Name | Standard Specification for Pozzolanic Hydraulic Lime for Structural Purposes |