1.1 This practice covers procedures for obtaining representative samples of fresh concrete as delivered to the project site on which tests are to be performed to determine compliance with quality requirements of the specifications under which the concrete is furnished (Note 1). The practice includes sampling from stationary, paving and truck mixers, and from agitating and nonagitating equipment used to transport central-mixed concrete.
1.2 The values stated in SI units are to be regarded as the standard. The values shown in parentheses are provided for information only.
Note 1 - Composite samples are required by this practice, unless specifically excepted by procedures governing the tests to be performed such as tests to determine uniformity of consistency and mixer efficiency. Procedures used to select the specific test batches are not described in this practice, but it is recommended that random sampling be used to determine overall specification compliance.
1.3 This practice also covers the procedures to be used for preparing a sample of concrete for further testing where it is desirable or necessary to remove the aggregate larger than a designated size. This removal of larger aggregate particles is preferably accomplished by wet-sieving.
1.4 The text of this standard references notes and footnotes which provide explanatory material and shall not be considered as requirements of the practice.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (Warning-Fresh hydraulic cementitious mixtures are caustic and may cause chemical burns to skin and tissue upon prolonged exposure.)
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM C172-07 |
| Product Name | Standard Practice for Sampling Freshly Mixed Concrete |