Klein Tools, Inc. Datasheets for Chisels
Chisels are cutting tools designed with a sharp cutting edge at one end for cutting or shaping metal, wood or stone.
Chisels: Learn more
| Product Name | Notes |
|---|---|
| ALLOY STEEL MATERIAL BLACK FINISH 8 INCH OVERALL LENGTH 2-3/4 INCH BLADE WIDTH FORGED PROCESS FLAT END SHAPE CONSTRUCTIONAL FEATURE CORROSION-RESISTANT | |
| COLD TYPE HCS MATERIAL BLACK FINISH 12 INCH OVERALL LENGTH 1 INCH BLADE WIDTH HEAT TREATED PROCESS FLAT END SHAPE CONSTRUCTIONAL FEATURE CORROSION-RESISTANT | |
| COLD TYPE HCS MATERIAL BLACK FINISH 12 INCH OVERALL LENGTH 1/2 INCH BLADE WIDTH HEAT TREATED PROCESS FLAT END SHAPE CONSTRUCTIONAL FEATURE CORROSION-RESISTANT | |
| COLD TYPE HCS MATERIAL BLACK FINISH 12 INCH OVERALL LENGTH 3/4 INCH BLADE WIDTH HEAT TREATED PROCESS FLAT END SHAPE CONSTRUCTIONAL FEATURE CORROSION-RESISTANT | |
| COLD TYPE HCS MATERIAL BLACK FINISH 5 INCH OVERALL LENGTH 3/8 INCH BLADE WIDTH HEAT TREATED PROCESS FLAT END SHAPE CONSTRUCTIONAL FEATURE CORROSION-RESISTANT | |
| COLD TYPE HCS MATERIAL BLACK FINISH 6 INCH OVERALL LENGTH 1/2 INCH BLADE WIDTH HEAT TREATED PROCESS FLAT END SHAPE CONSTRUCTIONAL FEATURE CORROSION-RESISTANT | |
| COLD TYPE HCS MATERIAL BLACK FINISH 6-1/2 INCH OVERALL LENGTH 5/8 INCH BLADE WIDTH HEAT TREATED PROCESS FLAT END SHAPE CONSTRUCTIONAL FEATURE CORROSION-RESISTANT | |
| COLD TYPE HCS MATERIAL BLACK FINISH 7-1/2 INCH OVERALL LENGTH 3/4 INCH BLADE WIDTH HEAT TREATED PROCESS FLAT END SHAPE CONSTRUCTIONAL FEATURE CORROSION-RESISTANT | |
| COLD TYPE HCS MATERIAL BLACK FINISH 8 INCH OVERALL LENGTH 7/8 INCH BLADE WIDTH HEAT TREATED PROCESS FLAT END SHAPE CONSTRUCTIONAL FEATURE CORROSION-RESISTANT | |
| COLD TYPE HCS MATERIAL BLACK FINISH 8-1/2 INCH OVERALL LENGTH 1 INCH BLADE WIDTH HEAT TREATED PROCESS FLAT END SHAPE CONSTRUCTIONAL FEATURE CORROSION-RESISTANT | |
| COLD, CUTTING TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 6 INCH OVERALL LENGTH 1/4 INCH BLADE WIDTH ROUND SHANK TYPE FORGED, HARDENED, TEMPERED PROCESS CROSS CUT END SHAPE 7CHC MODEL... | |
| COLD, CUTTING TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 7 INCH OVERALL LENGTH 5/16 INCH BLADE WIDTH HEX SHANK TYPE FORGED, HARDENED, TEMPERED PROCESS DIAMOND POINT END SHAPE 7CHD MODEL... | |
| COLD, CUTTING TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 7 INCH OVERALL LENGTH 5/16 INCH BLADE WIDTH ROUND SHANK TYPE FORGED, HARDENED, TEMPERED PROCESS CROSS CUT END SHAPE 7CHC MODEL... | |
| COLD, CUTTING TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 8 INCH OVERALL LENGTH 3/8 INCH BLADE WIDTH ROUND SHANK TYPE FORGED, HARDENED, TEMPERED PROCESS CROSS CUT END SHAPE 7CHC MODEL... |