Golden Collar Technology Co., Ltd . Datasheets for Laboratory Bottles
Laboratory bottles are chemically-resistant containers used for holding and dispensing fluids.
Laboratory Bottles: Learn more
| Product Name | Notes |
|---|---|
| Experience superior chemical storage with our premium PTFE bottle. Made from 100% pure polytetrafluoroethyl ene (PTFE), this high-performance bottle offers exceptional resistance to aggressive chemicals, extreme temperatures, and corrosion. Ideal... | |
| Key Features: Superior Chemical Resistance: PTFE’s non-reactive properties make these bottles highly resistant to acids, bases, solvents, and other aggressive chemicals. High-Temperature Stability: Capable of withstanding temperatures ranging from -200°C... | |
| Our factory takes pride in producing top-of-the-line PTFE vials, meticulously crafted to meet the stringent demands of critical laboratory and industrial applications. Constructed from 100% virgin polytetrafluoroethyl ene (PTFE), these... | |
| Our PTFE Sample Bottles are engineered for the secure storage and transport of high-purity chemical, biological, and pharmaceutical samples. Made from 100% virgin polytetrafluoroethyl ene (PTFE), these bottles offer exceptional... |