Golden Collar Technology Co., Ltd . Datasheets for Dynamic Seals

Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings.  This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more

Product Name Notes
PTFE Shaft Seals features Inert to Most Chemicals Wide Temperature Range High Pressure Capabilities Low Friction Improved Wear and Creep Resistance Machined Precision Parts FDA Compliant Unlimited Shelf Life
Embrace the versatility of our PTFE piston rings, designed to be compatible with a wide range of applications – from automotive engines to industrial machinery. This adaptability allows you to...
Enhance your equipment’s performance with our Bronze Filled PTFE Wear Rings, engineered for superior wear resistance, low friction, and excellent dimensional stability. Designed for demanding hydraulic and pneumatic applications, these...
Enhance your sealing solutions with the unparalleled durability and performance of our PTFE V-Rings. Designed to meet the rigorous demands of industrial applications, these V-Rings offer a potent combination of...
Our PTFE 25% Carbon Filled Parts combine the superior properties of PTFE (Polytetrafluoroethy lene) with enhanced wear resistance, making them ideal for high-performance applications in demanding industries. Featuring a 25%...
Our PTFE backup rings are engineered to withstand a wide range of chemicals, making them an ideal choice for applications involving harsh substances. Whether it’s oils, gases, or other aggressive...
PTFE (Polytetrafluoroethy lene) wiper seals are essential components in hydraulic and pneumatic systems, designed to prevent contaminants from entering and damaging the system while maintaining optimal performance. Key features: Low...
PTFE(polytetrafluoro ethylene) oil seals are high performance sealing solutions designed to provide superior performance and reliability in demanding applications. These seals take advantage of teflon’s unique properties, such as low...
When you’re looking for precision made pistol seals you can count on, you’ve come to the right place. Our seals come in a choice of profiles and materials with different...