Golden Collar Technology Co., Ltd . Datasheets for Stirring Rods
Stirring rods are pieces of hollow or solid glass tubing used to stir materials or used to spread media on a Petri dish.
Stirring Rods: Learn more
| Product Name | Notes |
|---|---|
| As a trusted manufacturer of precision laboratory equipment, we introduce our 100% Pure PTFE Magnetic Stir Bars – engineered for maximum chemical inertness, heat resistance, and long-lasting performance in the... | |
| Lab Stirrer Bars, commonly known as magnetic stir bars, are an indispensable tool in any scientific or research setting where liquid mixing is required. These small but mighty gadgets are... | |
| Our high-performance PTFE mixers are designed to meet the demanding requirements of a wide range of industrial, laboratory and production environments. Our PTFE mixers are known for their excellent chemical... | |
| Our PFA(perfluoroalkoxy) electrodes can be welded to pfa, ptfe, fep and other fluoroplastic materials.Available in different sizes and shapes, they are designed for precision welding applications requiring excellent chemical resistance... | |
| Our PTFE Propellers are engineered to withstand the test of time, ensuring that you get the maximum value out of your purchase. The exceptional material properties of PTFE provide resistance... | |
| PTFE (polytetrafluoroethy lene) Magnetic Mixer Stir Bars is a stirring tool used in laboratory magnetic stirrer. They are usually made of corrosion-resistant polytetrafluoroethyl ene, which is similar in structure to... |