Golden Collar Technology Co., Ltd . Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes

Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more

Product Name Notes
High Performance PTFE Shaft Sleeves PTFE Bushings Features Excellent friction properties Excellent corrosion resistance Excellent high temperature resistance. Good low temperature resistance Non-adhesive and easy to clean Good mechanical strength...
At jinshiling, we proudly offer PTFE through fittings specifically designed to meet the highest performance standards in even the most demanding industrial environments. Engineered for exceptional chemical resistance, high purity,...
Elevate the performance and durability of your machinery with our PTFE Bush Coupling, specifically engineered for high-performance mechanical connections in demanding environments. Crafted from premium Polytetrafluoroethyl ene (PTFE), this coupling...
Engineered for precision handling in corrosive, high-purity, and extreme-temperature environments, our virgin PTFE trays deliver leak-proof durability and contamination-free performance—critical for laboratories, semiconductor fabrication, and aggressive chemical processing. Key Features...
Engineered to excel in harsh environments, our PTFE pins are crafted from 100% virgin polytetrafluoroethyl ene, ensuring superior performance where chemical resistance, thermal stability, and low friction are critical. With...
Enhance your fluid control system with our PTFE 3-way valve, engineered for superior chemical resistance and precision flow management. Designed for use in aggressive chemical environments, high-purity applications, and corrosive...
Enhance your industrial operations with high-precision PTFE CNC machining parts, engineered to deliver outstanding chemical resistance, low friction, and exceptional thermal stability. Utilizing advanced CNC machining techniques, these custom PTFE...
Enhance your storage capabilities with our premium PTFE jar, meticulously crafted to deliver unparalleled chemical resistance, non-stick performance, and exceptional durability under extreme temperatures. Constructed from 100% pure PTFE, this...
Graphite filled PTFE(polytetrafluoro ethylene) is a high-performance composite material that combines the excellent chemical resistance and low friction properties of PTFE with the enhanced mechanical strength and improved thermal conductivity...
High insulation performance PTFE is a high-performance insulation material with a very high breakdown voltage and insulation resistance. This allows it to prevent current leakage, arc generation and protect the...
jinshiling can manufacture a wide range of PTFE shaped parts by compression molding and CNC machining for applications requiring high purity, chemical resistance and thermal properties of high performance fluoropolymers.
Jinshiling is a manufacturer of PTFE Bulkhead Male Connector, which is a ptfe pipe Compression Fittings. Due to its high chemical resistance, high and low temperature capability, resistance to weather,...
jinshiling is one of the best ptfe rod manufacturers in China, and can provide a variety of ptfe rod sizes and specifications Utilizing our specialized compression molding technique, our molded...
jinshiling PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter...
Looking for a quality storage solution? Our ptfe containers are designed to withstand extreme temperatures, from low to high temperatures, and can also be adapted to different pressures, with excellent...
Machined PTFE (Polytetrafluoroethy lene) parts are precision-engineered components made from a unique synthetic fluoropolymer. PTFE is used widely in industries that require durability and performance. Its non-stick properties and chemical...
Our high quality PTFE Straight Union is made of 100% pure PTFE material from Daikin, with excellent chemical resistance and high temperature durability, and can be threaded and locked without...
Our polytetrafluoroethyl ene film has a neat appearance and a smooth cut surface. It can operate stably within the range of -180°C to 260°C during use, and features excellent chemical...
Our porous ptfe sheets offer superior performance in demanding industrial applications, mainly in laboratories, electronics and environmental monitoring equipment, where they can withstand harsh chemicals, high temperatures and extreme conditions.
Our premium PTFE tees are crafted from 100% virgin PTFE, ensuring exceptional chemical resistance, non-reactivity, and thermal stability. These tees are specifically designed for applications involving corrosive chemicals, extreme temperatures,...
Our PTFE (Polytetrafluoroethy lene) bolts offer exceptional durability and resistance to harsh environments, making them ideal for industries that demand high-performance fastening solutions. These bolts are renowned for their non-stick...
Our PTFE (Polytetrafluoroethy lene) caps are designed to provide a reliable and secure seal for a variety of laboratory applications. Known for their exceptional chemical resistance and durability, these caps...
Our PTFE (polytetrafluoroethy lene) tanks are built to handle all kinds of highly corrosive chemicals, acids, and solvents. Crafted from high-quality PTFE, they boast strong chemical stability, making them an...
Our PTFE connectors are made of 100% pure PTFE and are ideal for the pharmaceutical, chemical processing, and food and beverage industries as they are resistant to corrosion, pollution, and...
Our PTFE discs are engineered for maximum durability and resistance, providing an essential solution for industrial, manufacturing, and high-performance applications. Crafted from high-quality Polytetrafluoroethyl ene (PTFE), these discs offer exceptional...
Our PTFE Dowel are made of high-quality polytetrafluoroethyl ene (PTFE) material, featuring outstanding chemical resistance, low friction and high temperature resistance. It is suitable for various industrial applications and provides...
Our PTFE gears are built to be durable and easy to use—they can handle just about any tough job you throw at them. The material is polytetrafluoroethyl ene, or PTFE...
Our PTFE handle is designed for those who demand the best in terms of performance, safety, and longevity. Whether you’re looking to upgrade your industrial tools or laboratory equipment, this...
Our PTFE impeller is great at standing up to chemicals, high heat, and wear. We make it with high-purity polytetrafluoroethyl ene (PTFE)—so it’s a solid choice for chemical processing, pharma...
Our PTFE joints are used for all kinds of ptfe pipe connections, can be threaded or clicked, support a variety of sizes, and are often used in a variety of...
Our PTFE manifolds are designed to provide superior chemical resistance and durability for a wide range of laboratory and industrial applications. Made from 100% pure teflon, this manifold is ideal...
Our PTFE mesh is engineered for demanding industrial applications requiring high heat resistance, chemical stability, and excellent airflow. Woven from fiberglass and coated with premium polytetrafluoroethyl ene (PTFE), this mesh...
Our ptfe mixing propeller are made of superior polytetrafluoroethyl ene (TEflon) material, providing superior performance in highly corrosive environments. Different shapes of propellers can be customized, can be formed in...
Our PTFE nozzles have superior chemical resistance, low friction and high temperature stability. Designed for demanding industrial applications, these nozzles ensure precise performance in chemical processing, 3D printing, fluid dispensing...
Our PTFE plates with holes are designed to withstand the test of time, providing unwavering reliability across numerous applications. Their high resistance to chemicals and temperature variations ensures they maintain...
Our PTFE plugs are made of 100% pure ptfe and offer excellent weather and chemical resistance. These ptfe plugs are the perfect solution for industrial, laboratory and chemical processing needs.
Our PTFE shovel is engineered for exceptional performance in high-temperature and chemical environments, making it an essential tool for industries that require non-stick, corrosion-resistant, and durable equipment. Crafted from high-quality...
Our PTFE slide rails feature ultra-low friction and exceptional chemical resistance. Manufactured from high-quality pure polytetrafluoroethyl ene, these slide rails are an ideal solution for linear motion systems, guide rails,...
Our PTFE stoppers are precision-engineered for superior sealing performance in laboratory, industrial, and pharmaceutical environments. Manufactured from 100% virgin PTFE (polytetrafluoroethy lene), these stoppers deliver unmatched chemical resistance, thermal stability,...
Our PTFE Storage Tank is designed to withstand a wide range of chemicals without degrading, ensuring long-term reliability for your storage needs. The tank’s construction material prevents corrosion and damage...
Our PTFE wear ring offers excellent resistance to corrosion, making it ideal for use in demanding industrial environments. This feature ensures that your equipment remains protected from damage caused by...
Our PTFE wheels are designed for demanding industrial environments. Made from premium PTFE material, they offer excellent chemical resistance, smooth low-friction movement, and non-marking performance—perfect for cleanrooms, labs, food processing,...
Our PTFE(polytetrafluoro ethylene) bushings are designed for use in demanding industrial environments, and the size specifications can be customized to meet the needs of the drawing process, ideal for high...
Our top-quality PTFE pulleys are built for tough industrial use—perfect for high-demand spots. We make them from polytetrafluoroethyl ene (PTFE), a material known for fighting chemicals well and handling temperatures...
PFA is a variant of PTFE that is obtained by introducing a small amount of perfluoropropyl perfluorovinyl ether for copolymerization. This modification enables PFA to maintain the excellent properties of...
Polymers are at the forefront in material science and have provided innovative solutions for engineering challenges. Among these, glass-filled Polytetrafluoroethyl ene (PTFE) represents a significant leap in the performance of...
PTFE boxes are a powerful, versatile, high-performance storage solution that meets the demanding needs of a variety of industries. It becomes an essential tool for anyone who needs reliable and...
PTFE compression joints are essential components in high purity and corrosive environments, providing reliable and durable performance. It is suitable for a wide range of applications, ptfe compression fittings key...
ptfe elbow is a high performance pipe assembly commonly used in industries such as chemical processing, pharmaceuticals, food and beverage, semiconductor manufacturing, where purity and corrosion resistance are important key...
ptfe fastener are made from the fluoropolymer polytetrafluoroethyl ene and are known for being exceptionally corrosion resistant and inert at elevated temperatures. PTFE bolts are inert to most chemical environments...
PTFE gear fastener features Excellent chemical stability: PTFE, that is, polytetrafluoroethyl ene, has excellent chemical stability and is inert to most chemical substances, so it can resist the erosion of...
PTFE has excellent chemical resistance and can withstand a wide range of acids, bases, organic solvents, and other corrosive materials. High Temperature Stability PTFE materials are able to retain their...
ptfe insert provides a secure and tight seal, ensuring leak-proof performance for enhanced safety and efficiency. PTFE inserts are a quality component designed to improve the performance and longevity of...
PTFE is commonly used as a slide plate. This material has the lowest coefficient of friction among all plastics. The material is therefore ideal for sliding applications. PTFE is characterized...
PTFE is excellent at high temperatures, with a maximum operating temperature of 250. It also has good low-temperature resistance. Even when the temperature is as low as -196 degrees, it...
PTFE is widely used in chemical anti-corrosion, mechanical seal,engineering piping, electrical insulation,pump&valv efluid,aviation,text ile,ceramic and other industries ptf insulators have the following characteristics . excellent corrosion resistance . Good electrical...
PTFE packing is braided with high purity polytetrafluoroethyl ene filament. Polytetrafluoroethyl ene has low friction and excellent chemical resistance. ptfe braided packing are elastic, chemical resistant, self-lubricating and withstand extreme...
PTFE Pall ring (Pall ring) is an efficient tower packing, Pall ring is designed to improve the traditional rasping ring packing, by opening multiple small Windows in the ring wall,...
PTFE plastic joint has been widely used in many fields such as chemical industry, electronics, pipeline system and so on because of its excellent corrosion resistance, sealing, low friction coefficient,...
ptfe seal seats features: High pressure resistance High temperature resistance anti-corrosion Strong stability
ptfe valve seat performance characteristics 1. High temperature resistance 2. Corrosion resistance 3. Low friction coefficient 4. Non-adhesion. 5. Biocompatibility
Some of the notable properties of teflon are excellent mechanical strength, resistance to almost all industrial chemicals, and the ability to maintain its properties over a wide temperature range. Ptfe...
The black PTFE parts we produce are designed to provide superior strength and wear resistance, ensuring that your equipment will last longer. Polytetrafluoroethyl ene material has high elasticity and can...
The PTFE ball valve seat has a number of notable features. First, PTFE provides a low-friction valve seat, which allows the valve to operate more smoothly, reducing the loss and...
The PTFE compression molds from jinshiling were designed specifically for the molding characteristics of PTFE. Our presses yield high-quality preforms and finished ptfe parts that have consistent mechanical properties across...
The PTFE/FEP liquid cooling tubing is a high-performance pipe specially engineered for liquid cooling heat dissipation systems. In a typical liquid cooling setup—comprising heat sinks, water pumps, coolants, and circulation...
We can produce ptfe plates of different sizes, with a maximum width of 4 meters, a thickness of 2-50mm, and a turning plate thickness of 0.02-10mm
We specialize in manufacturing a wide range of PTFE pipe fittings, including straight connectors, elbows, tees, reducers, couplings, and custom-designed fittings tailored to your specific requirements. Whether you need standard...
When reliability and chemical resistance are non-negotiable, our high-performance PTFE valve stands out as the ultimate solution. Made from 100% pure polytetrafluoroethyl ene (PTFE), this valve delivers unmatched durability, smooth...
When you choose our ptfe flanges, you can buy with confidence because our PTFE flanges are made from high-quality PTFE materials and advanced processes, which contribute to better sealing characteristics...
With our CNC machining capabilities, we offer a wide range of customization options for PTFE parts to meet your specific needs. Whether you require unique shapes, sizes, or surface finishes,...