Golden Collar Technology Co., Ltd . Datasheets for Plastic and Rubber Balls

Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic balls resist high temperatures, but others do not. Rubber balls are characterized by a high degree of flexibility and elasticity.
Plastic and Rubber Balls: Learn more

Product Name Notes
Discover the exceptional performance and durability of our high-quality PTFE balls. Designed to meet the rigorous demands of various industrial applications, our PTFE balls offer unmatched resistance to chemicals, heat,...
Hollow PTFE balls are precision-engineered components designed to meet the rigorous demands of industrial applications. Renowned for their exceptional chemical resistance, thermal stability, and low friction, these balls are widely...
PTFE Bearing Balls features The density of PTFE bearing spheres is relatively small. This makes it advantageous in application scenarios where lightweight materials are required, such as in the aerospace...
These solid plastic balls are used in check valves, relief valves, float valves, and everything from carburetors to toggle switches and more. They also work well for many manufacturers as...