Golden Collar Technology Co., Ltd . Datasheets for Gaskets and Gasketing

Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more

Product Name Notes
As a leading manufacturer of PTFE (Polytetrafluoroethy lene) pipe gaskets, we specialize in producing premium-quality sealing solutions designed to withstand the harshest chemical, thermal, and mechanical conditions. Our gaskets are...
Enhance your sealing applications with our premium PTFE packing rings. Manufactured from high-quality Polytetrafluoroethyl ene (PTFE), these rings are designed to deliver exceptional performance in demanding environments. With superior chemical...
Features of ptfe gaskets for high temperature insulation High temperature resistance PTFE gaskets are suitable for a wide range of temperatures, from -200 degrees C to +260 degrees C. They...
Made from high-quality PTFE material, this gasket is resistant to chemicals, heat, and pressure, ensuring long-lasting performance without degradation or loss of sealing properties. soft ptfe gasket key featurers Chemical...
Our PTFE flange gasket stands up against a wide array of chemicals, ensuring your seals remain intact even in the harshest environments. This resistance extends the lifespan of your equipment...
Our PTFE flat gaskets are made of pure PTFE and have excellent corrosion resistance, high temperature resistance and other properties. Provides superior sealing performance in harsh industrial environments. Major Features:...
Our ptfe sealing rings provide unmatched chemical resistance, thermal stability and low friction properties. These seals are made of high quality pure polytetrafluoroethyl ene with excellent durability and resistance to...
Our PTFE tri clamp gasket is compatible with a wide range of tri clamp fittings, making it suitable for various applications such as food processing, pharmaceuticals, and chemical industries. You...
Our solid ptfe gaskets, made from 100% pure polytetrafluoroethyl ene, are designed for applications that require exceptional chemical resistance and durability. Excellent resistance to corrosive chemicals, high temperatures and pressures.
ptfe envelope gasket features Excellent chemical stability Excellent high and low temperature resistance Excellent resilience and flexibility self-lubricity security
ptfe gaskets offer the following premium features: Excellent corrosion resistance: PTFE gaskets can resist the erosion of a variety of chemical media. In addition to molten metal sodium and liquid...
PTFE Guide Rings features Exceptionally low friction coefficient in combination with metals and plastics Antiadhesive behavior without any stick-slip effect High elongation properties enabling easy fitting of sealing and guide...
PTFE material is flexible and has a wide temperature range. Few Materials Can Handle Temperatures From -250degC To 250degC. PTFE (teflon) lantern rings are widely used in various industrial applications,...
ptfe ring gasket features: Excellent corrosion resistance: PTFE material has excellent chemical stability and is resistant to almost all chemicals, which allows PTFE Ring Gasket to maintain its excellent sealing...
PTFE sanitary gaskets are high-performance sealing solutions designed for use in applications requiring exceptional chemical resistance and hygiene. These gaskets are fabricated from polytetrafluoroethyl ene (PTFE), a material known for...
The Glass Filled PTFE Gasket is a high-performance sealing solution designed to meet the demanding requirements of various industrial applications. This gasket is manufactured using premium-grade PTFE (Polytetrafluoroethy lene) infused...
virgin ptfe gasket features:: It is a nontoxic fluorocarbon based polymer. It is chemically inert in most applications. It has an extremely low friction coefficient. It can be used in...