Fritsch GmbH - Milling and Sizing Datasheets for Knife Mills and Shredders
Knife mills and shredders are industrial machines used for size reduction. They are used to process plastic and wood, film and fiber, medical waste, construction and demolition debris, and many other materials.
Knife Mills and Shredders: Learn more
| Product Name | Notes |
|---|---|
| For comminution of dry sample material with soft to medium-hard consistency, for fibrous materials or cellulosic materials as well as for sample preparation according to RoHS. Max. feed size: 70... | |
| For comminution of dry, soft to medium-hard, sample materials as well as fibrous materials and plastics as well as for sample preparation according to RoHS. Max. feed size: 70 x... | |
| For pre-crushing of dry, soft to medium-hard or fibrous materials and plastics. Max. feed size: 120 x 85 mm Areas of application For the preliminary comminution of plastics, rubber, films,... | |
| For the comminution of soft to medium-hard, brittle and fibrous materials and for sample preparation according to RoHS (e.g. for detection of hexavalent chromium). Areas of application Soft substances such... | |
| Suitable for comminution of extremely heterogeneous samples. Max. feed size: 120 x 85 mm Areas of application The Cutting Mill Combination can comminute samples of up to 2 litres in... | |
| Suitable for comminution of medium-hard, brittle materials up to a Mohs hardness of 6. Areas of application Soft substances: Needles, leaves, grain, resins, cellulose, chemicals, dried fruits, peat, seeds, dried... | |
| The FRITSCH Variable Speed Rotor Mill PULVERISETTE 14 premium line offers impact, shearing and cutting comminution in one instrument – with a higher performance, better cooling and significantly quieter than... |