Fritsch GmbH - Milling and Sizing Datasheets for Test Sieves
Test sieves are stainless steel or brass round frames with extremely accurate openings. Wire cloth is usually of stainless steel or brass with nonstandard wire diameters.
Test Sieves: Learn more
| Product Name | Notes |
|---|---|
| Micro-precision sieves 100 mm dia., frame made of stainless steel, sieve foil and grid made of pure nickel. They feature a large open sieving surface and blockages are reliably prevented... | |
| Test sieve 200 mm dia., 50 mm height, frame and mesh wire made of stainless steel This sieve can also be delivered in further sizes, for example: 200 mm dia.,... | |
| Test sieve 400 mm dia., 65 mm height, frame and mesh wire made of stainless steel with compliance certificate |