Fritsch GmbH - Milling and Sizing Datasheets for Grinding Mills and Pulverizers
Grinding Mills and Pulverizers are machines that grind materials into fine powders, tiny shards, shapes, or granules on a continuous basis. Often, they are used to process items that are 2 inches (5 cm) in size
Grinding Mills and Pulverizers: Learn more
| Product Name | Notes |
|---|---|
| Planetary Mill PULVERISETTE 5premium line for high-performance grinding down into the nano range. The NEW FRITSCH Planetary Mill PULVERISETTE 5 premium line is the ideal mill for fast wet... | |
| As an extension to the existing classic line of Planetary Mills, FRITSCH now offers for the first time a premium line generation. Previously unachieved rotation speeds are now possible, yielding... | |
| For batch-wise or continuous fine grinding of hard-brittle to medium-hard solids. Areas of application Mining and metallurgy, ceramics industry, rocks and soils, glass industry, soil research Method of operation The... | |
| For comminution of dry sample material with soft to medium-hard consistency, for fibrous materials or cellulosic materials as well as for sample preparation according to RoHS. Max. feed size: 70... | |
| For comminution of dry, soft to medium-hard, sample materials as well as fibrous materials and plastics as well as for sample preparation according to RoHS. Max. feed size: 70 x... | |
| For extremely fast comminution (speed: up to 1500 rpm) of hard, medium-hard, brittle and fibrous laboratory samples, dry or in suspension, down to analysis fineness. Areas of application Mining, metallurgy,... | |
| For fast and effective pre-crushing of hard, very hard brittle materials even ferrous alloys. Max. feed size: 60 mm Areas of application Mining and metallurgy, chemistry, geology and mineralogy, glass... | |
| For fast and effective pre-crushing of hard, very hard brittle materials even ferrous alloys. Max. feed size: 95 mm Areas of application Mining and metallurgy, chemistry, geology and mineralogy, glass... | |
| For fast and effective pre-crushing of hard, very hard, brittle materials even ferrous alloys and metal-free pre-crushing. Areas of application Mining and metallurgy, chemistry, geology and mineralogy, glass industry, ceramics... | |
| For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS... | |
| For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application Well... | |
| For pre-crushing of dry, soft to medium-hard or fibrous materials and plastics. Max. feed size: 120 x 85 mm Areas of application For the preliminary comminution of plastics, rubber, films,... | |
| For the comminution of soft to medium-hard, brittle and fibrous materials and for sample preparation according to RoHS (e.g. for detection of hexavalent chromium). Areas of application Soft substances such... | |
| For the finest comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity:... | |
| For the finest rapid, batch-wise comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and homogenising of emulsions and pastes. Maximum sample... | |
| For the finest rapid, batch-wise comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum... | |
| For the finest rapid, batch-wise comminution of hard to soft grinding materials, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum... | |
| For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well... | |
| Suitable for comminution of extremely heterogeneous samples. Max. feed size: 120 x 85 mm Areas of application The Cutting Mill Combination can comminute samples of up to 2 litres in... | |
| Suitable for comminution of medium-hard, brittle materials up to a Mohs hardness of 6. Areas of application Soft substances: Needles, leaves, grain, resins, cellulose, chemicals, dried fruits, peat, seeds, dried... | |
| Thanks to free selection of the grinding parameters, the PULVERISETTE 4 classic line is the ideal Planetary Mill for mechanical activation and alloying. The main areas of application lie in... | |
| The premium model of the FRITSCH Disk Mill for efficient fine grinding of hard-brittle to medium-hard solids: Even safer due to the automatic locking of the collecting vessel and grinding... | |
| The FRITSCH Variable Speed Rotor Mill PULVERISETTE 14 premium line offers impact, shearing and cutting comminution in one instrument – with a higher performance, better cooling and significantly quieter than... |