Fritsch GmbH - Milling and Sizing Datasheets for Laboratory Shakers
Laboratory shakers and rotators are used to blend or agitate samples within flasks or tubes. These devices consist of a housing containing the motor and control panels, upon which an agitation platform is attached.
Laboratory Shakers: Learn more
| Product Name | Notes |
|---|---|
| For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves or micro-precision sieves. Our top model with automatic amplitude... | |
| For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves. Convertible into a micro mill for fine comminution of... | |
| Particularly suitable for particle size analysis and portioning of coarse-grained materials. Areas of application The ANALYSETTE 18 is used for particle size analysis and portioning of coarse-grained materials. The maximum... |