Fritsch GmbH - Milling and Sizing Datasheets for Powder and Solids Blenders
Powder and solids blenders produce a uniform mixture of dry or powdery materials. They are designed for industrial and laboratory environments, and provide either batch or continuous blending.
Powder and Solids Blenders: Learn more
| Product Name | Notes |
|---|---|
| Planetary Mill PULVERISETTE 5premium line for high-performance grinding down into the nano range. The NEW FRITSCH Planetary Mill PULVERISETTE 5 premium line is the ideal mill for fast wet... | |
| As an extension to the existing classic line of Planetary Mills, FRITSCH now offers for the first time a premium line generation. Previously unachieved rotation speeds are now possible, yielding... | |
| For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS... | |
| For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application Well... | |
| For the finest comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity:... | |
| For the finest rapid, batch-wise comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and homogenising of emulsions and pastes. Maximum sample... | |
| For the finest rapid, batch-wise comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum... | |
| For the finest rapid, batch-wise comminution of hard to soft grinding materials, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum... | |
| For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well... | |
| Thanks to free selection of the grinding parameters, the PULVERISETTE 4 classic line is the ideal Planetary Mill for mechanical activation and alloying. The main areas of application lie in... |