Fritsch GmbH - Milling and Sizing Datasheets for Particle Analyzers
Particle analyzers are used to determine the physical makeup of individual particulates in aerosols, dispersion, emulsions, powders, and other samples.
Particle Analyzers: Learn more
| Product Name | Notes |
|---|---|
| For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves or micro-precision sieves. Our top model with automatic amplitude... | |
| For quantitative particle size analysis of solids and suspensions of all kinds through dry or wet sieving with woven test sieves. Convertible into a micro mill for fine comminution of... | |
| Particularly suitable for particle size analysis and portioning of coarse-grained materials. Areas of application The ANALYSETTE 18 is used for particle size analysis and portioning of coarse-grained materials. The maximum... | |
| The ANALYSETTE 22 NanoTec with its especially wide measuring range of 0.01 – 2100 µm is the ideal, universally applicable Laser Particle Sizer for efficient particle size analysis down into... | |
| The FRITSCH ANALYSETTE 28 ImageSizer for dry and wet measurement is the ideal Particle Sizer for all applications that require accurate and reproducible measuring results for both particle shape and... |