Cendrex Inc. Datasheets for Mailboxes
Mailboxes are devices used to enclose, store, and separate mail.
Mailboxes: Learn more
| Product Name | Notes |
|---|---|
| Description MEETS OR EXCEEDS CANADA POST STANDARDS BC-100 Wall Mount Front Loading BC-110 Pedestal Front Loading Available in surface mount or on pedestal for internal courier or for Canada Post... | |
| Description VA-100 Recessed Interior Mailbox This mailbox, available in modules of 2 to 8 compartments/doors, is designed for interior installation making it an integral part of any interior wall. It... | |
| Description VD-110 Semi-recessed Interior Model Like the VA-100, this mailbox is designed for interior use. Its semi-recessed installation makes it ideal for a wall opening depth of less than 6... | |
| Description VD-170 Back-to-back exterior mailbox with pedestal Nos modèles verticaux peuvent être disposés dos-à-dos sur piédestal. Ils sont fabriqués d’aluminium extrudé renforcé et d’acier galvanisé satiné. Tous nos modèles sont... | |
| Description VE-130 Wall mount exterior model Like the VS-120, this mailbox is designed for surface mounting. Its aluminum collar seals it from rain which makes it ideal for exterior use. | |
| Description VJ-150 Over-under exteriro model Nos modèles verticaux peuvent être disposés l’un au-dessus de l’autre. Ils sont fabriqués d’aluminium extrudé renforcé et d’acier galvanisé satiné. Tous nos modèles sont disponibles... | |
| Description VP-160 Over-under with pedestal exterior model Nos modèles verticaux peuvent être disposés l’un au-dessus de l’autre. Ils sont fabriqués d’aluminium extrudé renforcé et d’acier galvanisé satiné. Tous nos modèles... | |
| Description VS-120 Wall Mounted Interior model Available in modules of 2 to 8 compartments, this model is designed for an interior wall mounted installation on any surface type. It will... | |
| STANDARD FEATURES extruded aluminum for all visible parts. Natural anodized finish # 628 shelves and panels made of 22 gauge galvanneal steel gate mounted on stainless steel hinge pins hinge... | |
| STANDARD FEATURES reinforced for wall or pedastal installation maximum 5x8 type A doors extruded aluminum for all visible parts. Natural anodized finish # 628 shelves and panels made of 22... | |
| This pedestal mounted mailbox is made from reinforced extruded aluminum and galvanized steel. This model is available in modules of 2 to 8 doors, surrounded by a rigid structure of... |