Description
VA-100 Recessed Interior Mailbox
This mailbox, available in modules of 2 to 8 compartments/doors, is designed for interior installation making it an integral part of any interior wall. It requires a minimum wall opening depth of 6 3/4". This mailbox is made from reinforced extruded aluminum and 20 gauge galvanneal steel.
Compartment and doors are made of extruded aluminum and each compartment is reinforced on the sides and center by an extrusion membrane. They also have a cam lock with 2 keys.
Each door features recessed name plate holder for inscribing the name of the tenant and/or the owner of the mailbox.
Features
Recessed: 6 3/4" (17.1 cm)
Dimension of compartments : 15 13/16" H x 5 1/2" W x 6 1/2" D (40.2 cm x 13.97 cm x 16.5 cm)
Dimension of doors : 15 3/4" H x 5 1/2" W (40.0 cm x 13.97cm)
Recessed name plate holders: 2 1/2" W x 5/8" H (5.1 cm x 1.6 cm)
Standard finish : Natural Aluminium 628
Camlock with 2 keys
Master lock preperation (Master lock provided by Canada Post)
Open position locking pin
Description
VA-100 Recessed Interior Mailbox
This mailbox, available in modules of 2 to 8 compartments/doors, is designed for interior installation making it an integral part of any interior wall. It requires a minimum wall opening depth of 6 3/4". This mailbox is made from reinforced extruded aluminum and 20 gauge galvanneal steel.
Compartment and doors are made of extruded aluminum and each compartment is reinforced on the sides and center by an extrusion membrane. They also have a cam lock with 2 keys.
Each door features recessed name plate holder for inscribing the name of the tenant and/or the owner of the mailbox.
Features
- Recessed: 6 3/4" (17.1 cm)
- Dimension of compartments : 15 13/16" H x 5 1/2" W x 6 1/2" D (40.2 cm x 13.97 cm x 16.5 cm)
- Dimension of doors : 15 3/4" H x 5 1/2" W (40.0 cm x 13.97cm)
- Recessed name plate holders: 2 1/2" W x 5/8" H (5.1 cm x 1.6 cm)
- Standard finish : Natural Aluminium 628
- Camlock with 2 keys
- Master lock preperation (Master lock provided by Canada Post)
- Open position locking pin