Description
VS-120 Wall Mounted Interior model
Available in modules of 2 to 8 compartments, this model is designed for an interior wall mounted installation on any surface type. It will exceed the surface on which it is installed by more than 7 1/8”.
Each compartment measures 16" H x 5 1/2" W x 6 1/2" D (40,6 cm x 13,97 cm x 16,5 cm) and has a door made of extruded aluminum, reinforced on the sides and the center by an extrusion membrane and has a cam lock with 2 keys.
Each door has a recessed name plate holder 2" L x 5/8" H (5,1 cm x 1,6 cm) for inscribing the name of the tenant and/or the owner of the mailbox.
Features
Wall mount 7 1/8“ (18,1 cm)
Dimension of compartment : 16" H x 5 1/2" W x 6 1/2" D (40,6 cm x 13,97 cm x 16,5 cm)
Dimension of doors : 15 3/4" H x 5 1/2" W (40,0 cm x 13,97cm)
Standard finish : Natural Aluminum 628
Camlock with 2 keys
Collar made of painted steel
Master lock provided by Canada Post
Description
VS-120 Wall Mounted Interior model
Available in modules of 2 to 8 compartments, this model is designed for an interior wall mounted installation on any surface type. It will exceed the surface on which it is installed by more than 7 1/8”.
Each compartment measures 16" H x 5 1/2" W x 6 1/2" D (40,6 cm x 13,97 cm x 16,5 cm) and has a door made of extruded aluminum, reinforced on the sides and the center by an extrusion membrane and has a cam lock with 2 keys.
Each door has a recessed name plate holder 2" L x 5/8" H (5,1 cm x 1,6 cm) for inscribing the name of the tenant and/or the owner of the mailbox.
Features
- Wall mount 7 1/8“ (18,1 cm)
- Dimension of compartment : 16" H x 5 1/2" W x 6 1/2" D (40,6 cm x 13,97 cm x 16,5 cm)
- Dimension of doors : 15 3/4" H x 5 1/2" W (40,0 cm x 13,97cm)
- Standard finish : Natural Aluminum 628
- Camlock with 2 keys
- Collar made of painted steel
- Master lock provided by Canada Post