Cendrex Inc. Datasheets for Access Doors
Access doors provide access to a specific piece of equipment or a confined space. They are typically small, hinged doors that offer access to compartments.
Access Doors: Learn more
| Product Name | Notes |
|---|---|
| Description Although less in demand, the AHD-PLY access door is the right solution for plaster covered walls and ceilings. Once covered with plaster, the 2 3/4" lath flange will disappear,... | |
| Description Both the door and flange of the AHA-PLY are engineered to accept 5/8” thickness of plaster. This door is designed to maintain the visual and sound integrity of the... | |
| Description Thanks to its beveled door panel, the BTA valve box is practical and aesthetically pleasing. It comes in various sizes and depths and can be pre-drilled to accept... | |
| Description The AHA-GYP is recessed by 5/8” to accept drywall and the flange, constructed of corner bead, is made to be covered with drywall compound. It is designed to blend... | |
| Description The AHA’s standard 5/8” recessed panel will accept ceramic tile, drywall panels, acoustical tiles or other materials to match the surface finish on which it is installed. It... | |
| Description The AHD-GYP access door is engineered for a clean final finish. Once a sufficient layer of drywall compound is applied to the corner bead flange it will leave only... | |
| Description The AHD is designed for a quick and easy installation on non-rated vertical and horizontal surfaces made of drywall or any other type of material. Its rounded mitered corners,... | |
| Description The CTR is the newest generation of all purpose access door. Easy to install, it will blend in better than any other door on all non-rated surfaces. Its... | |
| Description The DRD is mainly designed to allow passage between attic sections whilepreventing back drafts from one section to the other. Although not rated, the door is self closing... | |
| Description The GRG is a type of push out access panel made of glass fiber reinforced gypsum. It is designed to blend seamlessly in a drywall ceilling application. | |
| Description The LHD door with its 2 1/2” deep frame and heavy duty design is ideal for openings larger than the AHD can accommodate. The LHD is recommended for door... | |
| Description The MDS is a non-rated flush access door built for extra reinforcement. It is constructed with thicker steel, a continuous piano hinge and a key operated cylinder cam latch. | |
| Description The PFI-GYP is specially designed to be installed on fire rated drywall covered ceilings and walls. Once a sufficient layer of drywall compound is applied to its corner bead... | |
| Description The PFI-PLY is the ideal solution for plaster covered fire rated walls and ceilings. Once covered with plaster, the 2 3/4’’ lath flange will disappear leaving only the door... | |
| Description The PFI access door is insulated with 2” thick mineral wool and can be used on fire rated walls and ceilings. It comes with a 1” flange for an... | |
| Description The PFN-GYP access door is not insulated and can only be used on fire rated walls, specifically those made of drywall. Once a sufficient layer of drywall compound is... | |
| Description The PFN-PLY access door is not insulated and can only be used on fire rated walls, specifically those made of plaster. Once covered with plaster, the 2 3/4’’ lath... | |
| Description The PFN access door is not insulated and can only be used on fire rated walls. It comes with a 1” flange for an easy flush installation on any... | |
| Description The PFU access door is designed to be installed on fire rated ceilings only. It can easily replace spring loaded models like the PFI. Its door which does not... | |
| Description The PHS is designed to be used in situations where security is of the utmost importance. It is manufactured with detention grade materials and can be prepped for all... | |
| Description The RMD is as aesthetically pleasing as the CTR, however, the door panel isdetachable from the frame. The door is ideal for confined spaces where access... | |
| Description The RPL is a removable high impact ABS plastic access panel with UV stabilizers. It can be used for access to plumbing, electrical components, computer cables and sprinkler systems. | |
| Description The SFM access door does not require any framing or cutting of inner wallobstructions. It is designed to sit directly on the wall and can be installed easily... | |
| Description The LHD-180 access door with its 2 1/2" deep frame and heavy duty double leaf design is ideal for large openings. LHD-180 access door specifications Material: 16 gauge cold... | |
| The PAL access door with 1” fiberglass insulation and neoprene gasket is ideal to reduce sound and air transfers between partitions. The robust all aluminum construction allows its use in... |