Description
VD-110 Semi-recessed Interior Model
Like the VA-100, this mailbox is designed for interior use. Its semi-recessed installation makes it ideal for a wall opening depth of less than 6 3/4". This mailbox is made from reinforced extruded aluminum and 20 gauge galvanneal steel.
Compartments and doors are made of extruded aluminum and each compartment is reinforced on the sides and center by an extrusion membrane. It has a cam lock with 2 keys.
Each door features a recessed name plate holder for inscribing the name of the tenant and/or the owner of the mailbox.
Features
Semi-recess: 3 3/4” (9.5 cm)
Dimension of compartments: 15 13/16" H x 5 1/2" W x 6 1/2" D (40.2 cm x 13.97 cm x 16.5 cm)
Dimension of doors: 15 3/4" H x 5 1/2" W (40,0 cm x 13,97cm)
Recessed name plate holders: 2 1/2" W x 11/16" H (6.4 cm x 1.7 cm)
Standard finish: Natural Aluminum 628
Camlock with 2 keys
Collar made of painted steel
Master lock preparation (Master lock provided by Canada Post)
Open position locking pin
Description
VD-110 Semi-recessed Interior Model
Like the VA-100, this mailbox is designed for interior use. Its semi-recessed installation makes it ideal for a wall opening depth of less than 6 3/4". This mailbox is made from reinforced extruded aluminum and 20 gauge galvanneal steel.
Compartments and doors are made of extruded aluminum and each compartment is reinforced on the sides and center by an extrusion membrane. It has a cam lock with 2 keys.
Each door features a recessed name plate holder for inscribing the name of the tenant and/or the owner of the mailbox.
Features
- Semi-recess: 3 3/4” (9.5 cm)
- Dimension of compartments: 15 13/16" H x 5 1/2" W x 6 1/2" D (40.2 cm x 13.97 cm x 16.5 cm)
- Dimension of doors: 15 3/4" H x 5 1/2" W (40,0 cm x 13,97cm)
- Recessed name plate holders: 2 1/2" W x 11/16" H (6.4 cm x 1.7 cm)
- Standard finish: Natural Aluminum 628
- Camlock with 2 keys
- Collar made of painted steel
- Master lock preparation (Master lock provided by Canada Post)
- Open position locking pin