Cendrex Inc. Datasheets for Doors

Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
Doors: Learn more

Product Name Notes
Description Although less in demand, the AHD-PLY access door is the right solution for plaster covered walls and ceilings. Once covered with plaster, the 2 3/4" lath flange will disappear,...
Description Both the door and flange of the AHA-PLY are engineered to accept 5/8” thickness of plaster. This door is designed to maintain the visual and sound integrity of the...
Description Thanks to its beveled door panel, the BTA valve box is practical and aesthetically pleasing. It comes in various sizes and depths and can be pre-drilled to accept...
Description The AHA-GYP is recessed by 5/8” to accept drywall and the flange, constructed of corner bead, is made to be covered with drywall compound. It is designed to blend...
Description The AHA’s standard 5/8” recessed panel will accept ceramic tile, drywall panels, acoustical tiles or other materials to match the surface finish on which it is installed. It...
Description The AHD-GYP access door is engineered for a clean final finish. Once a sufficient layer of drywall compound is applied to the corner bead flange it will leave only...
Description The AHD is designed for a quick and easy installation on non-rated vertical and horizontal surfaces made of drywall or any other type of material. Its rounded mitered corners,...
Description The CTR is the newest generation of all purpose access door. Easy to install, it will blend in better than any other door on all non-rated surfaces. Its...
Description The DRD is mainly designed to allow passage between attic sections whilepreventing back drafts from one section to the other. Although not rated, the door is self closing...
Description The GRG is a type of push out access panel made of glass fiber reinforced gypsum. It is designed to blend seamlessly in a drywall ceilling application.
Description The LHD door with its 2 1/2” deep frame and heavy duty design is ideal for openings larger than the AHD can accommodate. The LHD is recommended for door...
Description The MDS is a non-rated flush access door built for extra reinforcement. It is constructed with thicker steel, a continuous piano hinge and a key operated cylinder cam latch.
Description The PFI-GYP is specially designed to be installed on fire rated drywall covered ceilings and walls. Once a sufficient layer of drywall compound is applied to its corner bead...
Description The PFI-PLY is the ideal solution for plaster covered fire rated walls and ceilings. Once covered with plaster, the 2 3/4’’ lath flange will disappear leaving only the door...
Description The PFI access door is insulated with 2” thick mineral wool and can be used on fire rated walls and ceilings. It comes with a 1” flange for an...
Description The PFN-GYP access door is not insulated and can only be used on fire rated walls, specifically those made of drywall. Once a sufficient layer of drywall compound is...
Description The PFN-PLY access door is not insulated and can only be used on fire rated walls, specifically those made of plaster. Once covered with plaster, the 2 3/4’’ lath...
Description The PFN access door is not insulated and can only be used on fire rated walls. It comes with a 1” flange for an easy flush installation on any...
Description The PFU access door is designed to be installed on fire rated ceilings only. It can easily replace spring loaded models like the PFI. Its door which does not...
Description The PHS is designed to be used in situations where security is of the utmost importance. It is manufactured with detention grade materials and can be prepped for all...
Description The RMD is as aesthetically pleasing as the CTR, however, the door panel isdetachable from the frame. The door is ideal for confined spaces where access...
Description The RPL is a removable high impact ABS plastic access panel with UV stabilizers. It can be used for access to plumbing, electrical components, computer cables and sprinkler systems.
Description The SFM access door does not require any framing or cutting of inner wallobstructions. It is designed to sit directly on the wall and can be installed easily...
Description The LHD-180 access door with its 2 1/2" deep frame and heavy duty double leaf design is ideal for large openings. LHD-180 access door specifications Material: 16 gauge cold...
The PAL access door with 1” fiberglass insulation and neoprene gasket is ideal to reduce sound and air transfers between partitions. The robust all aluminum construction allows its use in...