KADANT Datasheets for Pulp and Paper Processing Equipment

Pulp and paper processing equipment includes fourdrinier machines, pulpers, digesters, refiners, chippers, chip processors and other specialized machinery used to process pulp and form paper webs while maintaining quality and throughput.
Pulp and Paper Processing Equipment: Learn more

Product Name Notes
Applications Setting and maintaining the proper doctor blade angle is critical to maximize doctoring performance. The AngleSet gauge is used to set the proper angle for doctor blades and scrapers...
Applications The patent pending VeriLite roll cleaner assembly provides a compact and unique design that offers excellent cleaning results to improve uptime and reduce maintenance costs in a variety of...
Applications The VeriKleen roll cleaner assembly provides a new, cost-effective scraper technology for various industrial applications. Many roll and belt cleaning applications require a blade design that is both compact...
A doctor blade will only effectively clean the roll surface as long as its leading edge remains strong enough to do so. The new, patented nano technology enhanced resin matrix...
A proven technique that greatly improves doctoring performance and increases blade life. Features/Benefits Prevents particle buildup under the doctor blade Reduces roll scoring Extends blade life Enhances sheet shedding capability...
A proven technique to improve doctoring performance and efficiency. Features/Benefits Applicable for a wide range of doctors Ideal for use in the fourdrinier, press and calender sections Reduces roll scoring...
Dedicated double doctor effectively removes surface water and debris build-up on the couch roll. Features/Benefits Fewer streaks Fewer paper breaks Fewer holes Fewer cracked edges Reduced moisture to the press...
Kadant doctor and roll cleaning blades are used to clean rolls and remove stock accumulations, water, pitch, and filler buildup. Produced using more than 27 standard and advanced materials, Kadant...
Mist in and around paper machines is a common occurrence impacting mill operations. This problem can lead to production loss due to extra clean-up time, sheet breaks, and poor sheet...
Proper doctoring or roll cleaning is critical to many industrial processes and goes far beyond choice of blade. The blade holder is also vitally important. Blade holders must position the...
The BladeShark doctor blade extractor is intended for safe and easy removal of the doctor blade. The tool was designed so as the pull force increases the grip force increases,...
The EzKleen roll polisher safely and effectively removes build-up from roll surface. It is designed for a wide variety of applications and for porous roll surfaces that require specialized surface...
The M-clean backing roll cleaning system uses the same patented method of high-pressure water, evacuation and air knife system as the M-clean cleaning system in combination with an effective rotating...
The M-clean cleaning system uses high-pressure water in combination with an effective evacuation and air knife system. This patented method offers excellent results in removing contaminants. The water pressure is...
The Yankee Dryer Cleaner™ device is a new tool to effectively and safely remove coating from the Yankee dryer surface. Regular use can improve crepe quality, tissue machine efficiency, and...