KADANT Accurate Angle Setting Tool AngleSet™ Gauge

Description
Applications Setting and maintaining the proper doctor blade angle is critical to maximize doctoring performance. The AngleSet gauge is used to set the proper angle for doctor blades and scrapers for improved doctoring performance. Applications include creping, drum flaking, and converting equipment. Features Compact, user-friendly design with LCD display Hand-held gauge requires minimal space to take readings Auto shut-off feature for extended battery life Reads to ± 0.10 degree Benefits Quick and accurate measurement for each blade position Reduces maintenance downtime Extends doctor blade life Improves doctor blade performance Angle range of 180 degrees The AngleSet gauge provides an accurate reading of the blade angle to ± 0.10 and features a large-format LCD display. This tool's compact design allows for flexibility in application and is suitable for most doctor applications including creping, coating, drum flaking, and converting. To determine blade angle, the AngleSet gauge is placed on the roll surface with the foot's center line at the point of blade contact. This establishes a tangential reference. The gauge is then placed on the doctor blade surface to measure the actual doctor blade angle. The blade angle can be read directly from the digital display without changing the orientation of the sensor with respect to the housing.
Description
Applications Setting and maintaining the proper doctor blade angle is critical to maximize doctoring performance. The AngleSet gauge is used to set the proper angle for doctor blades and scrapers for improved doctoring performance. Applications include creping, drum flaking, and converting equipment. Features Compact, user-friendly design with LCD display Hand-held gauge requires minimal space to take readings Auto shut-off feature for extended battery life Reads to ± 0.10 degree Benefits Quick and accurate measurement for each blade position Reduces maintenance downtime Extends doctor blade life Improves doctor blade performance Angle range of 180 degrees The AngleSet gauge provides an accurate reading of the blade angle to ± 0.10 and features a large-format LCD display. This tool's compact design allows for flexibility in application and is suitable for most doctor applications including creping, coating, drum flaking, and converting. To determine blade angle, the AngleSet gauge is placed on the roll surface with the foot's center line at the point of blade contact. This establishes a tangential reference. The gauge is then placed on the doctor blade surface to measure the actual doctor blade angle. The blade angle can be read directly from the digital display without changing the orientation of the sensor with respect to the housing.

Suppliers

Company
Product
Description
Supplier Links
Accurate Angle Setting Tool - AngleSet™ Gauge - KADANT
Three Rivers, MI, USA
Accurate Angle Setting Tool
AngleSet™ Gauge
Accurate Angle Setting Tool AngleSet™ Gauge
Applications Setting and maintaining the proper doctor blade angle is critical to maximize doctoring performance. The AngleSet gauge is used to set the proper angle for doctor blades and scrapers for improved doctoring performance. Applications include creping, drum flaking, and converting equipment. Features Compact, user-friendly design with LCD display Hand-held gauge requires minimal space to take readings Auto shut-off feature for extended battery life Reads to ± 0.10 degree Benefits Quick and accurate measurement for each blade position Reduces maintenance downtime Extends doctor blade life Improves doctor blade performance Angle range of 180 degrees The AngleSet gauge provides an accurate reading of the blade angle to ± 0.10 and features a large-format LCD display. This tool's compact design allows for flexibility in application and is suitable for most doctor applications including creping, coating, drum flaking, and converting. To determine blade angle, the AngleSet gauge is placed on the roll surface with the foot's center line at the point of blade contact. This establishes a tangential reference. The gauge is then placed on the doctor blade surface to measure the actual doctor blade angle. The blade angle can be read directly from the digital display without changing the orientation of the sensor with respect to the housing.

Applications

Setting and maintaining the proper doctor blade angle is critical to maximize doctoring performance. The AngleSet gauge is used to set the proper angle for doctor blades and scrapers for improved doctoring performance. Applications include creping, drum flaking, and converting equipment.

Features

  • Compact, user-friendly design with LCD display
  • Hand-held gauge requires minimal space to take readings
  • Auto shut-off feature for extended battery life
  • Reads to ± 0.10 degree

Benefits

  • Quick and accurate measurement for each blade position
  • Reduces maintenance downtime
  • Extends doctor blade life
  • Improves doctor blade performance
  • Angle range of 180 degrees

The AngleSet gauge provides an accurate reading of the blade angle to ± 0.10 and features a large-format LCD display. This tool's compact design allows for flexibility in application and is suitable for most doctor applications including creping, coating, drum flaking, and converting.

To determine blade angle, the AngleSet gauge is placed on the roll surface with the foot's center line at the point of blade contact. This establishes a tangential reference. The gauge is then placed on the doctor blade surface to measure the actual doctor blade angle. The blade angle can be read directly from the digital display without changing the orientation of the sensor with respect to the housing.

Supplier's Site

Technical Specifications

  KADANT
Product Category Pulp and Paper Processing Equipment
Product Number AngleSet™ Gauge
Product Name Accurate Angle Setting Tool
Unlock Full Specs
to access all available technical data

Similar Products