KADANT Datasheets for Strainers

Strainers are placed in-line with process piping to remove large solid contaminants from the flow.  Strainers can be cleaned and reused.
Strainers: Learn more

Product Name Notes
Features and Benefits Vacuum-assisted dewatering - Handles feed capacities up to 0.5%; processes hard-to-drain low-freeness materials Recovers usable fibers from process flows Filtrate water is clean enough to be used...
Replace Torn Screen Before the Next Down Contaminants passing through a hole in the screen can cause plugged shower nozzles and produce off quality product. Before this design improvement, mills...
Applications The RotoFlex resource recovery strainer is used to effectively and efficiently reclaim white water, heat, chemicals, and fiber from a variety of paper and pulp mill applications, including DAF...
Kadant gravity strainers offer a simple and efficient design for economical operation. Features and Benefits High flow rate can lower the cost per unit processed High solids loading (up to...
To improve the operating efficiency of pneumatic equipment, Kadant Johnson air separators eliminate 99% of entrained contaminants including moisture, pipe scale, dirt and oil. When used on steam service, Kadant...