KADANT Datasheets for Rotary Unions
Rotating unions allow fluids to be transferred between stationary and rotating components or equipment.
Rotary Unions: Learn more
| Product Name | Notes |
|---|---|
| The Bearing Cover Inserted (BCI) rotary union is applied to continuous casting steel segment rolls on water service. It is self-centering and mounted inside the bearing cover to protect the... | |
| The C-Cast rotary union is available in both external and internal (journal-inserted) mounted options and single- and dual-flow configurations. The internal-mounted, or journal inserted configuration, is the most popular and... | |
| The CorrPro rotary joint from Kadant Johnson was the first to include an externally adjustable syphon clearance that is adjustable from outside the roll. The patented design allows the operator... | |
| The ELS (Extended Life Series) rotary joint is a self-supported joint that has been specifically designed to solve accelerated wear problems that occur with conventional self-supported rotary joints – particularly... | |
| The G rotary union is a high performance, high precision union for coolant, air, and hydraulic oil applications. G rotary unions are generally applied to the machine tool industry for:... | |
| The Over-The-Shaft (OTS) rotary union is applied to various types of driven rolls that require cooling through the driven side of the roll. The OTS is made of stainless steel... | |
| The PTX rotary joint and stationary syphon system incorporate the latest developments in seal design and drying technology for paper dryers. The lightweight design makes for easy installation; yet its... | |
| The RX rotary union uses a balanced seal with special ball bearing or optional tapered roller bearings to support the rotor. This rotary union from Kadant Johnson incorporates the latest... | |
| The self-supported SX rotary joint provides a positive seal between stationary piping and a rotating cylinder and is applied to steam, water, and hot oil service. The SX incorporates two... | |
| The SNX rotary joint is designed for rotating syphon applications with steam or oil service. The dual-flow, self-supporting rotary joint features two carbon guides with maximum separation for increased operating... |