The M-clean cleaning system uses high-pressure water in combination with an effective evacuation and air knife system. This patented method offers excellent results in removing contaminants. The water pressure is optimized to ensure optimum cleaning, and other factors – such as the final dryness of the cleaned surface – can be adjusted individually for each paper machine.
The M-clean system cleans during production without leaving any moisture streaks or in any other way negatively affecting the paper quality. The M-clean cleaning method is gentle but effective and no chemicals or other additional ingredients are necessary. In addition, there is no contact with the surface other than from the air and water jets.
The system effectively cleans both the surface and deep in the fabric, while ensuring that all removed contaminants are collected and discharged outside the paper machine.
Benefits:
No paper breaks during cleaning
No water marks in paper during cleaning
All contaminants collected outside the paper machine
Fast payback time of investment by:
Improved paper machine runnability
High permeability value during fabric life
No paper machine shutdown for manual fabric cleaning
Improved paper quality
Increased drying efficiency
Increased machine output
Increased dryer fabric life
Low maintenance cost\
Features:
Stainless steel
Designed for up to 140º C ambient temperature
One central unit for up to six cleaning units
Efficient cleaning with up to 600 bar water pressure
The M-clean cleaning system uses high-pressure water in combination with an effective evacuation and air knife system. This patented method offers excellent results in removing contaminants. The water pressure is optimized to ensure optimum cleaning, and other factors – such as the final dryness of the cleaned surface – can be adjusted individually for each paper machine.
The M-clean system cleans during production without leaving any moisture streaks or in any other way negatively affecting the paper quality. The M-clean cleaning method is gentle but effective and no chemicals or other additional ingredients are necessary. In addition, there is no contact with the surface other than from the air and water jets.
The system effectively cleans both the surface and deep in the fabric, while ensuring that all removed contaminants are collected and discharged outside the paper machine.
Benefits:
- No paper breaks during cleaning
- No water marks in paper during cleaning
- All contaminants collected outside the paper machine
Fast payback time of investment by:
- Improved paper machine runnability
- High permeability value during fabric life
- No paper machine shutdown for manual fabric cleaning
- Improved paper quality
- Increased drying efficiency
- Increased machine output
- Increased dryer fabric life
- Low maintenance cost\
Features:
- Stainless steel
- Designed for up to 140º C ambient temperature
- One central unit for up to six cleaning units
- Efficient cleaning with up to 600 bar water pressure