Sunnen Products Company Datasheets for Mandrels

Mandrels or arbors are tool components that are used to grip or clamp the material being machined, or other moving tool components.
Mandrels: Learn more

Product Name Notes
SPECIFICATIONS Available in 0.10 mm (0.004 in) increments from 5.0 - 19.0 mm (0.2 - 0.75 in) Long-lived carbide shoes For Sunnen's SV-1000 Series vertical honing systems and ML Series...
Buying in sets, using a single part number, simplifies ordering and assures having the right honing unit needed for the job at hand. If your application requires automated parts loading/unloading,...
Sunnen CR Mandrels are used for rod reconditioning. These honing units will produce a round and straight rod bore and allow you to recondition the rod to the original factory...
Sunnen offers mandrels for almost every application including: Diamond Plated Super Mandrels -- Designed to provide a long-wearing guide shoe to increase mandrel life in many honing applications. Another advantage...
Sunnen's MMT multi-stone mandrels provide superior speed and accuracy on applications using a variety of high-production machines, including the Sunnen KGM, ML and EC Series machines plus other major brands.
The Sunnen KR and BLR series of honing mandrels with retractable stone assemblies ensure greater efficiency in virtually all bore sizing and finishing operations. They can be used on some...