Lift Products, Inc. Datasheets for Tugs, Tow Tractors, and Pushers
Tugs, tow tractors and pushers are used to move rolling items. They are wheeled, self-propelled, and capable of moving heavy loads.
Tugs, Tow Tractors, and Pushers: Learn more
| Product Name | Notes |
|---|---|
| The Moto-Tugger HD is an ergonomically-design ed motorized tow vehicle used to pull a variety of single or multiple carts in a safe and efficient manner with very little effort... | |
| The Moto-Tugger LT is a highly maneuverable electric tugger suitable for numerous ergonomic material handling applications. The maneuverability of the tugger is due to two core features of the Moto-Tugger... | |
| When it comes to pulling single or multiple carts, the Moto-Tugger provides an easy to operate solution. This highly maneuverable and easy to use tugger features solid state variable speed... |