Klein Tools, Inc. Datasheets for Pulley Blocks
Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications.
Pulley Blocks: Learn more
| Product Name | Notes |
|---|---|
| EYE, HOOK TYPE STEEL MATERIAL 750 LB LOAD RATING GALVANIZED COATING SHEAVES MATERIAL BRONZE | |
| EYE, HOOK TYPE STEEL, ALUMINUM ALLOY MATERIAL GALVANIZED COATING SHEAVES MATERIAL BRONZE INCLUDE EYE | |
| HOOK TYPE STEEL MATERIAL GALVANIZED COATING SHEAVES MATERIAL BRONZE | |
| SELF LOCKING TYPE STEEL, ALUMINUM ALLOY MATERIAL GALVANIZED COATING SHEAVES MATERIAL BRONZE | |
| STEEL MATERIAL 750 LB LOAD RATING GALVANIZED COATING 3/8 INCH ROPE DIAMETER SHEAVES MATERIAL LIGHTWEIGHT ALUMINUM ALLOY ROPE LENGTH 25 FT |