T. W. Evans Cordage Datasheets for Hooks
Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
Hooks: Learn more
| Product Name | Notes |
|---|---|
| All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the... | |
| All purpose Snap | |
| Baby Bolt snap - swivel eye | |
| Baby snap - swivel eye | |
| Boat snap - fast eye | |
| Boat snap - swivel eye | |
| Bolt snap - double end | |
| Bolt snap - open end | |
| Bull snap - fixed eye - nickel plated | |
| Bull snap - swivel eye - nickel plated | |
| Chain end hook - zinc plated | |
| Dropped fored hooks - Eye slip hook | |
| Dropped forged hooks - clevis grab hook | |
| Dropped forged hooks - Clevis slip hook | |
| Dropped forged hooks - eye grab hook | |
| Open swivel eye spring snap | |
| Plastic coated hooks for elastic stretch cord. | |
| Rope snap hook | |
| SCREW HOOKS ( 2 PER CARD ) | |
| Snap - fixed eye | |
| Snap - swivel | |
| Snap display | |
| Snap double | |
| Snap hook - fixed eye | |
| Spring snap - harness fixed eye - nickel plated | |
| Spring snap - harness swivel eye - nickel plated | |
| Spring snap - swivel eye - nickel plated | |
| Spring snap - swivel eye | |
| Trigger snap - swivel eye |