Master Magnetics, Inc. Datasheets for Hooks
Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
Hooks: Learn more
| Product Name | Notes |
|---|---|
| Magnetic Coat Hook, 10 lbs. pull | |
| Magnetic Neodymium Rotating Hook, 1.47" Dia., 65 lbs. pull, includes non-scratch liner | |
| Magnetic Neodymium Swing Hook, 1.12" Dia., 40 lbs. pull, includes non-scratch liner | |
| Magnetic Picture Hanger, 5 lbs. pull | |
| Neodymium Magnetic Carabiner Hook, 1.12" Dia., 45 lbs. pull, includes non-scratch liner | |
| Neodymium Magnetic Ring Assembly, 1.12" Dia., 35 lbs. pull, includes non-scratch liner | |
| Plated Ceramic Magnetic Hook, 2.63" Dia., 35 lbs. pull | |
| Plated Neodymium Magnetic Hook, .78" Dia., 28 lbs. pull | |
| Plated Neodymium Magnetic Hook, 1.41" Dia., 40 lbs. pull | |
| Reversible Ceramic Magnetic Hook, 2.25" Dia., 25 lbs. pull | |
| Super Blue* Magnetic Rotating & Swinging Hook, 1.5" Dia., 65 lbs. pull | |
| White Neodymium Magnetic Hook, 1.25" Dia., 61 lbs. pull, includes non-scratch liner |